Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Microchip Technology TC7109ACKW713
TC7109ACKW713
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT DUAL SLOPE 44MQFP
Manufacturer:
Microchip Technology
Datasheet:
TC7109ACKW713 Datasheet
History Price: Obsolete
In Stock: 47120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC7109ACKW713 Specification
Specification
Part No
TC7109ACKW713
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
30
Number of Inputs
1
Input Type
Differential
Data Interface
Parallel
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Dual Slope
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
44-QFP
Supplier Device Package
44-MQFP (10x10)
Mounting Type
Surface Mount
TC7109ACKW713 PDF Datasheet
TC7109ACKW713 Datasheet
Click and Download: TC7109ACKW713 Datasheet
TC7109ACKW713 Related Parts
TC7109ACKW
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44MQFP
TC7109ACLW
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44PLCC
TC7109ACLW713
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44PLCC
TC7109ACPL
Microchip Technology
IC ADC 12BIT DUAL SLOPE 40DIP
TC7109CKW
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44MQFP
TC7109CKW713
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44MQFP
TC7109CLW
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44PLCC
TC7109CLW713
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44PLCC
TC7109CPL
Microchip Technology
IC ADC 12BIT DUAL SLOPE 40DIP
TC7109IJL
Microchip Technology
IC ADC 12BIT DUAL SLOPE 40CERDIP
TC7109ACKW713 Compare Parts
TC7109ACKW713 vs TC7109CPL
TC7109ACKW713 vs TC7109CLW713
TC7109ACKW713 vs TC7109CLW
TC7109ACKW713 vs TC7109CKW713
TC7109ACKW713 vs TC7109CKW
TC7109ACKW713 vs TC7109ACPL
TC7109ACKW713 vs TC7109ACLW713
TC7109ACKW713 vs TC7109ACLW
TC7109ACKW713 vs TC7109ACKW
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you