Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - V/F and F/V Converters
/ Microchip Technology TC9400COD713
TC9400COD713
Active
PMIC - V/F and F/V Converters
Description:
IC F/V & V/F CONV 100KHZ 14SOIC
Manufacturer:
Microchip Technology
Datasheet:
TC9400COD713 Datasheet
History Price: $9.65664
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC9400COD713 Specification
Specification
Part No
TC9400COD713
Category
PMIC - V/F and F/V Converters
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Volt to Frequency and Frequency to Volt
Frequency - Max
100 kHz
Full Scale
?0ppm/℃
Linearity
?.05%
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TC9400COD713 PDF Datasheet
TC9400COD713 Datasheet
Click and Download: TC9400COD713 Datasheet
TC9400COD713 Related Parts
TC9400COD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
TC9400CPD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14DIP
TC9400EJD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14CDIP
TC9400EOD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
TC9401CPD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14DIP
TC9401EJD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14CDIP
TC9402CPD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14DIP
TC9402EJD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14CDIP
TC9400COD713 Compare Parts
TC9400COD713 vs TC9402CPD
TC9400COD713 vs TC9401EJD
TC9400COD713 vs TC9401CPD
TC9400COD713 vs TC9400EOD
TC9400COD713 vs TC9400EJD
TC9400COD713 vs TC9400CPD
TC9400COD713 vs TC9400COD
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you