☰
TC9401CPD
TC9401CPD
Active
Description:  IC F/V & V/F CONV 100KHZ 14DIP
Manufacturer:  Microchip Technology
Datasheet:   TC9401CPD Datasheet
History Price: $23.03000
In Stock: 31680
TC9401CPD Specification
Specification
Part No
TC9401CPD
Category
PMIC - V/F and F/V Converters
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Volt to Frequency and Frequency to Volt
Frequency - Max
100 kHz
Full Scale
?0ppm/℃
Linearity
?.02%
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
TC9401CPD PDF Datasheet
TC9401CPD Related Parts
TC9400COD
TC9400COD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
TC9400COD713
TC9400COD713
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
TC9400CPD
TC9400CPD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14DIP
TC9400EJD
TC9400EJD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14CDIP
TC9400EOD
TC9400EOD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
TC9401EJD
TC9401EJD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14CDIP
TC9402CPD
TC9402CPD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14DIP
TC9402EJD
TC9402EJD
Microchip Technology
IC F/V & V/F CONV 100KHZ 14CDIP
TC9401CPD Compare Parts
  • TC9401CPD vs TC9402CPD
  • TC9401CPD vs TC9401EJD
  • TC9401CPD vs TC9400EOD
  • TC9401CPD vs TC9400EJD
  • TC9401CPD vs TC9400CPD
  • TC9401CPD vs TC9400COD713
  • TC9401CPD vs TC9400COD
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you