☰
U2008B-M
U2008B-M
Obsolete
Description:  IC MOTOR DRIVER 14.5V-16.8V 8DIP
Manufacturer:  Microchip Technology
Datasheet:   U2008B-M Datasheet
History Price: Obsolete
In Stock: 31280
U2008B-M Specification
Specification
Part No
U2008B-M
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
AC, Induction
Function
Triac Controller
Output Configuration
Pre-Driver - Triac
Interface
On/Off
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
14.5V ~ 16.8V
Voltage - Load
-
Operating Temperature
-10 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
U2008B-M PDF Datasheet
U2008B-M Related Parts
U2008B-MFP
U2008B-MFP
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPG3
U2008B-MFPG3
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPG3Y
U2008B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPY
U2008B-MFPY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MY
U2008B-MY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8DIP
U2010B-M
U2010B-M
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U2010B-MFP
U2010B-MFP
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPG3
U2010B-MFPG3
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPG3Y
U2010B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPY
U2010B-MFPY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MY
U2010B-MY
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U209B-M
U209B-M
Microchip Technology
IC MOTOR DRIVER 13V-16.8V 14DIP
U2008B-M Compare Parts
  • U2008B-M vs U209B-MFPY
  • U2008B-M vs U209B-MFPG3Y
  • U2008B-M vs U209B-MFPG3
  • U2008B-M vs U209B-MFP
  • U2008B-M vs U209B-M
  • U2008B-M vs U2010B-MY
  • U2008B-M vs U2010B-MFPY
  • U2008B-M vs U2010B-MFPG3Y
  • U2008B-M vs U2010B-MFPG3
  • U2008B-M vs U2010B-MFP
  • U2008B-M vs U2010B-M
  • U2008B-M vs U2008B-MY
  • U2008B-M vs U2008B-MFPY
  • U2008B-M vs U2008B-MFPG3Y
  • U2008B-M vs U2008B-MFPG3
  • U2008B-M vs U2008B-MFP
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!