☰
U2008B-MFPY
U2008B-MFPY
Obsolete
Description:  IC MOTOR DRIVER 14.5V-16.8V 8SO
Manufacturer:  Microchip Technology
Datasheet:   U2008B-MFPY Datasheet
History Price: Obsolete
In Stock: 5240
U2008B-MFPY Specification
Specification
Part No
U2008B-MFPY
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
AC, Induction
Function
Triac Controller
Output Configuration
Pre-Driver - Triac
Interface
On/Off
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
-
Voltage - Supply
14.5V ~ 16.8V
Voltage - Load
-
Operating Temperature
-10 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
U2008B-MFPY PDF Datasheet
U2008B-MFPY Related Parts
U2008B-M
U2008B-M
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8DIP
U2008B-MFP
U2008B-MFP
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPG3
U2008B-MFPG3
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MFPG3Y
U2008B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8SO
U2008B-MY
U2008B-MY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 8DIP
U2010B-M
U2010B-M
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U2010B-MFP
U2010B-MFP
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPG3
U2010B-MFPG3
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPG3Y
U2010B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MFPY
U2010B-MFPY
Microchip Technology
IC MOTOR DRIVER 14.5V-16.8V 16SO
U2010B-MY
U2010B-MY
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP
U209B-M
U209B-M
Microchip Technology
IC MOTOR DRIVER 13V-16.8V 14DIP
U2008B-MFPY Compare Parts
  • U2008B-MFPY vs U209B-MFPY
  • U2008B-MFPY vs U209B-MFPG3Y
  • U2008B-MFPY vs U209B-MFPG3
  • U2008B-MFPY vs U209B-MFP
  • U2008B-MFPY vs U209B-M
  • U2008B-MFPY vs U2010B-MY
  • U2008B-MFPY vs U2010B-MFPY
  • U2008B-MFPY vs U2010B-MFPG3Y
  • U2008B-MFPY vs U2010B-MFPG3
  • U2008B-MFPY vs U2010B-MFP
  • U2008B-MFPY vs U2010B-M
  • U2008B-MFPY vs U2008B-MY
  • U2008B-MFPY vs U2008B-MFPG3Y
  • U2008B-MFPY vs U2008B-MFPG3
  • U2008B-MFPY vs U2008B-MFP
  • U2008B-MFPY vs U2008B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping