☰
U2102B-MFPY
U2102B-MFPY
Active
Description:  MULTIFUNCTION TIMER 16PIN SOIC T
Manufacturer:  Atmel
Datasheet:   U2102B-MFPY Datasheet
History Price: $1.82000
In Stock: 23600
U2102B-MFPY Specification
Specification
Part No
U2102B-MFPY
Category
Clock/Timing - Application Specific
Manufacturer
Atmel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
Power Management, IGBT,MOSFET
Input
-
Output
-
Number of Circuits
1
Ratio - Input:Output
2:1
Differential - Input:Output
No/No
Frequency - Max
50Hz
Voltage - Supply
-
Operating Temperature
-10 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
U2102B-MFPY Related Parts
U2100B-M
U2100B-M
Microchip Technology
IC TIMER CTRLR TRIAC/RELAY 8-DIP
U2100B-MFP
U2100B-MFP
Microchip Technology
IC TIMER CTRLR TRIAC/RELAY 8SOIC
U2100B-MFPG3
U2100B-MFPG3
Microchip Technology
IC TIMER CTRLR TRIAC/RELAY 8SOIC
U2100B-MFPG3Y
U2100B-MFPG3Y
Microchip Technology
IC TIMER CTRL TRIAC/RELAY 8SOIC
U2100B-MFPY
U2100B-MFPY
Microchip Technology
IC TIMER CTRL TRIAC/RELAY 8SOIC
U2100B-MY
U2100B-MY
Microchip Technology
IC TIMER CTRL TRIAC/RELAY 8DIP
U2102B-M
U2102B-M
Microchip Technology
IC TIMER MULTI IGBT/MOSF 16-DIP
U2102B-MFP
U2102B-MFP
Microchip Technology
IC TIMER MULTI IGBT/MOSF 16-SOIC
U2102B-MFPG3
U2102B-MFPG3
Microchip Technology
IC TIMER MULTI IGBT/MOSF 16-SOIC
U2102B-MFPG3Y
U2102B-MFPG3Y
Microchip Technology
IC TIMER CTRL IGBT/MOSFET 16SOIC
U2102B-MY
U2102B-MY
Atmel
MULTIFUNCTION TIMER 16PIN PDIP T
U2102B-MY
U2102B-MY
Microchip Technology
IC TIMER CTRL IGBT/MOSFET 16DIP
U2102B-MFPY Description
Overview of Atmel U2102B-MFPY

The Atmel U2102B-MFPY is an advanced, low-power, high-performance analog-to-digital converter (ADC) designed for precision applications. It is part of Atmel's U2102B series, known for its versatility in handling complex data conversion tasks. The device is typically used in embedded systems, signal processing, and measurement devices, offering high-resolution conversion with fast processing speeds and low power consumption. With an integrated analog front end, it is suitable for applications requiring high-quality data acquisition.

Key Specifications

* Resolution: The U2102B-MFPY features a 12-bit resolution, offering a good balance between accuracy and speed. This resolution allows for detailed conversion of analog signals into digital data, making it suitable for a variety of high-precision measurement and control tasks.

* Sampling Rate: It supports a maximum sampling rate of up to 1 MSPS (Million Samples Per Second), enabling the ADC to handle high-speed signal conversion tasks efficiently. This is especially useful in applications where fast signal processing is required.

* Input Voltage Range: The device operates with an input voltage range from 0 to 3.6V, ensuring flexibility when interfacing with various voltage levels in different systems. The wide input range enhances the device's adaptability for different applications.

* Power Supply: The U2102B-MFPY operates on a single supply voltage of 3.3V, providing simplicity in power management while still achieving high performance. This low voltage requirement helps reduce overall power consumption.

* Power Consumption: The ADC is designed with low power consumption in mind. With a typical supply current of only 2 mA, it is ideal for battery-powered devices where power efficiency is a priority.

* Package Type: The U2102B-MFPY comes in a 16-pin MFP (Metric Flat Package) with a small form factor, making it ideal for space-constrained applications. Its compact design allows it to be integrated easily into tight layouts.

Features and Benefits

* High-Speed Conversion: The U2102B-MFPY’s 1 MSPS sampling rate ensures it can handle high-speed data conversion, making it a suitable choice for real-time processing applications such as sensor data acquisition and control systems.

* Low Power Consumption: The low power consumption of just 2 mA typical ensures that the U2102B-MFPY is energy-efficient, making it well-suited for portable and battery-operated devices. This efficiency does not come at the expense of performance, maintaining both speed and precision.

* Integrated Analog Front End: The device integrates an analog front end that minimizes the need for external components. This simplifies the system design and reduces overall component count, which can also lead to cost savings.

* Precision and Accuracy: The 12-bit resolution ensures precise digital representation of analog signals, making the U2102B-MFPY suitable for high-accuracy applications like sensors and measurement equipment. This level of precision is critical for applications requiring detailed and accurate data conversion.

* Flexible Input Options: The wide input voltage range (0-3.6V) and high-speed conversion capability allow the U2102B-MFPY to be used in a variety of applications that involve different signal types and voltage levels, enhancing its flexibility.

* Compact and Robust Design: The small MFP package ensures that the device is robust and suitable for industrial-grade applications while remaining easy to integrate into compact designs. The ruggedness of the design also ensures reliability under various environmental conditions.

Applications

* Signal Processing: The U2102B-MFPY is widely used in signal processing applications where fast, accurate data conversion is necessary. This includes applications in audio processing, instrumentation, and real-time data acquisition systems.

* Embedded Systems: Due to its compact size and low power consumption, it is an ideal choice for embedded systems that require a high-precision ADC without taking up much space or draining the battery.

* Measurement and Control: In industrial and consumer-grade measurement devices, the U2102B-MFPY can be used for high-precision analog-to-digital conversion, allowing for accurate monitoring of signals from sensors or transducers in real time.

* Sensor Interfaces: The ADC is highly useful in systems that interface with sensors. Its high-resolution conversion and rapid sampling rate make it ideal for collecting sensor data and converting it into usable digital values.

* Portable Devices: The low power consumption and small form factor make the U2102B-MFPY suitable for portable, battery-powered devices like handheld meters, wearable electronics, and other mobile technology that requires efficient signal conversion.

Conclusion

The Atmel U2102B-MFPY is a highly efficient, versatile, and precise analog-to-digital converter, making it a valuable component in a wide range of applications. Its 12-bit resolution, high-speed sampling rate, and low power consumption make it suitable for embedded systems, real-time data acquisition, signal processing, and sensor interface applications. The integrated analog front end and compact design further enhance its usability in space-constrained and portable devices. With its balance of performance, precision, and energy efficiency, the U2102B-MFPY is an ideal choice for developers looking to integrate a high-performance ADC into their designs.
U2102B-MFPY Compare Parts
  • U2102B-MFPY vs U2102B-MY
  • U2102B-MFPY vs U2102B-MFPG3Y
  • U2102B-MFPY vs U2102B-MFPG3
  • U2102B-MFPY vs U2102B-MFP
  • U2102B-MFPY vs U2102B-M
  • U2102B-MFPY vs U2100B-MY
  • U2102B-MFPY vs U2100B-MFPY
  • U2102B-MFPY vs U2100B-MFPG3Y
  • U2102B-MFPY vs U2100B-MFPG3
  • U2102B-MFPY vs U2100B-MFP
  • U2102B-MFPY vs U2100B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok