☰
U2100B-MFPY
U2100B-MFPY
Obsolete
Description:  IC TIMER CTRL TRIAC/RELAY 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   U2100B-MFPY Datasheet
History Price: Obsolete
In Stock: 14880
U2100B-MFPY Specification
Specification
Part No
U2100B-MFPY
Category
Clock/Timing - Application Specific
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
Triac Relay
Input
-
Output
-
Number of Circuits
1
Ratio - Input:Output
2:1
Differential - Input:Output
No/No
Frequency - Max
-
Voltage - Supply
-
Operating Temperature
0 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
U2100B-MFPY PDF Datasheet
U2100B-MFPY Related Parts
U2100B-M
U2100B-M
Microchip Technology
IC TIMER CTRLR TRIAC/RELAY 8-DIP
U2100B-MFP
U2100B-MFP
Microchip Technology
IC TIMER CTRLR TRIAC/RELAY 8SOIC
U2100B-MFPG3
U2100B-MFPG3
Microchip Technology
IC TIMER CTRLR TRIAC/RELAY 8SOIC
U2100B-MFPG3Y
U2100B-MFPG3Y
Microchip Technology
IC TIMER CTRL TRIAC/RELAY 8SOIC
U2100B-MY
U2100B-MY
Microchip Technology
IC TIMER CTRL TRIAC/RELAY 8DIP
U2102B-M
U2102B-M
Microchip Technology
IC TIMER MULTI IGBT/MOSF 16-DIP
U2102B-MFP
U2102B-MFP
Microchip Technology
IC TIMER MULTI IGBT/MOSF 16-SOIC
U2102B-MFPG3
U2102B-MFPG3
Microchip Technology
IC TIMER MULTI IGBT/MOSF 16-SOIC
U2102B-MFPG3Y
U2102B-MFPG3Y
Microchip Technology
IC TIMER CTRL IGBT/MOSFET 16SOIC
U2102B-MFPY
U2102B-MFPY
Atmel
MULTIFUNCTION TIMER 16PIN SOIC T
U2102B-MFPY
U2102B-MFPY
Microchip Technology
IC TIMER CTRL IGBT/MOSFET 16SOIC
U2102B-MY
U2102B-MY
Atmel
MULTIFUNCTION TIMER 16PIN PDIP T
U2100B-MFPY Compare Parts
  • U2100B-MFPY vs U2102B-MY
  • U2100B-MFPY vs U2102B-MFPY
  • U2100B-MFPY vs U2102B-MFPY
  • U2100B-MFPY vs U2102B-MFPG3Y
  • U2100B-MFPY vs U2102B-MFPG3
  • U2100B-MFPY vs U2102B-MFP
  • U2100B-MFPY vs U2102B-M
  • U2100B-MFPY vs U2100B-MY
  • U2100B-MFPY vs U2100B-MFPG3Y
  • U2100B-MFPY vs U2100B-MFPG3
  • U2100B-MFPY vs U2100B-MFP
  • U2100B-MFPY vs U2100B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok