Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Microchip Technology U2102B-MFPG3
U2102B-MFPG3
Obsolete
Clock/Timing - Application Specific
Description:
IC TIMER MULTI IGBT/MOSF 16-SOIC
Manufacturer:
Microchip Technology
Datasheet:
U2102B-MFPG3 Datasheet
History Price: Obsolete
In Stock: 37360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
U2102B-MFPG3 Specification
Specification
Part No
U2102B-MFPG3
Category
Clock/Timing - Application Specific
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
Power Management, IGBT,MOSFET
Input
-
Output
-
Number of Circuits
1
Ratio - Input:Output
2:1
Differential - Input:Output
No/No
Frequency - Max
50Hz
Voltage - Supply
-
Operating Temperature
-10 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
U2102B-MFPG3 PDF Datasheet
U2102B-MFPG3 Datasheet
Click and Download: U2102B-MFPG3 Datasheet
U2102B-MFPG3 Related Parts
U2100B-M
Microchip Technology
IC TIMER CTRLR TRIAC/RELAY 8-DIP
U2100B-MFP
Microchip Technology
IC TIMER CTRLR TRIAC/RELAY 8SOIC
U2100B-MFPG3
Microchip Technology
IC TIMER CTRLR TRIAC/RELAY 8SOIC
U2100B-MFPG3Y
Microchip Technology
IC TIMER CTRL TRIAC/RELAY 8SOIC
U2100B-MFPY
Microchip Technology
IC TIMER CTRL TRIAC/RELAY 8SOIC
U2100B-MY
Microchip Technology
IC TIMER CTRL TRIAC/RELAY 8DIP
U2102B-M
Microchip Technology
IC TIMER MULTI IGBT/MOSF 16-DIP
U2102B-MFP
Microchip Technology
IC TIMER MULTI IGBT/MOSF 16-SOIC
U2102B-MFPG3Y
Microchip Technology
IC TIMER CTRL IGBT/MOSFET 16SOIC
U2102B-MFPY
Atmel
MULTIFUNCTION TIMER 16PIN SOIC T
U2102B-MFPY
Microchip Technology
IC TIMER CTRL IGBT/MOSFET 16SOIC
U2102B-MY
Atmel
MULTIFUNCTION TIMER 16PIN PDIP T
U2102B-MFPG3 Compare Parts
U2102B-MFPG3 vs U2102B-MY
U2102B-MFPG3 vs U2102B-MFPY
U2102B-MFPG3 vs U2102B-MFPY
U2102B-MFPG3 vs U2102B-MFPG3Y
U2102B-MFPG3 vs U2102B-MFP
U2102B-MFPG3 vs U2102B-M
U2102B-MFPG3 vs U2100B-MY
U2102B-MFPG3 vs U2100B-MFPY
U2102B-MFPG3 vs U2100B-MFPG3Y
U2102B-MFPG3 vs U2100B-MFPG3
U2102B-MFPG3 vs U2100B-MFP
U2102B-MFPG3 vs U2100B-M
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok