☰
U641B-MFP
U641B-MFP
Obsolete
Description:  IC MOTOR DRIVER PAR 8SO
Manufacturer:  Microchip Technology
Datasheet:   U641B-MFP Datasheet
History Price: Obsolete
In Stock: 4400
U641B-MFP Specification
Specification
Part No
U641B-MFP
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive Wipe/Wash Control
Current - Supply
10mA
Voltage - Supply
9V ~ 16.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
U641B-MFP PDF Datasheet
U641B-MFP Related Parts
U641B-M
U641B-M
Microchip Technology
IC MOTOR DRIVER PAR 8DIP
U641B-MFPG3
U641B-MFPG3
Microchip Technology
IC MOTOR DRIVER PAR 8SO
U641B-MFPG3Y
U641B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER PAR 8SO
U641B-MY
U641B-MY
Microchip Technology
IC MOTOR DRIVER PAR 8DIP
U642B-M
U642B-M
Microchip Technology
IC MOTOR DRIVER PAR 8DIP
U642B-MFP
U642B-MFP
Microchip Technology
IC MOTOR DRIVER PAR 8SO
U642B-MFPG3
U642B-MFPG3
Microchip Technology
IC MOTOR DRIVER PAR 8SO
U642B-MFPG3Y
U642B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER PAR 8SO
U642B-MY
U642B-MY
Microchip Technology
IC MOTOR DRIVER PAR 8DIP
U641B-MFP Compare Parts
  • U641B-MFP vs U642B-MFPG3Y
  • U641B-MFP vs U642B-MFPG3
  • U641B-MFP vs U642B-MFP
  • U641B-MFP vs U642B-M
  • U641B-MFP vs U641B-MY
  • U641B-MFP vs U641B-MFPG3Y
  • U641B-MFP vs U641B-MFPG3
  • U641B-MFP vs U641B-M
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great