Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Microchip Technology U642B-MFPG3Y
U642B-MFPG3Y
Obsolete
PMIC - Power Management - Specialized
Description:
IC MOTOR DRIVER PAR 8SO
Manufacturer:
Microchip Technology
Datasheet:
U642B-MFPG3Y Datasheet
History Price: Obsolete
In Stock: 22260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
U642B-MFPG3Y Specification
Specification
Part No
U642B-MFPG3Y
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive Wipe/Wash Control
Current - Supply
10mA
Voltage - Supply
9V ~ 16.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
U642B-MFPG3Y PDF Datasheet
U642B-MFPG3Y Datasheet
Click and Download: U642B-MFPG3Y Datasheet
U642B-MFPG3Y Related Parts
U641B-M
Microchip Technology
IC MOTOR DRIVER PAR 8DIP
U641B-MFP
Microchip Technology
IC MOTOR DRIVER PAR 8SO
U641B-MFPG3
Microchip Technology
IC MOTOR DRIVER PAR 8SO
U641B-MFPG3Y
Microchip Technology
IC MOTOR DRIVER PAR 8SO
U641B-MY
Microchip Technology
IC MOTOR DRIVER PAR 8DIP
U642B-M
Microchip Technology
IC MOTOR DRIVER PAR 8DIP
U642B-MFP
Microchip Technology
IC MOTOR DRIVER PAR 8SO
U642B-MFPG3
Microchip Technology
IC MOTOR DRIVER PAR 8SO
U642B-MY
Microchip Technology
IC MOTOR DRIVER PAR 8DIP
U642B-MFPG3Y Compare Parts
U642B-MFPG3Y vs U642B-MFPG3
U642B-MFPG3Y vs U642B-MFP
U642B-MFPG3Y vs U642B-M
U642B-MFPG3Y vs U641B-MY
U642B-MFPG3Y vs U641B-MFPG3Y
U642B-MFPG3Y vs U641B-MFPG3
U642B-MFPG3Y vs U641B-MFP
U642B-MFPG3Y vs U641B-M
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great