☰
U6803B-MFP
U6803B-MFP
Obsolete
Description:  IC DRIVER TRPL THERMAL MON 8SOIC
Manufacturer:  Microchip Technology
Datasheet:   U6803B-MFP Datasheet
History Price: Obsolete
In Stock: 42480
U6803B-MFP Specification
Specification
Part No
U6803B-MFP
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
3.2mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
U6803B-MFP PDF Datasheet
U6803B-MFP Related Parts
U6803B-MFPG3Y
U6803B-MFPG3Y
Microchip Technology
IC DRIVER TRPL THERMAL MON 8SOIC
U6805B-MFPG3
U6805B-MFPG3
Microchip Technology
IC DRIVER HEX THERMAL MON 14SOIC
U6805B-MFPG3Y
U6805B-MFPG3Y
Microchip Technology
IC DRIVER HEX THERMAL MON 14SOIC
U6808B-MFP
U6808B-MFP
Microchip Technology
IC FAILSAFE W/RELAY DRVR 8-SOIC
U6808B-MFPG3
U6808B-MFPG3
Microchip Technology
IC FAILSAFE W/RELAY DRVR 8-SOIC
U6808B-MFPG3Y
U6808B-MFPG3Y
Microchip Technology
IC FAILSAFE W/RELAY DRVR 8-SOIC
U6808B-MFPY
U6808B-MFPY
Microchip Technology
IC FAILSAFE W/RELAY DRVR 8-SOIC
U6809B-MFL
U6809B-MFL
Microchip Technology
IC FAILSAFE W/RELAY DRVR 20-SOIC
U6809B-MFLG3
U6809B-MFLG3
Microchip Technology
IC FAILSAFE W/RELAY DRVR 20-SOIC
U6813B-MFP
U6813B-MFP
Microchip Technology
IC FAILSAFE HISIDE/RELAY 16-SOIC
U6813B-MFPG3
U6813B-MFPG3
Microchip Technology
IC FAILSAFE HISIDE/RELAY 16-SOIC
U6813B-MFPG3Y
U6813B-MFPG3Y
Microchip Technology
IC FAILSAFE HISIDE/RELAY 16-SOIC
U6803B-MFP Compare Parts
  • U6803B-MFP vs U6813B-MFPG3
  • U6803B-MFP vs U6813B-MFP
  • U6803B-MFP vs U6809B-MFLG3
  • U6803B-MFP vs U6809B-MFL
  • U6803B-MFP vs U6808B-MFPY
  • U6803B-MFP vs U6808B-MFPG3Y
  • U6803B-MFP vs U6808B-MFPG3
  • U6803B-MFP vs U6808B-MFP
  • U6803B-MFP vs U6805B-MFPG3Y
  • U6803B-MFP vs U6805B-MFPG3
  • U6803B-MFP vs U6803B-MFPG3Y
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.