☰
U6808B-MFPG3Y
U6808B-MFPG3Y
Obsolete
Description:  IC FAILSAFE W/RELAY DRVR 8-SOIC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 1200
U6808B-MFPG3Y Specification
Specification
Part No
U6808B-MFPG3Y
Category
PMIC - Power Management - Specialized
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
15mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
U6808B-MFPG3Y PDF Datasheet
U6808B-MFPG3Y Related Parts
U6803B-MFP
U6803B-MFP
Microchip Technology
IC DRIVER TRPL THERMAL MON 8SOIC
U6803B-MFPG3Y
U6803B-MFPG3Y
Microchip Technology
IC DRIVER TRPL THERMAL MON 8SOIC
U6805B-MFPG3
U6805B-MFPG3
Microchip Technology
IC DRIVER HEX THERMAL MON 14SOIC
U6805B-MFPG3Y
U6805B-MFPG3Y
Microchip Technology
IC DRIVER HEX THERMAL MON 14SOIC
U6808B-MFP
U6808B-MFP
Microchip Technology
IC FAILSAFE W/RELAY DRVR 8-SOIC
U6808B-MFPG3
U6808B-MFPG3
Microchip Technology
IC FAILSAFE W/RELAY DRVR 8-SOIC
U6808B-MFPY
U6808B-MFPY
Microchip Technology
IC FAILSAFE W/RELAY DRVR 8-SOIC
U6809B-MFL
U6809B-MFL
Microchip Technology
IC FAILSAFE W/RELAY DRVR 20-SOIC
U6809B-MFLG3
U6809B-MFLG3
Microchip Technology
IC FAILSAFE W/RELAY DRVR 20-SOIC
U6813B-MFP
U6813B-MFP
Microchip Technology
IC FAILSAFE HISIDE/RELAY 16-SOIC
U6813B-MFPG3
U6813B-MFPG3
Microchip Technology
IC FAILSAFE HISIDE/RELAY 16-SOIC
U6813B-MFPG3Y
U6813B-MFPG3Y
Microchip Technology
IC FAILSAFE HISIDE/RELAY 16-SOIC
U6808B-MFPG3Y Compare Parts
  • U6808B-MFPG3Y vs U6813B-MFPG3
  • U6808B-MFPG3Y vs U6813B-MFP
  • U6808B-MFPG3Y vs U6809B-MFLG3
  • U6808B-MFPG3Y vs U6809B-MFL
  • U6808B-MFPG3Y vs U6808B-MFPY
  • U6808B-MFPG3Y vs U6808B-MFPG3
  • U6808B-MFPG3Y vs U6808B-MFP
  • U6808B-MFPG3Y vs U6805B-MFPG3Y
  • U6808B-MFPG3Y vs U6805B-MFPG3
  • U6808B-MFPG3Y vs U6803B-MFPG3Y
  • U6808B-MFPG3Y vs U6803B-MFP
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!