USB7252C/KDX
USB7252C/KDX
Active
Description:  IC USB3.1 GEN2 HUB TYPE C
Manufacturer:  Microchip Technology
History Price: $11.80000
In Stock: 23200
USB7252C/KDX Specification
Specification
Part No
USB7252C/KDX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Hub Controller
Interface
GPIO, I2C, I2S, SPI, SMBus, USB
Standards
USB 2.0, USB 3.1
Voltage - Supply
1.09V ~ 1.21V, 3V ~ 3.6V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
100-VFQFN Exposed Pad
Supplier Device Package
100-VQFN (12x12)
USB7252C/KDX PDF Datasheet
USB7252C/KDX Related Parts
USB2223-NU-02
USB2223-NU-02
Microchip Technology
IC CTRLR USB FLASH/CIR 128-TQFP
USB2228-NU-05
USB2228-NU-05
Microchip Technology
IC CTRLR USB2.0 FLASH 128-VTQFP
USB2229-NU-02
USB2229-NU-02
Microchip Technology
IC CONTROLLER IRDA 128TQFP
USB2230-NU-02
USB2230-NU-02
Microchip Technology
IC CTRLR USB FLASH/IRDA 128-TQFP
USB2241-AEZG-05
USB2241-AEZG-05
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFN
USB2241-AEZG-06
USB2241-AEZG-06
Microchip Technology
IC CONTROLLER USB 36QFN
USB2244-AEZG-05
USB2244-AEZG-05
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFNE3
USB2244-AEZG-06
USB2244-AEZG-06
Microchip Technology
IC MEDIA CTRLR USB 2.0 36-QFNE3
USB2250-NU-05
USB2250-NU-05
Microchip Technology
IC CTRLR USB2.0 FLASH 128VTQFP
USB2250-NU-05-DR1
USB2250-NU-05-DR1
Microchip Technology
IC USB CONTROLLER 128TQFP
USB2250-NU-06
USB2250-NU-06
Microchip Technology
IC CONTROLLER USB 128VTGFP
USB2250I-NU-06
USB2250I-NU-06
Microchip Technology
IC CONTROLLER USB 128VTGFP
USB7252C/KDX Compare Parts
  • USB7252C/KDX vs USBN9604SLBX/NOPB
  • USB7252C/KDX vs USBN9604SLBX-TI
  • USB7252C/KDX vs USBN9604SLBX
  • USB7252C/KDX vs USBN9604SLBX
  • USB7252C/KDX vs USBN9604SLB/NOPB
  • USB7252C/KDX vs USBN9604SLB
  • USB7252C/KDX vs USBN9604SLB
  • USB7252C/KDX vs USBN9604-28MX/NOPB
  • USB7252C/KDX vs USBN9604-28MX/NOPB
  • USB7252C/KDX vs USBN9604-28MX
  • USB7252C/KDX vs USBN9604-28M/NOPB
  • USB7252C/KDX vs USBN9604-28M/NOPB
  • USB7252C/KDX vs USBN9603SLBX/NOPB
  • USB7252C/KDX vs USBN9603SLBX/NOPB
  • USB7252C/KDX vs USBN9603SLBX
  • USB7252C/KDX vs USBN9603SLB/NOPB
  • USB7252C/KDX vs USBN9603SLB/NOPB
  • USB7252C/KDX vs USBN9603-28MX/NOPB
  • USB7252C/KDX vs USBN9603-28M/NOPB
  • USB7252C/KDX vs USBN9602-28MX
  • USB7252C/KDX vs USB7252T/KDX
  • USB7252C/KDX vs USB7252CT/KDX
  • USB7252C/KDX vs USB7252CT-I/KDX
  • USB7252C/KDX vs USB7252C-I/KDX
  • USB7252C/KDX vs USB7252/KDX
  • USB7252C/KDX vs USB7216T/KDX
  • USB7252C/KDX vs USB7216CT/KDXD01
  • USB7252C/KDX vs USB7216CT/KDX
  • USB7252C/KDX vs USB7216CT-I/KDX
  • USB7252C/KDX vs USB7216C/KDX
  • USB7252C/KDX vs USB7216C-I/KDX
  • USB7252C/KDX vs USB7216/KDX
  • USB7252C/KDX vs USB7206T/KDX
  • USB7252C/KDX vs USB7206T-I/KDX
  • USB7252C/KDX vs USB7206CT/KDXD01
  • USB7252C/KDX vs USB7206CT/KDX
  • USB7252C/KDX vs USB7206CT-I/KDX
  • USB7252C/KDX vs USB7206C/KDX
  • USB7252C/KDX vs USB7206C-I/KDX
  • USB7252C/KDX vs USB7206/KDX
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.