N25Q00AA13G1240E
N25Q00AA13G1240E
Obsolete
Description:  IC FLASH 1GBIT SPI 24LPBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 1200
N25Q00AA13G1240E Specification
Specification
Part No
N25Q00AA13G1240E
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
1Gbit
Memory Organization
256M x 4
Memory Interface
SPI
Clock Frequency
108 MHz
Write Cycle Time - Word, Page
8ms, 5ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-LBGA
Supplier Device Package
24-LPBGA (6x8)
N25Q00AA13G1240E PDF Datasheet
N25Q00AA13G1240E Related Parts
N256S0830HDAT2-20I
N256S0830HDAT2-20I
onsemi
STANDARD SRAM, 32KX8, CMOS, PDSO
N25Q00AA11G1240E
N25Q00AA11G1240E
Micron Technology
IC FLASH 1GBIT SPI 24LPBGA
N25Q00AA11GSF40G
N25Q00AA11GSF40G
Micron Technology
IC FLASH 1GBIT SPI 108MHZ 16SO
N25Q00AA13GSF40F TR
N25Q00AA13GSF40F TR
Micron Technology
IC FLASH 1GBIT SPI 108MHZ 16SO
N25Q00AA13GSF40G
N25Q00AA13GSF40G
Micron Technology
IC FLASH 1GBIT SPI 108MHZ 16SO
N25Q016A11EF640E
N25Q016A11EF640E
Micron Technology
IC FLASH 16MBIT SPI 8VDFPN
N25Q016A11EF640F TR
N25Q016A11EF640F TR
Micron Technology
IC FLASH 16MBIT SPI 8VDFPN
N25Q016A11ESC40F TR
N25Q016A11ESC40F TR
Micron Technology
IC FLASH 16MBIT SPI 108MHZ 8SOP
N25Q016A11ESC40G
N25Q016A11ESC40G
Micron Technology
IC FLASH 16MBIT SPI 108MHZ 8SOP
N25Q016A11ESCA0F TR
N25Q016A11ESCA0F TR
Micron Technology
IC FLASH 16MBIT SPI 108MHZ 8SO
N25Q032A11EF640F TR
N25Q032A11EF640F TR
Micron Technology
IC FLASH 32MBIT SPI 8VDFPN
N25Q032A11ESE40F TR
N25Q032A11ESE40F TR
Micron Technology
IC FLASH 32MBIT SPI 108MHZ 8SO
N25Q00AA13G1240E Description
Micron Technology N25Q00AA13G1240E is a high-performance serial NOR flash memory device designed for a variety of applications, including consumer electronics, automotive, and industrial systems. This memory chip is part of Micron's N25Q series, which is known for its reliability, speed, and efficiency. Below is a detailed overview of the specifications and features of the N25Q00AA13G1240E.

## Key Specifications:

1. Memory Density:
- The N25Q00AA13G1240E offers a memory density of 1 Gigabit (Gb), which is equivalent to 128 Megabytes (MB).

2. Interface:
- It utilizes a Serial Peripheral Interface (SPI) for communication, supporting both standard SPI and Quad SPI modes. This allows for flexible integration into various systems.

3. Voltage Range:
- The device operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications.

4. Read Speed:
- The N25Q00AA13G1240E supports high-speed read operations, with a maximum clock frequency of up to 104 MHz in Quad SPI mode, enabling fast data retrieval.

5. Write Speed:
- The chip features a page program time of approximately 0.5 ms and a sector erase time of around 60 ms, allowing for efficient write operations.

6. Endurance:
- The device is rated for a minimum of 100,000 program/erase cycles per sector, ensuring durability and longevity in demanding applications.

7. Data Retention:
- The N25Q00AA13G1240E guarantees data retention for up to 20 years at 85°C, making it reliable for long-term storage.

8. Package Options:
- It is available in various package types, including 8-pin SOIC, 16-pin SOIC, and 24-ball BGA, providing flexibility for different design requirements.

9. Security Features:
- The device includes advanced security features such as a hardware write protection mechanism and a unique serial number for each chip, enhancing data integrity and security.

10. Temperature Range:
- The operating temperature range is from -40°C to +85°C, making it suitable for industrial and automotive applications where temperature extremes are common.

## Applications:

The Micron N25Q00AA13G1240E is ideal for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and other portable devices for firmware storage and data logging.
- Automotive: Suitable for automotive control units, infotainment systems, and advanced driver-assistance systems (ADAS).
- Industrial: Employed in industrial automation, smart meters, and IoT devices where reliable data storage is critical.

## Conclusion:

The Micron Technology N25Q00AA13G1240E is a versatile and reliable NOR flash memory solution that meets the demands of modern electronic applications. With its high-speed performance, robust endurance, and extensive security features, it is an excellent choice for designers looking to integrate flash memory into their products. Whether in consumer, automotive, or industrial sectors, the N25Q00AA13G1240E provides the performance and reliability needed for today's technology landscape.
N25Q00AA13G1240E Compare Parts
  • N25Q00AA13G1240E vs N25W128A11EF740E
  • N25Q00AA13G1240E vs N25W064A11EF640F TR
  • N25Q00AA13G1240E vs N25W064A11EF640E
  • N25Q00AA13G1240E vs N25W032A11EF640F TR
  • N25Q00AA13G1240E vs N25W032A11EF640E
  • N25Q00AA13G1240E vs N25S830HAS22IT
  • N25Q00AA13G1240E vs N25S830HAS22I
  • N25Q00AA13G1240E vs N25S818HAS21I
  • N25Q00AA13G1240E vs N25Q512A83GSFA0F TR
  • N25Q00AA13G1240E vs N25Q512A83GSF40G
  • N25Q00AA13G1240E vs N25Q512A83GSF40F TR
  • N25Q00AA13G1240E vs N25Q512A83G12H0F TR
  • N25Q00AA13G1240E vs N25Q512A83G12H0F
  • N25Q00AA13G1240E vs N25Q512A83G12A0F TR
  • N25Q00AA13G1240E vs N25Q512A83G12A0F
  • N25Q00AA13G1240E vs N25Q512A83G1241F TR
  • N25Q00AA13G1240E vs N25Q512A83G1241E
  • N25Q00AA13G1240E vs N25Q512A83G1240F TR
  • N25Q00AA13G1240E vs N25Q512A83G1240E
  • N25Q00AA13G1240E vs N25Q512A81GSF40G
  • N25Q00AA13G1240E vs N25Q512A81GSF40F TR
  • N25Q00AA13G1240E vs N25Q512A13GSFH0E
  • N25Q00AA13G1240E vs N25Q512A13GSFA0F TR
  • N25Q00AA13G1240E vs N25Q512A13GSF40G
  • N25Q00AA13G1240E vs N25Q512A13GSF40F TR
  • N25Q00AA13G1240E vs N25Q512A13GF840F TR
  • N25Q00AA13G1240E vs N25Q512A13G12A0F TR
  • N25Q00AA13G1240E vs N25Q512A13G1241F TR
  • N25Q00AA13G1240E vs N25Q512A13G1241E
  • N25Q00AA13G1240E vs N25Q512A13G1240F TR
  • N25Q00AA13G1240E vs N25Q512A13G1240E
  • N25Q00AA13G1240E vs N25Q512A11GSF40G
  • N25Q00AA13G1240E vs N25Q512A11G1240F TR
  • N25Q00AA13G1240E vs N25Q512A11G1240E
  • N25Q00AA13G1240E vs N25Q256A83ESFA0F TR
  • N25Q00AA13G1240E vs N25Q256A83ESF40G
  • N25Q00AA13G1240E vs N25Q256A83ESF40F TR
  • N25Q00AA13G1240E vs N25Q256A83E1241F
  • N25Q00AA13G1240E vs N25Q256A83E1241E
  • N25Q00AA13G1240E vs N25Q256A83E1240F TR
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.