Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology N25Q016A11ESC40G
N25Q016A11ESC40G
Obsolete
Memory
Description:
IC FLASH 16MBIT SPI 108MHZ 8SOP
Manufacturer:
Micron Technology
Datasheet:
N25Q016A11ESC40G Datasheet
History Price: Obsolete
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
N25Q016A11ESC40G Specification
Specification
Part No
N25Q016A11ESC40G
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
16Mbit
Memory Organization
4M x 4
Memory Interface
SPI
Clock Frequency
108 MHz
Write Cycle Time - Word, Page
8ms, 1ms
Access Time
-
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
N25Q016A11ESC40G Related Parts
N256S0830HDAT2-20I
onsemi
STANDARD SRAM, 32KX8, CMOS, PDSO
N25Q00AA11G1240E
Micron Technology
IC FLASH 1GBIT SPI 24LPBGA
N25Q00AA11GSF40G
Micron Technology
IC FLASH 1GBIT SPI 108MHZ 16SO
N25Q00AA13G1240E
Micron Technology
IC FLASH 1GBIT SPI 24LPBGA
N25Q00AA13GSF40F TR
Micron Technology
IC FLASH 1GBIT SPI 108MHZ 16SO
N25Q00AA13GSF40G
Micron Technology
IC FLASH 1GBIT SPI 108MHZ 16SO
N25Q016A11EF640E
Micron Technology
IC FLASH 16MBIT SPI 8VDFPN
N25Q016A11EF640F TR
Micron Technology
IC FLASH 16MBIT SPI 8VDFPN
N25Q016A11ESC40F TR
Micron Technology
IC FLASH 16MBIT SPI 108MHZ 8SOP
N25Q016A11ESCA0F TR
Micron Technology
IC FLASH 16MBIT SPI 108MHZ 8SO
N25Q032A11EF640F TR
Micron Technology
IC FLASH 32MBIT SPI 8VDFPN
N25Q032A11ESE40F TR
Micron Technology
IC FLASH 32MBIT SPI 108MHZ 8SO
N25Q016A11ESC40G Compare Parts
N25Q016A11ESC40G vs N25W128A11EF740E
N25Q016A11ESC40G vs N25W064A11EF640F TR
N25Q016A11ESC40G vs N25W064A11EF640E
N25Q016A11ESC40G vs N25W032A11EF640F TR
N25Q016A11ESC40G vs N25W032A11EF640E
N25Q016A11ESC40G vs N25S830HAS22IT
N25Q016A11ESC40G vs N25S830HAS22I
N25Q016A11ESC40G vs N25S818HAS21I
N25Q016A11ESC40G vs N25Q512A83GSFA0F TR
N25Q016A11ESC40G vs N25Q512A83GSF40G
N25Q016A11ESC40G vs N25Q512A83GSF40F TR
N25Q016A11ESC40G vs N25Q512A83G12H0F TR
N25Q016A11ESC40G vs N25Q512A83G12H0F
N25Q016A11ESC40G vs N25Q512A83G12A0F TR
N25Q016A11ESC40G vs N25Q512A83G12A0F
N25Q016A11ESC40G vs N25Q512A83G1241F TR
N25Q016A11ESC40G vs N25Q512A83G1241E
N25Q016A11ESC40G vs N25Q512A83G1240F TR
N25Q016A11ESC40G vs N25Q512A83G1240E
N25Q016A11ESC40G vs N25Q512A81GSF40G
N25Q016A11ESC40G vs N25Q512A81GSF40F TR
N25Q016A11ESC40G vs N25Q512A13GSFH0E
N25Q016A11ESC40G vs N25Q512A13GSFA0F TR
N25Q016A11ESC40G vs N25Q512A13GSF40G
N25Q016A11ESC40G vs N25Q512A13GSF40F TR
N25Q016A11ESC40G vs N25Q512A13GF840F TR
N25Q016A11ESC40G vs N25Q512A13G12A0F TR
N25Q016A11ESC40G vs N25Q512A13G1241F TR
N25Q016A11ESC40G vs N25Q512A13G1241E
N25Q016A11ESC40G vs N25Q512A13G1240F TR
N25Q016A11ESC40G vs N25Q512A13G1240E
N25Q016A11ESC40G vs N25Q512A11GSF40G
N25Q016A11ESC40G vs N25Q512A11G1240F TR
N25Q016A11ESC40G vs N25Q512A11G1240E
N25Q016A11ESC40G vs N25Q256A83ESFA0F TR
N25Q016A11ESC40G vs N25Q256A83ESF40G
N25Q016A11ESC40G vs N25Q256A83ESF40F TR
N25Q016A11ESC40G vs N25Q256A83E1241F
N25Q016A11ESC40G vs N25Q256A83E1241E
N25Q016A11ESC40G vs N25Q256A83E1240F TR
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.