NAND02GW3B2DN6E
NAND02GW3B2DN6E
Discontinued
Description:  IC FLASH 2GBIT PARALLEL 48TSOP
Manufacturer:  Micron Technology
History Price: Discontinued at Digi-Key
In Stock: 13200
NAND02GW3B2DN6E Specification
Specification
Part No
NAND02GW3B2DN6E
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
2Gbit
Memory Organization
256M x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
25ns
Access Time
25 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
48-TSOP
NAND02GW3B2DN6E PDF Datasheet
NAND02GW3B2DN6E Related Parts
NAND01GR3B2BZA6E
NAND01GR3B2BZA6E
Micron Technology
IC FLASH 1GBIT PARALLEL 63VFBGA
NAND01GR3B2CZA6E
NAND01GR3B2CZA6E
Micron Technology
IC FLASH 1GBIT PARALLEL 63VFBGA
NAND01GW3B2AZA6E
NAND01GW3B2AZA6E
STMicroelectronics
IC FLASH 1GBIT PARALLEL 63VFBGA
NAND01GW3B2BZA6E
NAND01GW3B2BZA6E
Micron Technology
IC FLASH 1GBIT PARALLEL 63VFBGA
NAND01GW3B2CN6E
NAND01GW3B2CN6E
Micron Technology
IC FLASH 1GBIT PARALLEL 48TSOP
NAND02GR3B2DN6E
NAND02GR3B2DN6E
Micron Technology
IC FLASH 2GBIT PARALLEL 48TSOP
NAND04GR3B2DN6E
NAND04GR3B2DN6E
Micron Technology
IC FLASH 4GBIT PARALLEL 48TSOP
NAND04GW3B2DN6E
NAND04GW3B2DN6E
Micron Technology
IC FLASH 4GBIT PARALLEL 48TSOP
NAND04GW3C2BN6E
NAND04GW3C2BN6E
Micron Technology
IC FLASH 4GBIT PARALLEL 48TSOP
NAND08GW3C2BN6E
NAND08GW3C2BN6E
Micron Technology
IC FLASH 8GBIT PARALLEL 48TSOP
NAND08GW3D2AN6E
NAND08GW3D2AN6E
Micron Technology
IC FLASH 8GBIT PARALLEL 48TSOP
NAND08GW3F2AN6E
NAND08GW3F2AN6E
Micron Technology
IC FLASH 8GBIT PARALLEL 48TSOP
NAND02GW3B2DN6E Description
Here’s a detailed overview of the Micron Technology NAND02GW3B2DN6E NAND Flash memory:

## Micron Technology NAND02GW3B2DN6E Overview

The Micron NAND02GW3B2DN6E is a high-performance NAND Flash memory device designed for a wide range of applications. It is part of Micron%27s family of NAND Flash products, offering robust features for reliable data storage and retrieval. This device is particularly suited for applications in mobile devices, consumer electronics, and industrial systems where high-density storage and fast data access are required.

## Key Features

1. Memory Type:
- NAND Flash Memory: Non-volatile storage that retains data even when power is lost.

2. Memory Density:
- Density: 2 Gb (Gigabits), equivalent to 256 MB (Megabytes).

3. Interface:
- Parallel Interface: Provides a straightforward connection to the memory controller, ensuring compatibility with various systems.

4. Cell Type:
- Type: Multi-Level Cell (MLC), which stores multiple bits per cell, enhancing storage capacity.

5. Page Size:
- Page Size: 2 KB (2048 bytes), which influences the amount of data read or written in a single operation.

6. Block Size:
- Block Size: 128 KB, consisting of multiple pages, critical for efficient data management and wear leveling.

7. Read/Write Performance:
- Read Speed: Typically around 25 MB/s, depending on the specific usage conditions.
- Write Speed: Varies by operation type, with a typical value around 10 MB/s for page writes.

8. Endurance:
- Program/Erase Cycles: Approximately 10,000 cycles per block, indicating the number of times a block can be rewritten before reliability might degrade.

9. Operating Voltage:
- Voltage Range: 2.7V to 3.6V, which ensures compatibility with a wide range of power supplies.

10. Operating Temperature Range:
- Commercial Grade: 0°C to 70°C.
- Industrial Grade (if available): -40°C to 85°C, suitable for more demanding environments.

11. Package Type:
- Package: TSOP-I (Thin Small Outline Package – Type I), which facilitates compact integration on PCBs.

12. Data Retention:
- Retention Time: Typically around 10 years, ensuring long-term data preservation.

13. ECC (Error Correction Code):
- Supported: Built-in ECC capabilities to correct single-bit errors and ensure data integrity.

14. Interface Pin Count:
- Pins: 48 pins, arranged in a TSOP package for ease of mounting on circuit boards.

15. Operating Frequency:
- Frequency: Can operate at frequencies up to 50 MHz, which affects the speed of data access and transfer rates.

16. Write Protection:
- Features: Supports write protection mechanisms to prevent unauthorized or accidental data modification.

17. Bus Width:
- Width: 8-bit, which affects the data transfer width between the memory and the host controller.

## Detailed Specifications

- Architecture:
- Utilizes a NAND Flash memory architecture optimized for cost-effective, high-density storage solutions.

- Access Times:
- Random Read: Typically around 25 µs (microseconds) for accessing random data locations.
- Sequential Read: Generally faster, depending on the access pattern and system configuration.

- Erase Performance:
- Erase Time: Approximately 2 ms (milliseconds) per block, impacting the speed of data cleaning operations.

- Program Performance:
- Program Time: Typically around 200 µs per page, affecting the speed of writing data to memory.

## Applications

The Micron NAND02GW3B2DN6E is suitable for various applications due to its robust performance and reliability:

1. Mobile Devices:
- Ideal for smartphones and tablets where compact, high-density storage is crucial.

2. Consumer Electronics:
- Used in devices such as digital cameras, MP3 players, and handheld gaming consoles.

3. Industrial Systems:
- Suitable for industrial control systems and embedded applications requiring durable and reliable storage.

4. Automotive Applications:
- Can be used in automotive electronics for data storage and logging.

5. Networking Equipment:
- Employed in network devices where reliable data storage is needed.

## Conclusion

The Micron NAND02GW3B2DN6E NAND Flash memory offers a well-rounded solution for high-density storage needs with its 2 Gb capacity, parallel interface, and robust endurance characteristics. Its versatile performance, combined with a wide operating voltage range and industrial-grade temperature options, makes it a reliable choice for various consumer and industrial applications. For precise integration and performance optimization, consulting the detailed datasheet provided by Micron is recommended.
NAND02GW3B2DN6E Compare Parts
  • NAND02GW3B2DN6E vs NAND512W3A2SNXE
  • NAND02GW3B2DN6E vs NAND512W3A2SN6E
  • NAND02GW3B2DN6E vs NAND512W3A2DZA6E
  • NAND02GW3B2DN6E vs NAND512W3A2DN6E
  • NAND02GW3B2DN6E vs NAND512W3A2CZA6E
  • NAND02GW3B2DN6E vs NAND512W3A2CN6E
  • NAND02GW3B2DN6E vs NAND512W3A2BZA6E
  • NAND02GW3B2DN6E vs NAND512R3A2SN6F
  • NAND02GW3B2DN6E vs NAND512R3A2SN6E
  • NAND02GW3B2DN6E vs NAND512R3A2DZA6E
  • NAND02GW3B2DN6E vs NAND512R3A2CZA6E
  • NAND02GW3B2DN6E vs NAND512R3A2BZA6E
  • NAND02GW3B2DN6E vs NAND32GW3F4AN6E
  • NAND02GW3B2DN6E vs NAND256W3A2BNXE
  • NAND02GW3B2DN6E vs NAND256W3A2BN6E
  • NAND02GW3B2DN6E vs NAND256W3A0BZA6E
  • NAND02GW3B2DN6E vs NAND16GW3F2AN6E
  • NAND02GW3B2DN6E vs NAND16GW3D2BN6E
  • NAND02GW3B2DN6E vs NAND128W3AABN6F TR
  • NAND02GW3B2DN6E vs NAND128W3AABN6E
  • NAND02GW3B2DN6E vs NAND128W3A2BNXE
  • NAND02GW3B2DN6E vs NAND128W3A2BN6F TR
  • NAND02GW3B2DN6E vs NAND128W3A2BN6E
  • NAND02GW3B2DN6E vs NAND128W3A0BN6F TR
  • NAND02GW3B2DN6E vs NAND128W3A0BN6E
  • NAND02GW3B2DN6E vs NAND08GW3F2AN6E
  • NAND02GW3B2DN6E vs NAND08GW3D2AN6E
  • NAND02GW3B2DN6E vs NAND08GW3C2BN6E
  • NAND02GW3B2DN6E vs NAND04GW3C2BN6E
  • NAND02GW3B2DN6E vs NAND04GW3B2DN6E
  • NAND02GW3B2DN6E vs NAND04GR3B2DN6E
  • NAND02GW3B2DN6E vs NAND02GR3B2DN6E
  • NAND02GW3B2DN6E vs NAND01GW3B2CN6E
  • NAND02GW3B2DN6E vs NAND01GW3B2BZA6E
  • NAND02GW3B2DN6E vs NAND01GW3B2AZA6E
  • NAND02GW3B2DN6E vs NAND01GR3B2CZA6E
  • NAND02GW3B2DN6E vs NAND01GR3B2BZA6E
  • NAND02GW3B2DN6E vs NANDAAR4N4AZBA5E
  • NAND02GW3B2DN6E vs NAND512W3A2SZAXE
  • NAND02GW3B2DN6E vs NAND512W3A2SZA6F TR
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you