NAND04GW3B2DN6E
NAND04GW3B2DN6E
Discontinued
Description:  IC FLASH 4GBIT PARALLEL 48TSOP
Manufacturer:  Micron Technology
History Price: Discontinued at Digi-Key
In Stock: 12400
NAND04GW3B2DN6E Specification
Specification
Part No
NAND04GW3B2DN6E
Category
Memory
Manufacturer
Micron Technology
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
4Gbit
Memory Organization
512M x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
25ns
Access Time
25 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
48-TSOP
NAND04GW3B2DN6E PDF Datasheet
NAND04GW3B2DN6E Related Parts
NAND01GR3B2BZA6E
NAND01GR3B2BZA6E
Micron Technology
IC FLASH 1GBIT PARALLEL 63VFBGA
NAND01GR3B2CZA6E
NAND01GR3B2CZA6E
Micron Technology
IC FLASH 1GBIT PARALLEL 63VFBGA
NAND01GW3B2AZA6E
NAND01GW3B2AZA6E
STMicroelectronics
IC FLASH 1GBIT PARALLEL 63VFBGA
NAND01GW3B2BZA6E
NAND01GW3B2BZA6E
Micron Technology
IC FLASH 1GBIT PARALLEL 63VFBGA
NAND01GW3B2CN6E
NAND01GW3B2CN6E
Micron Technology
IC FLASH 1GBIT PARALLEL 48TSOP
NAND02GR3B2DN6E
NAND02GR3B2DN6E
Micron Technology
IC FLASH 2GBIT PARALLEL 48TSOP
NAND02GW3B2DN6E
NAND02GW3B2DN6E
Micron Technology
IC FLASH 2GBIT PARALLEL 48TSOP
NAND04GR3B2DN6E
NAND04GR3B2DN6E
Micron Technology
IC FLASH 4GBIT PARALLEL 48TSOP
NAND04GW3C2BN6E
NAND04GW3C2BN6E
Micron Technology
IC FLASH 4GBIT PARALLEL 48TSOP
NAND08GW3C2BN6E
NAND08GW3C2BN6E
Micron Technology
IC FLASH 8GBIT PARALLEL 48TSOP
NAND08GW3D2AN6E
NAND08GW3D2AN6E
Micron Technology
IC FLASH 8GBIT PARALLEL 48TSOP
NAND08GW3F2AN6E
NAND08GW3F2AN6E
Micron Technology
IC FLASH 8GBIT PARALLEL 48TSOP
NAND04GW3B2DN6E Compare Parts
  • NAND04GW3B2DN6E vs NAND512W3A2SNXE
  • NAND04GW3B2DN6E vs NAND512W3A2SN6E
  • NAND04GW3B2DN6E vs NAND512W3A2DZA6E
  • NAND04GW3B2DN6E vs NAND512W3A2DN6E
  • NAND04GW3B2DN6E vs NAND512W3A2CZA6E
  • NAND04GW3B2DN6E vs NAND512W3A2CN6E
  • NAND04GW3B2DN6E vs NAND512W3A2BZA6E
  • NAND04GW3B2DN6E vs NAND512R3A2SN6F
  • NAND04GW3B2DN6E vs NAND512R3A2SN6E
  • NAND04GW3B2DN6E vs NAND512R3A2DZA6E
  • NAND04GW3B2DN6E vs NAND512R3A2CZA6E
  • NAND04GW3B2DN6E vs NAND512R3A2BZA6E
  • NAND04GW3B2DN6E vs NAND32GW3F4AN6E
  • NAND04GW3B2DN6E vs NAND256W3A2BNXE
  • NAND04GW3B2DN6E vs NAND256W3A2BN6E
  • NAND04GW3B2DN6E vs NAND256W3A0BZA6E
  • NAND04GW3B2DN6E vs NAND16GW3F2AN6E
  • NAND04GW3B2DN6E vs NAND16GW3D2BN6E
  • NAND04GW3B2DN6E vs NAND128W3AABN6F TR
  • NAND04GW3B2DN6E vs NAND128W3AABN6E
  • NAND04GW3B2DN6E vs NAND128W3A2BNXE
  • NAND04GW3B2DN6E vs NAND128W3A2BN6F TR
  • NAND04GW3B2DN6E vs NAND128W3A2BN6E
  • NAND04GW3B2DN6E vs NAND128W3A0BN6F TR
  • NAND04GW3B2DN6E vs NAND128W3A0BN6E
  • NAND04GW3B2DN6E vs NAND08GW3F2AN6E
  • NAND04GW3B2DN6E vs NAND08GW3D2AN6E
  • NAND04GW3B2DN6E vs NAND08GW3C2BN6E
  • NAND04GW3B2DN6E vs NAND04GW3C2BN6E
  • NAND04GW3B2DN6E vs NAND04GR3B2DN6E
  • NAND04GW3B2DN6E vs NAND02GW3B2DN6E
  • NAND04GW3B2DN6E vs NAND02GR3B2DN6E
  • NAND04GW3B2DN6E vs NAND01GW3B2CN6E
  • NAND04GW3B2DN6E vs NAND01GW3B2BZA6E
  • NAND04GW3B2DN6E vs NAND01GW3B2AZA6E
  • NAND04GW3B2DN6E vs NAND01GR3B2CZA6E
  • NAND04GW3B2DN6E vs NAND01GR3B2BZA6E
  • NAND04GW3B2DN6E vs NANDAAR4N4AZBA5E
  • NAND04GW3B2DN6E vs NAND512W3A2SZAXE
  • NAND04GW3B2DN6E vs NAND512W3A2SZA6F TR
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you