RC28F256P33B85A
RC28F256P33B85A
Obsolete
Description:  IC FLASH 256MBIT PAR 64EASYBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 23600
RC28F256P33B85A Specification
Specification
Part No
RC28F256P33B85A
Category
Memory
Manufacturer
Micron Technology
Series
StrataFlash
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
256Mbit
Memory Organization
16M x 16
Memory Interface
Parallel
Clock Frequency
52 MHz
Write Cycle Time - Word, Page
85ns
Access Time
85 ns
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
64-TBGA
Supplier Device Package
64-EasyBGA (8x10)
RC28F256P33B85A PDF Datasheet
RC28F256P33B85A Related Parts
RC28F00AM29EWHA
RC28F00AM29EWHA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
RC28F00AM29EWLA
RC28F00AM29EWLA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
RC28F00AP30TFA
RC28F00AP30TFA
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
RC28F00BM29EWHA
RC28F00BM29EWHA
Micron Technology
IC FLASH 2GBIT PARALLEL 64FBGA
RC28F128J3D75A
RC28F128J3D75A
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3D75B TR
RC28F128J3D75B TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3D75D TR
RC28F128J3D75D TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75B TR
RC28F128J3F75B TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75F
RC28F128J3F75F
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75G
RC28F128J3F75G
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F95D
RC28F128J3F95D
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128M29EWHF
RC28F128M29EWHF
Micron Technology
IC FLASH 128MBIT PARALLEL 64FBGA
RC28F256P33B85A Description
The Micron Technology RC28F256P33B85A is a high-performance, 256Mb (megabit) NAND flash memory device designed for a variety of applications, including consumer electronics, industrial systems, and automotive applications. This device is part of Micron's family of NAND flash products, which are known for their reliability, speed, and efficiency. The RC28F256P33B85A is particularly suited for applications requiring high-density storage and fast data access.

## Overview

The RC28F256P33B85A is a NAND flash memory device that utilizes a 3-bit-per-cell (TLC) architecture, allowing it to store more data in a smaller physical footprint. This device is designed to provide high performance in terms of read and write speeds, making it ideal for applications that require quick data access and storage. The device is also designed to operate in a wide range of environmental conditions, ensuring reliability in various applications.

## Key Specifications

1. Memory Density:
- Capacity: 256Mb (32MB).

2. Architecture:
- NAND Flash Type: Triple-Level Cell (TLC).
- Page Size: 8KB (8192 bytes).
- Block Size: 128KB (16 pages).

3. Interface:
- Interface Type: Parallel NAND interface.
- Data Bus Width: 8 bits.

4. Performance:
- Read Speed: Up to 25 MB/s.
- Write Speed: Up to 10 MB/s (programming).
- Random Read: 25 µs typical.
- Random Write: 200 µs typical.

5. Endurance:
- Program/Erase Cycles: 3,000 cycles per block.
- Data Retention: 10 years at 25°C.

6. Power Consumption:
- Active Read Current: 25 mA (typical).
- Active Write Current: 30 mA (typical).
- Standby Current: 10 µA (typical).

7. Operating Conditions:
- Supply Voltage: 2.7V to 3.6V.
- Operating Temperature Range: -40°C to +85°C.

8. Package Type:
- Available in a 48-pin TSOP (Thin Small Outline Package) or other package options depending on specific requirements.

## Features

- High Density: The 256Mb capacity allows for significant data storage in a compact form factor, making it suitable for space-constrained applications.
- Fast Data Access: With high read and write speeds, the RC28F256P33B85A is designed for applications that require quick data retrieval and storage.
- Reliability: The device is built to withstand a wide range of environmental conditions, ensuring reliable operation in various applications, including automotive and industrial settings.
- Low Power Consumption: The low active and standby current consumption makes it suitable for battery-operated devices, enhancing energy efficiency.
- Data Retention: With a data retention period of up to 10 years, the device ensures that stored data remains intact over extended periods.

## Applications

The Micron Technology RC28F256P33B85A is suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and other portable devices for data storage.
- Industrial Systems: Employed in industrial automation and control systems where reliable data storage is critical.
- Automotive Applications: Suitable for use in automotive infotainment systems, navigation systems, and other electronic control units (ECUs).
- Networking Equipment: Can be integrated into routers, switches, and other networking devices for firmware and configuration storage.
- Embedded Systems: Ideal for various embedded applications requiring non-volatile memory.

## Conclusion

The Micron Technology RC28F256P33B85A is a versatile and high-performance NAND flash memory device that meets the demands of modern electronic applications. With its combination of high density, fast data access, and reliability, it is an excellent choice for engineers looking to design efficient and robust storage solutions. The device's specifications and features make it suitable for a wide range of applications, ensuring that it can effectively meet the needs of various industries.
RC28F256P33B85A Compare Parts
  • RC28F256P33B85A vs RC28F640P33T85A
  • RC28F256P33B85A vs RC28F640P33BF60A
  • RC28F256P33B85A vs RC28F640P33B85A
  • RC28F256P33B85A vs RC28F640P30TF65A
  • RC28F256P33B85A vs RC28F640P30T85A
  • RC28F256P33B85A vs RC28F640P30T85A
  • RC28F256P33B85A vs RC28F640P30BF65B TR
  • RC28F256P33B85A vs RC28F640P30BF65A
  • RC28F256P33B85A vs RC28F640P30B85B TR
  • RC28F256P33B85A vs RC28F640P30B85B
  • RC28F256P33B85A vs RC28F640P30B85A
  • RC28F256P33B85A vs RC28F640P30B85A
  • RC28F256P33B85A vs RC28F640J3F75B TR
  • RC28F256P33B85A vs RC28F640J3D75D
  • RC28F256P33B85A vs RC28F640J3D75B TR
  • RC28F256P33B85A vs RC28F640J3D75A
  • RC28F256P33B85A vs RC28F512M29EWLA
  • RC28F256P33B85A vs RC28F512M29EWHA
  • RC28F256P33B85A vs RC28F320J3F75A
  • RC28F256P33B85A vs RC28F320J3D75E
  • RC28F256P33B85A vs RC28F320J3D75B TR
  • RC28F256P33B85A vs RC28F320J3D75A
  • RC28F256P33B85A vs RC28F320C3TD90
  • RC28F256P33B85A vs RC28F320C3TD70A
  • RC28F256P33B85A vs RC28F320C3TA110
  • RC28F256P33B85A vs RC28F320C3BD70A
  • RC28F256P33B85A vs RC28F256P33TFE
  • RC28F256P33B85A vs RC28F256P33TFA
  • RC28F256P33B85A vs RC28F256P33T85A
  • RC28F256P33B85A vs RC28F256P33BFE
  • RC28F256P33B85A vs RC28F256P33BFA
  • RC28F256P33B85A vs RC28F256P30TFF TR
  • RC28F256P33B85A vs RC28F256P30TFE
  • RC28F256P33B85A vs RC28F256P30TFA
  • RC28F256P33B85A vs RC28F256P30T85B TR
  • RC28F256P33B85A vs RC28F256P30T85A
  • RC28F256P33B85A vs RC28F256P30T2E
  • RC28F256P33B85A vs RC28F256P30BFE
  • RC28F256P33B85A vs RC28F256P30BFA
  • RC28F256P33B85A vs RC28F256P30B85D TR
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.