Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology RC28F256P33BFE
RC28F256P33BFE
Obsolete
Memory
Description:
IC FLASH 256MBIT PAR 64EASYBGA
Manufacturer:
Micron Technology
Datasheet:
RC28F256P33BFE Datasheet
History Price: Obsolete
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RC28F256P33BFE Specification
Specification
Part No
RC28F256P33BFE
Category
Memory
Manufacturer
Micron Technology
Series
Axcell
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
256Mbit
Memory Organization
16M x 16
Memory Interface
Parallel
Clock Frequency
52 MHz
Write Cycle Time - Word, Page
95ns
Access Time
95 ns
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
64-TBGA
Supplier Device Package
64-EasyBGA (8x10)
RC28F256P33BFE PDF Datasheet
RC28F256P33BFE Datasheet
Click and Download: RC28F256P33BFE Datasheet
RC28F256P33BFE Related Parts
RC28F00AM29EWHA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
RC28F00AM29EWLA
Micron Technology
IC FLASH 1GBIT PARALLEL 64FBGA
RC28F00AP30TFA
Micron Technology
IC FLASH 1GBIT PAR 64EASYBGA
RC28F00BM29EWHA
Micron Technology
IC FLASH 2GBIT PARALLEL 64FBGA
RC28F128J3D75A
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3D75B TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3D75D TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75B TR
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75F
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F75G
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128J3F95D
Micron Technology
IC FLASH 128MBIT PAR 64EASYBGA
RC28F128M29EWHF
Micron Technology
IC FLASH 128MBIT PARALLEL 64FBGA
RC28F256P33BFE Compare Parts
RC28F256P33BFE vs RC28F640P33T85A
RC28F256P33BFE vs RC28F640P33BF60A
RC28F256P33BFE vs RC28F640P33B85A
RC28F256P33BFE vs RC28F640P30TF65A
RC28F256P33BFE vs RC28F640P30T85A
RC28F256P33BFE vs RC28F640P30T85A
RC28F256P33BFE vs RC28F640P30BF65B TR
RC28F256P33BFE vs RC28F640P30BF65A
RC28F256P33BFE vs RC28F640P30B85B TR
RC28F256P33BFE vs RC28F640P30B85B
RC28F256P33BFE vs RC28F640P30B85A
RC28F256P33BFE vs RC28F640P30B85A
RC28F256P33BFE vs RC28F640J3F75B TR
RC28F256P33BFE vs RC28F640J3D75D
RC28F256P33BFE vs RC28F640J3D75B TR
RC28F256P33BFE vs RC28F640J3D75A
RC28F256P33BFE vs RC28F512M29EWLA
RC28F256P33BFE vs RC28F512M29EWHA
RC28F256P33BFE vs RC28F320J3F75A
RC28F256P33BFE vs RC28F320J3D75E
RC28F256P33BFE vs RC28F320J3D75B TR
RC28F256P33BFE vs RC28F320J3D75A
RC28F256P33BFE vs RC28F320C3TD90
RC28F256P33BFE vs RC28F320C3TD70A
RC28F256P33BFE vs RC28F320C3TA110
RC28F256P33BFE vs RC28F320C3BD70A
RC28F256P33BFE vs RC28F256P33TFE
RC28F256P33BFE vs RC28F256P33TFA
RC28F256P33BFE vs RC28F256P33T85A
RC28F256P33BFE vs RC28F256P33BFA
RC28F256P33BFE vs RC28F256P33B85A
RC28F256P33BFE vs RC28F256P30TFF TR
RC28F256P33BFE vs RC28F256P30TFE
RC28F256P33BFE vs RC28F256P30TFA
RC28F256P33BFE vs RC28F256P30T85B TR
RC28F256P33BFE vs RC28F256P30T85A
RC28F256P33BFE vs RC28F256P30T2E
RC28F256P33BFE vs RC28F256P30BFE
RC28F256P33BFE vs RC28F256P30BFA
RC28F256P33BFE vs RC28F256P30B85D TR
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.