RC48F4400P0VB00A
RC48F4400P0VB00A
Obsolete
Description:  IC FLASH 512MBIT PAR 64EASYBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 30400
RC48F4400P0VB00A Specification
Specification
Part No
RC48F4400P0VB00A
Category
Memory
Manufacturer
Micron Technology
Series
StrataFlash
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
512Mbit
Memory Organization
32M x 16
Memory Interface
Parallel
Clock Frequency
52 MHz
Write Cycle Time - Word, Page
85ns
Access Time
85 ns
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
64-TBGA
Supplier Device Package
64-EasyBGA (8x10)
RC48F4400P0VB00A PDF Datasheet
RC48F4400P0VB00A Related Parts
RC48F4400P0TB00A
RC48F4400P0TB00A
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0TB0E4
RC48F4400P0TB0E4
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0TB0EJ
RC48F4400P0TB0EJ
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0VB0E3
RC48F4400P0VB0E3
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0VB0E4
RC48F4400P0VB0E4
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0VB0EA
RC48F4400P0VB0EA
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0VB0EJ
RC48F4400P0VB0EJ
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0VB00A Compare Parts
  • RC48F4400P0VB00A vs RC48F4400P0VB0EA
  • RC48F4400P0VB00A vs RC48F4400P0VB0E4
  • RC48F4400P0VB00A vs RC48F4400P0VB0E3
  • RC48F4400P0VB00A vs RC48F4400P0TB0EJ
  • RC48F4400P0VB00A vs RC48F4400P0TB0E4
  • RC48F4400P0VB00A vs RC48F4400P0TB00A
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.