Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology RC48F4400P0VB0E3
RC48F4400P0VB0E3
Obsolete
Memory
Description:
IC FLASH 512MBIT PAR 64EASYBGA
Manufacturer:
Micron Technology
Datasheet:
RC48F4400P0VB0E3 Datasheet
History Price: Obsolete
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RC48F4400P0VB0E3 Specification
Specification
Part No
RC48F4400P0VB0E3
Category
Memory
Manufacturer
Micron Technology
Series
Axcell
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
512Mbit
Memory Organization
32M x 16
Memory Interface
Parallel
Clock Frequency
52 MHz
Write Cycle Time - Word, Page
100ns
Access Time
100 ns
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
64-TBGA
Supplier Device Package
64-EasyBGA (8x10)
RC48F4400P0VB0E3 PDF Datasheet
RC48F4400P0VB0E3 Datasheet
Click and Download: RC48F4400P0VB0E3 Datasheet
RC48F4400P0VB0E3 Related Parts
RC48F4400P0TB00A
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0TB0E4
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0TB0EJ
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0VB00A
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0VB0E4
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0VB0EA
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0VB0EJ
Micron Technology
IC FLASH 512MBIT PAR 64EASYBGA
RC48F4400P0VB0E3 Compare Parts
RC48F4400P0VB0E3 vs RC48F4400P0VB0EA
RC48F4400P0VB0E3 vs RC48F4400P0VB0E4
RC48F4400P0VB0E3 vs RC48F4400P0VB00A
RC48F4400P0VB0E3 vs RC48F4400P0TB0EJ
RC48F4400P0VB0E3 vs RC48F4400P0TB0E4
RC48F4400P0VB0E3 vs RC48F4400P0TB00A
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.