Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Mitsumi Electric MM3860AL5ZRE
MM3860AL5ZRE
Active
PMIC - Battery Management
Description:
IC, ONE CELL, BATTERY PROTECTION
Manufacturer:
Mitsumi Electric
Datasheet:
MM3860AL5ZRE Datasheet
History Price: $1.15000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MM3860AL5ZRE Specification
Specification
Part No
MM3860AL5ZRE
Category
PMIC - Battery Management
Manufacturer
Mitsumi Electric
Series
MM3860
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current, Over Voltage
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Flat Leads
Supplier Device Package
SON-6C
MM3860AL5ZRE PDF Datasheet
MM3860AL5ZRE Datasheet
Click and Download: MM3860AL5ZRE Datasheet
MM3860AL5ZRE Related Parts
MM3220AA1NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220AA2NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220C02NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220C03NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220C08NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220D01NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220D05NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220F01NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220G01NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220G06NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220G07NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3220H01NRH
Mitsumi Electric
IC, TWO CELL, BATTERY PROTECTION
MM3860AL5ZRE Compare Parts
MM3860AL5ZRE vs MM3860BC3ZRE
MM3860AL5ZRE vs MM3860ANKZRE
MM3860AL5ZRE vs MM3860ANJZRE
MM3860AL5ZRE vs MM3860ANHZRE
MM3860AL5ZRE vs MM3860ANGZRE
MM3860AL5ZRE vs MM3860ANFZRE
MM3860AL5ZRE vs MM3860ANEZRE
MM3860AL5ZRE vs MM3860ANDZRE
MM3860AL5ZRE vs MM3860ANCZRE
MM3860AL5ZRE vs MM3860ANBZRE
MM3860AL5ZRE vs MM3860ANAZRE
MM3860AL5ZRE vs MM3860AN9ZRE
MM3860AL5ZRE vs MM3860AN8ZRE
MM3860AL5ZRE vs MM3860AN7ZRE
MM3860AL5ZRE vs MM3860AN6ZRE
MM3860AL5ZRE vs MM3860AN5ZRE
MM3860AL5ZRE vs MM3860AN4ZRE
MM3860AL5ZRE vs MM3860AN3ZRE
MM3860AL5ZRE vs MM3860AN2ZRE
MM3860AL5ZRE vs MM3860AN1ZRE
MM3860AL5ZRE vs MM3860ALKRR4
MM3860AL5ZRE vs MM3860ALJRR4
MM3860AL5ZRE vs MM3860ALHZRE
MM3860AL5ZRE vs MM3860ALGZRE
MM3860AL5ZRE vs MM3860ALFZRE
MM3860AL5ZRE vs MM3860ALEZRE
MM3860AL5ZRE vs MM3860ALDZRE
MM3860AL5ZRE vs MM3860AL7ZRE
MM3860AL5ZRE vs MM3860AL6ZRE
MM3860AL5ZRE vs MM3860AL4ZRE
MM3860AL5ZRE vs MM3860AL3ZRE
MM3860AL5ZRE vs MM3860AL2ZRE
MM3860AL5ZRE vs MM3860AL1ZRE
MM3860AL5ZRE vs MM3860AF5RR4
MM3860AL5ZRE vs MM3860AF4RR4
MM3860AL5ZRE vs MM3860ACAZRE
MM3860AL5ZRE vs MM3860AC7ZRE
MM3860AL5ZRE vs MM3860AC6ZRE
MM3860AL5ZRE vs MM3860AC5ZRE
MM3860AL5ZRE vs MM3855LC1RLE
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent