MP150GJ-P
MP150GJ-P
Active
Description:  IC OFFLIN CONV MULT TOP TSOT23-5
Manufacturer:  Monolithic Power Systems
Datasheet:   MP150GJ-P Datasheet
History Price: $1.75000
In Stock: 46400
MP150GJ-P Specification
Specification
Part No
MP150GJ-P
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
500V
Topology
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
5.3V ~ 5.6V
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
2 W
Fault Protection
Open Loop, Over Load, Over Temperature, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
TSOT-23-5
Mounting Type
Surface Mount
MP150GJ-P Related Parts
MP10072ES-LF
MP10072ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10072ES-LF-Z
MP10072ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF
MP10091ES-LF
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP10091ES-LF-Z
MP10091ES-LF-Z
Monolithic Power Systems
IC REG CTRLR PWM SOIC
MP100GN
MP100GN
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100GN-Z
MP100GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP100LGN
MP100LGN
Monolithic Power Systems
IC REG CTRLR PWM
MP100LGN-Z
MP100LGN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP103GN
MP103GN
Monolithic Power Systems
IC REG CTRLR PWM
MP103GN-Z
MP103GN-Z
Monolithic Power Systems
IC OFFLINE SW INDUCTORLS 8SOIC
MP110GPR
MP110GPR
Monolithic Power Systems
IC OFFLINE SWITCH FLYBACK 8DIP
MP150GJ-Z
MP150GJ-Z
Monolithic Power Systems
IC OFFLIN CONV MULT TOP TSOT23-5
MP150GJ-P Compare Parts
  • MP150GJ-P vs MP174GS
  • MP150GJ-P vs MP174GJ-Z
  • MP150GJ-P vs MP174GJ-P
  • MP150GJ-P vs MP174AGS-Z
  • MP150GJ-P vs MP174AGJ-Z
  • MP150GJ-P vs MP173GS-Z
  • MP150GJ-P vs MP173GS
  • MP150GJ-P vs MP173GJ-Z
  • MP150GJ-P vs MP173GJ-P
  • MP150GJ-P vs MP173AGS-Z
  • MP150GJ-P vs MP173AGS-P
  • MP150GJ-P vs MP173AGJ-Z
  • MP150GJ-P vs MP173AGJ-P
  • MP150GJ-P vs MP172GS-Z
  • MP150GJ-P vs MP172GS
  • MP150GJ-P vs MP172GJ-Z
  • MP150GJ-P vs MP172GJ-P
  • MP150GJ-P vs MP172AGS-Z
  • MP150GJ-P vs MP172AGS-P
  • MP150GJ-P vs MP172AGJ-Z
  • MP150GJ-P vs MP172AGJ-P
  • MP150GJ-P vs MP171GS-Z
  • MP150GJ-P vs MP171GS
  • MP150GJ-P vs MP171GJ-Z
  • MP150GJ-P vs MP171GJ-P
  • MP150GJ-P vs MP171AGS-Z
  • MP150GJ-P vs MP171AGS-P
  • MP150GJ-P vs MP171AGJ-Z
  • MP150GJ-P vs MP171AGJ-P
  • MP150GJ-P vs MP163CGSE-5-Z
  • MP150GJ-P vs MP163CGSE-5
  • MP150GJ-P vs MP163CGSE-33-Z
  • MP150GJ-P vs MP163CGSE-33
  • MP150GJ-P vs MP163CGS-5-Z
  • MP150GJ-P vs MP163CGS-5
  • MP150GJ-P vs MP163CGS-33-Z
  • MP150GJ-P vs MP163CGS-33
  • MP150GJ-P vs MP163BGSE-33-Z
  • MP150GJ-P vs MP163BGSE-33
  • MP150GJ-P vs MP163BGS-33-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets