Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Monolithic Power Systems MP5000DQ-LF-Z
MP5000DQ-LF-Z
Not For New Designs
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHAN 1:1 10QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP5000DQ-LF-Z Datasheet
History Price: $0.73500
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP5000DQ-LF-Z Specification
Specification
Part No
MP5000DQ-LF-Z
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
10V ~ 18V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
5A
Rds On (Typ)
44mOhm
Input Type
Non-Inverting
Features
Slew Rate Controlled, Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
10-QFN (3x3)
Package / Case
10-VFDFN Exposed Pad
MP5000DQ-LF-Z PDF Datasheet
MP5000DQ-LF-Z Datasheet
Click and Download: MP5000DQ-LF-Z Datasheet
MP5000DQ-LF-Z Related Parts
MP5000ADQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000ADQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000SDQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000SDQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5001DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5001DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5002DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5002DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5003EQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5003EQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5006EQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000DQ-LF-Z Compare Parts
MP5000DQ-LF-Z vs MP5095GJ-P
MP5000DQ-LF-Z vs MP5094GJ-Z
MP5000DQ-LF-Z vs MP5092GD-Z
MP5000DQ-LF-Z vs MP5092GD-P
MP5000DQ-LF-Z vs MP5090GQHT-Z
MP5000DQ-LF-Z vs MP5090GQHT-P
MP5000DQ-LF-Z vs MP5090GC-Z
MP5000DQ-LF-Z vs MP5090GC-P
MP5000DQ-LF-Z vs MP5087GG-Z
MP5000DQ-LF-Z vs MP5087GG-P
MP5000DQ-LF-Z vs MP5087AGG-Z
MP5000DQ-LF-Z vs MP5087AGG-P
MP5000DQ-LF-Z vs MP5086GG-Z
MP5000DQ-LF-Z vs MP5086GG-P
MP5000DQ-LF-Z vs MP5083GG-Z
MP5000DQ-LF-Z vs MP5083GG-P
MP5000DQ-LF-Z vs MP5077GG-Z
MP5000DQ-LF-Z vs MP5077GG-P
MP5000DQ-LF-Z vs MP5075LGTF-Z
MP5000DQ-LF-Z vs MP5075LGTF-P
MP5000DQ-LF-Z vs MP5075GTF-Z
MP5000DQ-LF-Z vs MP5075GTF-P
MP5000DQ-LF-Z vs MP5073GG-Z
MP5000DQ-LF-Z vs MP5073GG-P
MP5000DQ-LF-Z vs MP5036GJ-Z
MP5000DQ-LF-Z vs MP5036GJ-P
MP5000DQ-LF-Z vs MP5036AGJ-Z
MP5000DQ-LF-Z vs MP5036AGJ-P
MP5000DQ-LF-Z vs MP5034GJ-Z
MP5000DQ-LF-Z vs MP5034GJ-P
MP5000DQ-LF-Z vs MP5032GJ-Z
MP5000DQ-LF-Z vs MP5032GJ-P
MP5000DQ-LF-Z vs MP5030DGQH-Z
MP5000DQ-LF-Z vs MP5030DGQH-P
MP5000DQ-LF-Z vs MP5030CGQH-Z
MP5000DQ-LF-Z vs MP5030CGQH-P
MP5000DQ-LF-Z vs MP5018GD-Z
MP5000DQ-LF-Z vs MP5018GD-P
MP5000DQ-LF-Z vs MP5017GD-Z
MP5000DQ-LF-Z vs MP5017GD-P
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed