MP5003EQ-LF-P
MP5003EQ-LF-P
Not For New Designs
Description:  IC PWR SWITCH N-CHAN 1:1 10QFN
Manufacturer:  Monolithic Power Systems
History Price: $1.44690
In Stock: 1600
MP5003EQ-LF-P Specification
Specification
Part No
MP5003EQ-LF-P
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.5V ~ 6V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3A
Rds On (Typ)
44mOhm
Input Type
-
Features
Slew Rate Controlled, Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
10-QFN (3x3)
Package / Case
10-VFDFN Exposed Pad
MP5003EQ-LF-P Related Parts
MP5000ADQ-LF-P
MP5000ADQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000ADQ-LF-Z
MP5000ADQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000DQ-LF-P
MP5000DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000DQ-LF-Z
MP5000DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000SDQ-LF-P
MP5000SDQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5000SDQ-LF-Z
MP5000SDQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5001DQ-LF-P
MP5001DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5001DQ-LF-Z
MP5001DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5002DQ-LF-P
MP5002DQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5002DQ-LF-Z
MP5002DQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5003EQ-LF-Z
MP5003EQ-LF-Z
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5006EQ-LF-P
MP5006EQ-LF-P
Monolithic Power Systems
IC PWR SWITCH N-CHAN 1:1 10QFN
MP5003EQ-LF-P Description

## Overview of Monolithic Power Systems MP5003EQ-LF-P

The Monolithic Power Systems MP5003EQ-LF-P is a high-performance, synchronous step-down (buck) regulator designed to provide efficient voltage conversion for a wide range of applications. This integrated power management solution is optimized for use in systems that require stable, low-noise, and high-efficiency power supplies. The MP5003EQ-LF-P delivers a wide input voltage range and offers adjustable output voltage, making it suitable for powering various devices such as communication equipment, industrial electronics, embedded systems, and portable consumer devices.

Designed with low quiescent current and high switching frequency, the MP5003EQ-LF-P is highly efficient, even at light loads, and provides exceptional power conversion efficiency. Its wide operating voltage range and compact package make it versatile, easy to integrate into space-constrained applications while maintaining optimal performance and low thermal dissipation.

## Key Features

1. High Efficiency
The MP5003EQ-LF-P boasts a high efficiency of up to 95%, depending on the load and output voltage. This high efficiency ensures minimal energy loss, reduces heat generation, and extends battery life in portable applications. The efficient power conversion is particularly beneficial in energy-sensitive applications where power conservation is critical.

2. Wide Input Voltage Range
The device can operate within an input voltage range of 4.5V to 60V, making it suitable for both low-voltage and higher-voltage systems. This flexibility allows the MP5003EQ-LF-P to be used in a variety of power systems, ranging from automotive to industrial and portable applications.

3. Adjustable Output Voltage
The MP5003EQ-LF-P allows for an adjustable output voltage range from 0.8V to 15V, enabling it to power a wide range of devices with varying voltage requirements. This flexibility makes it suitable for applications that require custom voltage outputs, such as powering processors, sensors, and communication circuits.

4. Synchronous Rectification
The MP5003EQ-LF-P utilizes synchronous rectification, which enhances efficiency by reducing switching losses compared to conventional diodes. This technique helps minimize heat generation, improve overall system performance, and increase the reliability of the power supply.

5. Low Quiescent Current
The regulator operates with a low quiescent current of just 30 µA in burst mode, ensuring that it consumes minimal power when not under load. This low standby power consumption makes it ideal for battery-powered applications, where efficiency is paramount to prolong battery life.

6. High Switching Frequency
The MP5003EQ-LF-P features a high switching frequency of 1.2 MHz (typical), which enables the use of smaller passive components (inductors and capacitors) while still maintaining high efficiency. This helps reduce the overall footprint of the power supply, making it suitable for space-constrained applications such as compact embedded systems.

7. Built-in Protection Features
The MP5003EQ-LF-P is equipped with several built-in protection features to ensure reliable operation in demanding environments:

* Overcurrent Protection (OCP): Prevents the output from exceeding safe current levels.
* Overvoltage Protection (OVP): Protects the circuit from voltage spikes or instability.
* Thermal Shutdown: Provides protection against overheating by disabling the output if the junction temperature exceeds safe limits.
* Short Circuit Protection: Protects the regulator and the load in the event of a short circuit condition.

8. Compact Package
The MP5003EQ-LF-P is housed in a small, thermally efficient 8-pin SOIC-8 package, making it ideal for space-constrained applications. The compact form factor reduces board space requirements, while the efficient thermal design ensures effective heat dissipation during operation.

9. Low Ripple and Noise
The MP5003EQ-LF-P delivers low output ripple and noise, which is essential in applications where clean, stable power is required, such as analog and digital circuits, RF systems, and precision measurement equipment. Its low-noise design ensures that sensitive components are not affected by power fluctuations.

10. Optimized for Automotive and Industrial Applications
With its wide input voltage range and robust protection features, the MP5003EQ-LF-P is well-suited for automotive and industrial applications. It can handle the voltage spikes, temperature extremes, and electrical noise common in automotive environments, making it reliable for use in car electronics, telematics, and industrial control systems.

## Electrical and Performance Specifications

* Input Voltage Range: 4.5V to 60V
* Output Voltage Range: 0.8V to 15V (adjustable)
* Efficiency: Up to 95% (depending on load and output voltage)
* Quiescent Current: 30 µA (typical, in burst mode)
* Switching Frequency: 1.2 MHz (typical)
* Output Current: 3A (maximum output current)
* Overcurrent Protection: Integrated
* Overvoltage Protection: Integrated
* Thermal Shutdown: Integrated
* Short Circuit Protection: Integrated
* Package Type: 8-pin SOIC-8
* Operating Temperature Range: -40°C to +125°C
* Maximum Output Ripple: 20 mV (typical)
* Inductor Selection: 4.7 µH to 10 µH (typical)
* Capacitor Selection: 22 µF ceramic capacitor (typical)

## Typical Applications

1. Automotive Power Systems
The MP5003EQ-LF-P is well-suited for automotive power systems, where high efficiency, wide input voltage range, and robust protection are necessary. It can be used in applications like power management for automotive sensors, electric power steering systems, and telematics.

2. Industrial Power Supply Systems
In industrial applications, the MP5003EQ-LF-P provides reliable and efficient power for devices such as industrial controllers, programmable logic controllers (PLCs), robotics, and sensor systems. Its wide input voltage range ensures compatibility with industrial voltage standards.

3. Battery-Powered Devices
Due to its low quiescent current and high efficiency, the MP5003EQ-LF-P is ideal for powering battery-operated devices such as portable medical equipment, consumer electronics, and wireless communication devices. Its low standby current ensures minimal battery drain when the device is idle.

4. Telecommunications Equipment
The MP5003EQ-LF-P is used in telecommunications equipment to provide stable and efficient power to communication modules, networking devices, and signal processing circuits. Its low ripple and noise ensure that sensitive communication signals are not degraded by power fluctuations.

5. Embedded Systems
In embedded systems, where space and power efficiency are critical, the MP5003EQ-LF-P provides a compact and reliable power solution. Its adjustable output voltage and high switching frequency allow it to be used in a variety of embedded applications, including microcontroller-based systems and data acquisition devices.

6. DC-DC Converters
The MP5003EQ-LF-P is commonly used in DC-DC converters, where it steps down a higher DC voltage to a lower, stable output voltage. Its high efficiency makes it suitable for energy-efficient power conversion in systems such as solar inverters, power supplies, and energy storage systems.

7. Point-of-Sale (POS) Systems
The regulator is used in POS systems to provide stable power to the display, scanner, and other components. Its small size and low power consumption make it ideal for compact, energy-efficient systems.

8. Medical Devices
In medical devices such as diagnostic equipment, portable monitors, and sensors, the MP5003EQ-LF-P provides reliable power for sensitive electronics. Its low noise and stable output voltage ensure that the performance of medical devices is not affected by power instability.

9. Consumer Electronics
The MP5003EQ-LF-P is used in consumer electronics, such as smartphones, tablets, and wearables, to power the internal circuits with a stable and efficient voltage. Its small size and low thermal dissipation make it suitable for compact, high-performance designs.

10. Power Management in IoT Devices
The MP5003EQ-LF-P can be used in Internet of Things (IoT) devices to efficiently manage power for sensors, microcontrollers, and wireless communication modules. Its low quiescent current and high efficiency make it suitable for battery-powered IoT applications, where long battery life is essential.

## Advantages

* High Efficiency: The MP5003EQ-LF-P achieves up to 95% efficiency, reducing heat dissipation and improving overall system energy efficiency.
* Wide Input Voltage Range: With a range from 4.5V to 60V, it can be used in a variety of systems and applications, from low-voltage consumer electronics to industrial and automotive power systems.
* Adjustable Output Voltage: The wide output voltage range (0.8V to 15V) offers flexibility in powering different devices and components with varying voltage requirements.
* Low Standby Power Consumption: With a quiescent current of just 30 µA in burst mode, the MP5003EQ-LF-P is ideal for battery-powered applications, helping to extend battery life.
* Small Package: The 8-pin SOIC-8 package is compact and thermally efficient, making it ideal for space-constrained designs.
* Built-in Protection: The integrated overcurrent, overvoltage, short-circuit, and thermal shutdown protection features ensure the regulator operates safely and reliably in demanding environments.

## Conclusion

The Monolithic Power Systems MP5003EQ-LF-P is an efficient, versatile, and reliable synchronous step-down regulator, well-suited for applications requiring stable and efficient power conversion. Its wide input voltage range, adjustable output voltage, low quiescent current, and compact package make it ideal for battery-powered devices, automotive systems, industrial equipment, telecommunications, and more. The device’s high efficiency, combined with its built-in protection features, ensures it delivers reliable power while minimizing energy loss and heat generation, contributing to the overall performance and longevity of the systems it powers.
MP5003EQ-LF-P Compare Parts
  • MP5003EQ-LF-P vs MP5095GJ-P
  • MP5003EQ-LF-P vs MP5094GJ-Z
  • MP5003EQ-LF-P vs MP5092GD-Z
  • MP5003EQ-LF-P vs MP5092GD-P
  • MP5003EQ-LF-P vs MP5090GQHT-Z
  • MP5003EQ-LF-P vs MP5090GQHT-P
  • MP5003EQ-LF-P vs MP5090GC-Z
  • MP5003EQ-LF-P vs MP5090GC-P
  • MP5003EQ-LF-P vs MP5087GG-Z
  • MP5003EQ-LF-P vs MP5087GG-P
  • MP5003EQ-LF-P vs MP5087AGG-Z
  • MP5003EQ-LF-P vs MP5087AGG-P
  • MP5003EQ-LF-P vs MP5086GG-Z
  • MP5003EQ-LF-P vs MP5086GG-P
  • MP5003EQ-LF-P vs MP5083GG-Z
  • MP5003EQ-LF-P vs MP5083GG-P
  • MP5003EQ-LF-P vs MP5077GG-Z
  • MP5003EQ-LF-P vs MP5077GG-P
  • MP5003EQ-LF-P vs MP5075LGTF-Z
  • MP5003EQ-LF-P vs MP5075LGTF-P
  • MP5003EQ-LF-P vs MP5075GTF-Z
  • MP5003EQ-LF-P vs MP5075GTF-P
  • MP5003EQ-LF-P vs MP5073GG-Z
  • MP5003EQ-LF-P vs MP5073GG-P
  • MP5003EQ-LF-P vs MP5036GJ-Z
  • MP5003EQ-LF-P vs MP5036GJ-P
  • MP5003EQ-LF-P vs MP5036AGJ-Z
  • MP5003EQ-LF-P vs MP5036AGJ-P
  • MP5003EQ-LF-P vs MP5034GJ-Z
  • MP5003EQ-LF-P vs MP5034GJ-P
  • MP5003EQ-LF-P vs MP5032GJ-Z
  • MP5003EQ-LF-P vs MP5032GJ-P
  • MP5003EQ-LF-P vs MP5030DGQH-Z
  • MP5003EQ-LF-P vs MP5030DGQH-P
  • MP5003EQ-LF-P vs MP5030CGQH-Z
  • MP5003EQ-LF-P vs MP5030CGQH-P
  • MP5003EQ-LF-P vs MP5018GD-Z
  • MP5003EQ-LF-P vs MP5018GD-P
  • MP5003EQ-LF-P vs MP5017GD-Z
  • MP5003EQ-LF-P vs MP5017GD-P
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed