MPQ18021HS-A-LF-P
MPQ18021HS-A-LF-P
Active
Description:  INDUSTRIAL GRADE, 100V, 2.5A HIG
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 29600
MPQ18021HS-A-LF-P Specification
Specification
Part No
MPQ18021HS-A-LF-P
Category
PMIC - Gate Drivers
Manufacturer
Monolithic Power Systems
Series
Automotive, AEC-Q100, MPQ
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
9V ~ 18V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
2.5A, 2.5A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
115 V
Rise / Fall Time (Typ)
12ns, 9ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MPQ18021HS-A-LF-P Related Parts
MPQ18021HN-A-AEC1-LF-P
MPQ18021HN-A-AEC1-LF-P
Monolithic Power Systems
100V, 2.5A, HIGH-FREQUENCY, HALF
MPQ18021HN-A-AEC1-LF-Z
MPQ18021HN-A-AEC1-LF-Z
Monolithic Power Systems
100V, 2.5A, HIGH-FREQUENCY, HALF
MPQ18021HS-A-LF
MPQ18021HS-A-LF
Monolithic Power Systems
IC GATE DRVR HALF-BRIDGE 8SOIC
MPQ18021HS-A-LF-Z
MPQ18021HS-A-LF-Z
Monolithic Power Systems
IC GATE DRVR HALF-BRIDGE 8SOIC
MPQ1922GV-AEC1-P
MPQ1922GV-AEC1-P
Monolithic Power Systems
100V, 3A, HALF-BRIDGE PRE-DRIVER
MPQ1922GV-AEC1-Z
MPQ1922GV-AEC1-Z
Monolithic Power Systems
100V, 3A, HALF-BRIDGE PRE-DRIVER
MPQ1922GVE-AEC1-P
MPQ1922GVE-AEC1-P
Monolithic Power Systems
100V, 3A, HALF-BRIDGE PRE-DRIVER
MPQ1922GVE-AEC1-Z
MPQ1922GVE-AEC1-Z
Monolithic Power Systems
100V, 3A, HALF-BRIDGE PRE-DRIVER
MPQ1924HS-LF
MPQ1924HS-LF
Monolithic Power Systems
IC GATE DRVR HALF-BRIDGE 8SOIC
MPQ1924HS-LF-Z
MPQ1924HS-LF-Z
Monolithic Power Systems
IC GATE DRVR HALF-BRIDGE 8SOIC
MPQ6531GV-AEC1-Z
MPQ6531GV-AEC1-Z
Monolithic Power Systems
5V TO 60V, THREE-PHASE BRUSHLESS
MPQ18024HN-AEC1-LF-P
MPQ18024HN-AEC1-LF-P
Monolithic Power Systems
AUTOMOTIVE GRADE, 100V, 4A, HIGH
MPQ18021HS-A-LF-P Compare Parts
  • MPQ18021HS-A-LF-P vs MPQ1924HS-LF-Z
  • MPQ18021HS-A-LF-P vs MPQ1924HS-LF
  • MPQ18021HS-A-LF-P vs MPQ1922GVE-AEC1-Z
  • MPQ18021HS-A-LF-P vs MPQ1922GVE-AEC1-P
  • MPQ18021HS-A-LF-P vs MPQ1922GV-AEC1-Z
  • MPQ18021HS-A-LF-P vs MPQ1922GV-AEC1-P
  • MPQ18021HS-A-LF-P vs MPQ18021HS-A-LF-Z
  • MPQ18021HS-A-LF-P vs MPQ18021HS-A-LF
  • MPQ18021HS-A-LF-P vs MPQ18021HN-A-AEC1-LF-Z
  • MPQ18021HS-A-LF-P vs MPQ18021HN-A-AEC1-LF-P
  • MPQ18021HS-A-LF-P vs MPQ6531GVE-AEC1-Z
  • MPQ18021HS-A-LF-P vs MPQ6531GVE-AEC1-P
  • MPQ18021HS-A-LF-P vs MPQ6531GV-AEC1-P
  • MPQ18021HS-A-LF-P vs MPQ6528GVE-AEC1-Z
  • MPQ18021HS-A-LF-P vs MPQ6528GVE-AEC1-P
  • MPQ18021HS-A-LF-P vs MPQ1925HR-LF-Z
  • MPQ18021HS-A-LF-P vs MPQ1925HR-LF-P
  • MPQ18021HS-A-LF-P vs MPQ1924HS-LF-P
  • MPQ18021HS-A-LF-P vs MPQ1923GRE-AEC1-Z
  • MPQ18021HS-A-LF-P vs MPQ1923GRE-AEC1-P
  • MPQ18021HS-A-LF-P vs MPQ1923GR-AEC1-Z
  • MPQ18021HS-A-LF-P vs MPQ1923GR-AEC1-P
  • MPQ18021HS-A-LF-P vs MPQ18024HN-AEC1-LF-Z
  • MPQ18021HS-A-LF-P vs MPQ18024HN-AEC1-LF-P
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you