MPQ1924HS-LF
MPQ1924HS-LF
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 26400
MPQ1924HS-LF Specification
Specification
Part No
MPQ1924HS-LF
Category
PMIC - Gate Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
9V ~ 12V
Logic Voltage - VIL, VIH
1V, 2.4V
Current - Peak Output (Source, Sink)
2.5A, 2.5A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
115 V
Rise / Fall Time (Typ)
12ns, 9ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MPQ1924HS-LF Related Parts
MPQ18021HN-A-AEC1-LF-P
MPQ18021HN-A-AEC1-LF-P
Monolithic Power Systems
100V, 2.5A, HIGH-FREQUENCY, HALF
MPQ18021HN-A-AEC1-LF-Z
MPQ18021HN-A-AEC1-LF-Z
Monolithic Power Systems
100V, 2.5A, HIGH-FREQUENCY, HALF
MPQ18021HS-A-LF
MPQ18021HS-A-LF
Monolithic Power Systems
IC GATE DRVR HALF-BRIDGE 8SOIC
MPQ18021HS-A-LF-Z
MPQ18021HS-A-LF-Z
Monolithic Power Systems
IC GATE DRVR HALF-BRIDGE 8SOIC
MPQ1922GV-AEC1-P
MPQ1922GV-AEC1-P
Monolithic Power Systems
100V, 3A, HALF-BRIDGE PRE-DRIVER
MPQ1922GV-AEC1-Z
MPQ1922GV-AEC1-Z
Monolithic Power Systems
100V, 3A, HALF-BRIDGE PRE-DRIVER
MPQ1922GVE-AEC1-P
MPQ1922GVE-AEC1-P
Monolithic Power Systems
100V, 3A, HALF-BRIDGE PRE-DRIVER
MPQ1922GVE-AEC1-Z
MPQ1922GVE-AEC1-Z
Monolithic Power Systems
100V, 3A, HALF-BRIDGE PRE-DRIVER
MPQ1924HS-LF-Z
MPQ1924HS-LF-Z
Monolithic Power Systems
IC GATE DRVR HALF-BRIDGE 8SOIC
MPQ6531GV-AEC1-Z
MPQ6531GV-AEC1-Z
Monolithic Power Systems
5V TO 60V, THREE-PHASE BRUSHLESS
MPQ18021HS-A-LF-P
MPQ18021HS-A-LF-P
Monolithic Power Systems
INDUSTRIAL GRADE, 100V, 2.5A HIG
MPQ18024HN-AEC1-LF-P
MPQ18024HN-AEC1-LF-P
Monolithic Power Systems
AUTOMOTIVE GRADE, 100V, 4A, HIGH
MPQ1924HS-LF Compare Parts
  • MPQ1924HS-LF vs MPQ1924HS-LF-Z
  • MPQ1924HS-LF vs MPQ1922GVE-AEC1-Z
  • MPQ1924HS-LF vs MPQ1922GVE-AEC1-P
  • MPQ1924HS-LF vs MPQ1922GV-AEC1-Z
  • MPQ1924HS-LF vs MPQ1922GV-AEC1-P
  • MPQ1924HS-LF vs MPQ18021HS-A-LF-Z
  • MPQ1924HS-LF vs MPQ18021HS-A-LF
  • MPQ1924HS-LF vs MPQ18021HN-A-AEC1-LF-Z
  • MPQ1924HS-LF vs MPQ18021HN-A-AEC1-LF-P
  • MPQ1924HS-LF vs MPQ6531GVE-AEC1-Z
  • MPQ1924HS-LF vs MPQ6531GVE-AEC1-P
  • MPQ1924HS-LF vs MPQ6531GV-AEC1-P
  • MPQ1924HS-LF vs MPQ6528GVE-AEC1-Z
  • MPQ1924HS-LF vs MPQ6528GVE-AEC1-P
  • MPQ1924HS-LF vs MPQ1925HR-LF-Z
  • MPQ1924HS-LF vs MPQ1925HR-LF-P
  • MPQ1924HS-LF vs MPQ1924HS-LF-P
  • MPQ1924HS-LF vs MPQ1923GRE-AEC1-Z
  • MPQ1924HS-LF vs MPQ1923GRE-AEC1-P
  • MPQ1924HS-LF vs MPQ1923GR-AEC1-Z
  • MPQ1924HS-LF vs MPQ1923GR-AEC1-P
  • MPQ1924HS-LF vs MPQ18024HN-AEC1-LF-Z
  • MPQ1924HS-LF vs MPQ18024HN-AEC1-LF-P
  • MPQ1924HS-LF vs MPQ18021HS-A-LF-P
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description