MPQ24833-BGN-AEC1-Z
MPQ24833-BGN-AEC1-Z
Active
Description:  IC LED DRIVER RGLTR PWM 3A 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: $4.44000
In Stock: 29600
MPQ24833-BGN-AEC1-Z Specification
Specification
Part No
MPQ24833-BGN-AEC1-Z
Category
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
55V
Voltage - Output
-
Current - Output / Channel
3A
Frequency
420kHz
Dimming
Analog, PWM
Applications
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
MPQ24833-BGN-AEC1-Z Related Parts
MPQ24833-BGN-AEC1-P
MPQ24833-BGN-AEC1-P
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 3A 8SOIC
MPQ2483ADQ-AEC1-LF-P
MPQ2483ADQ-AEC1-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM 2.5A 10QFN
MPQ2483ADQ-AEC1-LF-Z
MPQ2483ADQ-AEC1-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM 2.5A 10QFN
MPQ2483ADQ-LF-P
MPQ2483ADQ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM 2.5A 10QFN
MPQ2483ADQ-LF-Z
MPQ2483ADQ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM 2.5A 10QFN
MPQ2483ADS-AEC1-LF
MPQ2483ADS-AEC1-LF
Monolithic Power Systems
IC LED DRV RGLTR PWM 2.5A 14SOIC
MPQ2483ADS-AEC1-LF-Z
MPQ2483ADS-AEC1-LF-Z
Monolithic Power Systems
IC LED DRV RGLTR PWM 2.5A 14SOIC
MPQ2483ADS-LF
MPQ2483ADS-LF
Monolithic Power Systems
IC LED DRV RGLTR PWM 2.5A 14SOIC
MPQ2483ADS-LF-Z
MPQ2483ADS-LF-Z
Monolithic Power Systems
IC LED DRV RGLTR PWM 2.5A 14SOIC
MPQ2483DQ-AEC1-LF-P
MPQ2483DQ-AEC1-LF-P
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 10QFN
MPQ2483DQ-AEC1-LF-Z
MPQ2483DQ-AEC1-LF-Z
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 10QFN
MPQ2483DQ-LF-P
MPQ2483DQ-LF-P
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 10QFN
MPQ24833-BGN-AEC1-Z Compare Parts
  • MPQ24833-BGN-AEC1-Z vs MPQ7235GQBE-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ7230GLE-AEC1-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ7230GLE-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ7220GR-AEC1-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ7220GR-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ7220GF-AEC1-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ7220GF-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ7200GLE-AEC1-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ7200GLE-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ7200AGLE-AEC1-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ7200AGLE-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ4425MGQBE-AEC1-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ4425MGQBE-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ4425MGQB-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ4425MGQB-P
  • MPQ24833-BGN-AEC1-Z vs MPQ4425MGQB-AEC1-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ4425MGQB-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ4425BGQBE-AEC1-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ4425BGQBE-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ4425BGQB-AEC1-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ4425BGQB-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ4425BGJ-AEC1-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ4425BGJ-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ4425AGQBE-AEC1-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ4425AGQBE-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ4425AGQB-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ4425AGQB-P
  • MPQ24833-BGN-AEC1-Z vs MPQ4425AGQB-AEC1-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ4425AGQB-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ3387LGRT-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ3387LGRT-P
  • MPQ24833-BGN-AEC1-Z vs MPQ3387LGRT-AEC1-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ3387LGRT-AEC1-P
  • MPQ24833-BGN-AEC1-Z vs MPQ3386DR-LF-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ3386DR-LF-P
  • MPQ24833-BGN-AEC1-Z vs MPQ3386DR-AEC1-LF-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ3386DR-AEC1-LF-P
  • MPQ24833-BGN-AEC1-Z vs MPQ3369GR-Z
  • MPQ24833-BGN-AEC1-Z vs MPQ3369GR-P
  • MPQ24833-BGN-AEC1-Z vs MPQ3369GR-AEC1-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked