MPQ2483ADS-LF-Z
MPQ2483ADS-LF-Z
Active
Description:  IC LED DRV RGLTR PWM 2.5A 14SOIC
Manufacturer:  Monolithic Power Systems
History Price: $2.16000
In Stock: 43600
MPQ2483ADS-LF-Z Specification
Specification
Part No
MPQ2483ADS-LF-Z
Category
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
55V
Voltage - Output
-
Current - Output / Channel
2.5A
Frequency
250kHz
Dimming
Analog, PWM
Applications
Automotive, Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
MPQ2483ADS-LF-Z Related Parts
MPQ24833-BGN-AEC1-P
MPQ24833-BGN-AEC1-P
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 3A 8SOIC
MPQ24833-BGN-AEC1-Z
MPQ24833-BGN-AEC1-Z
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 3A 8SOIC
MPQ2483ADQ-AEC1-LF-P
MPQ2483ADQ-AEC1-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM 2.5A 10QFN
MPQ2483ADQ-AEC1-LF-Z
MPQ2483ADQ-AEC1-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM 2.5A 10QFN
MPQ2483ADQ-LF-P
MPQ2483ADQ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM 2.5A 10QFN
MPQ2483ADQ-LF-Z
MPQ2483ADQ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM 2.5A 10QFN
MPQ2483ADS-AEC1-LF
MPQ2483ADS-AEC1-LF
Monolithic Power Systems
IC LED DRV RGLTR PWM 2.5A 14SOIC
MPQ2483ADS-AEC1-LF-Z
MPQ2483ADS-AEC1-LF-Z
Monolithic Power Systems
IC LED DRV RGLTR PWM 2.5A 14SOIC
MPQ2483ADS-LF
MPQ2483ADS-LF
Monolithic Power Systems
IC LED DRV RGLTR PWM 2.5A 14SOIC
MPQ2483DQ-AEC1-LF-P
MPQ2483DQ-AEC1-LF-P
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 10QFN
MPQ2483DQ-AEC1-LF-Z
MPQ2483DQ-AEC1-LF-Z
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 10QFN
MPQ2483DQ-LF-P
MPQ2483DQ-LF-P
Monolithic Power Systems
IC LED DRIVER RGLTR PWM 10QFN
MPQ2483ADS-LF-Z Description
The Monolithic Power Systems MPQ2483ADS-LF-Z is a versatile DC-DC buck regulator designed for efficient power conversion in a variety of electronic applications. It is part of Monolithic Power Systems%27 (MPS) high-performance product line, known for its reliability and advanced features. Here’s a detailed overview of its specifications and features:

## Overview

The MPQ2483ADS-LF-Z is a synchronous step-down buck converter that provides a stable and efficient output voltage from a higher input voltage source. This device is designed for high-current applications and offers a range of features to ensure high efficiency, low ripple, and robust performance. It is suitable for use in power supplies for consumer electronics, industrial equipment, and other high-performance applications.

## Key Features

1. High Efficiency:
- The MPQ2483ADS-LF-Z is designed to deliver high efficiency, up to 95%, which helps in minimizing heat dissipation and improving power conversion performance.

2. Wide Input Voltage Range:
- It supports a broad input voltage range from 4.5V to 60V, allowing it to be used with various power sources and making it versatile for different applications.

3. Adjustable Output Voltage:
- The output voltage can be adjusted from 0.8V to 50V, providing flexibility to meet specific voltage requirements for different circuits.

4. High Output Current Capability:
- The device can provide up to 3A of continuous output current, making it suitable for applications requiring significant power delivery.

5. Integrated Synchronous Rectification:
- It features integrated synchronous rectification to enhance efficiency and reduce power losses compared to traditional diode-based designs.

6. Compact Package:
- The MPQ2483ADS-LF-Z is housed in a small 16-pin TSSOP (Thin Shrink Small Outline Package) with an exposed pad, which helps in effective heat dissipation and is suitable for space-constrained designs.

7. Adjustable Switching Frequency:
- The switching frequency is adjustable from 300 kHz to 2 MHz, allowing designers to optimize for either efficiency or size depending on application needs.

8. Thermal and Overcurrent Protection:
- Built-in thermal shutdown and overcurrent protection mechanisms ensure reliable operation by protecting the device from overheating and excessive current conditions.

9. Low Ripple and Noise:
- Designed to minimize ripple and noise, the MPQ2483ADS-LF-Z provides clean and stable output voltage, essential for sensitive electronics.

10. Compensation Network:
- The device includes an internal compensation network, simplifying the design and improving stability across a range of operating conditions.

## Specifications

- Input Voltage:
- V_IN: 4.5V to 60V

- Output Voltage:
- V_OUT: Adjustable from 0.8V to 50V

- Output Current:
- I_OUT: Up to 3A continuous

- Efficiency:
- Efficiency: Up to 95% (typical)

- Switching Frequency:
- f_SW: Adjustable from 300 kHz to 2 MHz

- Quiescent Current:
- I_Q: 1.5 mA (typical)

- Thermal Shutdown:
- Thermal Shutdown Temperature: 150°C (typical)

- Operating Temperature Range:
- T_A: -40°C to 125°C

- Package:
- Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package) with exposed pad
- Package Dimensions: 5 mm × 4.4 mm

## Applications

The MPQ2483ADS-LF-Z is suitable for a wide range of applications, including:

- Consumer Electronics: For powering devices such as smartphones, tablets, and other portable electronics.
- Industrial Equipment: In industrial control systems, sensors, and automation equipment requiring efficient power management.
- Automotive Applications: For use in automotive electronics where reliability and high efficiency are critical.
- Communication Systems: In communication devices requiring stable and high-efficiency power supplies.

## Conclusion

The Monolithic Power Systems MPQ2483ADS-LF-Z is a high-performance DC-DC buck regulator designed for efficient and reliable power conversion. Its features, including high efficiency, wide input voltage range, adjustable output voltage, and robust protection mechanisms, make it a versatile choice for various electronic applications. The compact package and internal compensation network simplify design and integration, while its high current capability and low ripple performance ensure it meets the demanding requirements of modern power supply systems. Whether used in consumer electronics, industrial equipment, or automotive applications, the MPQ2483ADS-LF-Z provides a reliable solution for high-current power conversion.
MPQ2483ADS-LF-Z Compare Parts
  • MPQ2483ADS-LF-Z vs MPQ7235GQBE-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ7230GLE-AEC1-Z
  • MPQ2483ADS-LF-Z vs MPQ7230GLE-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ7220GR-AEC1-Z
  • MPQ2483ADS-LF-Z vs MPQ7220GR-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ7220GF-AEC1-Z
  • MPQ2483ADS-LF-Z vs MPQ7220GF-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ7200GLE-AEC1-Z
  • MPQ2483ADS-LF-Z vs MPQ7200GLE-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ7200AGLE-AEC1-Z
  • MPQ2483ADS-LF-Z vs MPQ7200AGLE-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ4425MGQBE-AEC1-Z
  • MPQ2483ADS-LF-Z vs MPQ4425MGQBE-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ4425MGQB-Z
  • MPQ2483ADS-LF-Z vs MPQ4425MGQB-P
  • MPQ2483ADS-LF-Z vs MPQ4425MGQB-AEC1-Z
  • MPQ2483ADS-LF-Z vs MPQ4425MGQB-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ4425BGQBE-AEC1-Z
  • MPQ2483ADS-LF-Z vs MPQ4425BGQBE-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ4425BGQB-AEC1-Z
  • MPQ2483ADS-LF-Z vs MPQ4425BGQB-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ4425BGJ-AEC1-Z
  • MPQ2483ADS-LF-Z vs MPQ4425BGJ-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ4425AGQBE-AEC1-Z
  • MPQ2483ADS-LF-Z vs MPQ4425AGQBE-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ4425AGQB-Z
  • MPQ2483ADS-LF-Z vs MPQ4425AGQB-P
  • MPQ2483ADS-LF-Z vs MPQ4425AGQB-AEC1-Z
  • MPQ2483ADS-LF-Z vs MPQ4425AGQB-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ3387LGRT-Z
  • MPQ2483ADS-LF-Z vs MPQ3387LGRT-P
  • MPQ2483ADS-LF-Z vs MPQ3387LGRT-AEC1-Z
  • MPQ2483ADS-LF-Z vs MPQ3387LGRT-AEC1-P
  • MPQ2483ADS-LF-Z vs MPQ3386DR-LF-Z
  • MPQ2483ADS-LF-Z vs MPQ3386DR-LF-P
  • MPQ2483ADS-LF-Z vs MPQ3386DR-AEC1-LF-Z
  • MPQ2483ADS-LF-Z vs MPQ3386DR-AEC1-LF-P
  • MPQ2483ADS-LF-Z vs MPQ3369GR-Z
  • MPQ2483ADS-LF-Z vs MPQ3369GR-P
  • MPQ2483ADS-LF-Z vs MPQ3369GR-AEC1-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked