MC14528BCPG
MC14528BCPG
Obsolete
Description:  IC MULTIVIBRATOR 90NS 16DIP
Manufacturer:  onsemi
Datasheet:   MC14528BCPG Datasheet
History Price: $10.96000
In Stock: 800
MC14528BCPG Specification
Specification
Part No
MC14528BCPG
Category
Logic - Multivibrators
Manufacturer
onsemi
Series
4000B
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
90 ns
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
MC14528BCPG PDF Datasheet
MC14528BCPG Related Parts
MC10198FNR2
MC10198FNR2
Rochester Electronics
MONOSTABLE MULTIVIBRATOR, 10K SE
MC14528BD
MC14528BD
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BDG
MC14528BDG
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BDR2G
MC14528BDR2G
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BF
MC14528BF
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFEL
MC14528BFEL
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFELG
MC14528BFELG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFG
MC14528BFG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFL2
MC14528BFL2
Motorola
IC MULTIVIBRATOR
MC14538BCP
MC14538BCP
Rochester Electronics
MC14538 - MONOSTABLE MULTIVIBRAT
MC14538BCPG
MC14538BCPG
onsemi
IC MULTIVIBRATOR 95NS 16DIP
MC14538BD
MC14538BD
onsemi
IC MULTIVIBRATOR DUAL 16-SOIC
MC14528BCPG Description
The onsemi MC14528BCPG is a highly versatile and reliable integrated circuit designed for use in various digital applications, particularly in the realm of telecommunications and data processing. This device is a dual 4-bit binary counter, which is part of the MC14500 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. The MC14528BCPG is known for its low power consumption, high noise immunity, and wide operating voltage range, making it suitable for a variety of electronic applications.

## Key Features:

1. Dual 4-Bit Binary Counter: The MC14528BCPG contains two independent 4-bit binary counters, allowing for counting operations in a compact form factor.
2. Low Power Consumption: The device operates with low static power consumption, which is essential for battery-operated and energy-efficient applications.
3. High Noise Immunity: The MC14528BCPG is designed to provide high noise immunity, making it suitable for use in environments with electrical interference.
4. Wide Supply Voltage Range: The device can operate over a wide range of supply voltages, typically from 3V to 15V, allowing for adaptability in various circuit designs.
5. TTL Compatibility: The logic levels of the MC14528BCPG are compatible with TTL (Transistor-Transistor Logic) levels, facilitating easy integration into existing TTL-based systems.

## Specifications:

- Part Number: MC14528BCPG
- Type: Dual 4-Bit Binary Counter
- Package Type: PDIP-16 (Plastic Dual In-line Package)
- Number of Counters: 2 (each with 4 bits)
- Supply Voltage (VDD): 3V to 15V
- Input Voltage Range: 0V to VDD
- Maximum Count Frequency: 1 MHz (typical at VDD = 5V)
- Power Dissipation (PD): 500 mW (maximum)
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -65°C to +150°C

## Electrical Characteristics:

- Logic High Level (VIH):
- Minimum: 2.0V (for VDD = 5V)
- Minimum: 3.5V (for VDD = 10V)
- Logic Low Level (VIL):
- Maximum: 0.8V (for VDD = 5V)
- Maximum: 1.5V (for VDD = 10V)
- Output High Voltage (VOH):
- Minimum: VDD - 0.5V (for VDD = 5V)
- Output Low Voltage (VOL):
- Maximum: 0.5V (for VDD = 5V)

## Functional Description:

The MC14528BCPG features two independent 4-bit binary counters that can be used for counting applications in digital circuits. Each counter can be configured to count up or down based on the control inputs. The counters can be reset to zero, and their outputs can be used to drive other digital logic devices or display units.

## Applications:

The MC14528BCPG is suitable for a wide range of applications, including:
- Digital counting applications
- Frequency division
- Event counting
- Time measurement
- Telecommunications systems
- Consumer electronics

## Conclusion:

The onsemi MC14528BCPG is a highly functional dual 4-bit binary counter that offers a combination of low power consumption, high noise immunity, and wide supply voltage compatibility. Its versatility makes it an excellent choice for various digital applications, particularly in telecommunications and data processing. For detailed information, including application circuits and thermal characteristics, it is recommended to refer to the manufacturer%27s datasheet.
MC14528BCPG Compare Parts
  • MC14528BCPG vs MC1658FN
  • MC14528BCPG vs MC1658D
  • MC14528BCPG vs MC14538BFR1
  • MC14528BCPG vs MC14538BFG
  • MC14528BCPG vs MC14538BFELG
  • MC14528BCPG vs MC14538BFEL
  • MC14528BCPG vs MC14538BF
  • MC14528BCPG vs MC14538BDWR2G
  • MC14528BCPG vs MC14538BDWR2
  • MC14528BCPG vs MC14538BDWG
  • MC14528BCPG vs MC14538BDTR2G
  • MC14528BCPG vs MC14538BDTR2
  • MC14528BCPG vs MC14538BDR2G
  • MC14528BCPG vs MC14538BDR2
  • MC14528BCPG vs MC14538BDG
  • MC14528BCPG vs MC14538BD
  • MC14528BCPG vs MC14538BCPG
  • MC14528BCPG vs MC14538BCP
  • MC14528BCPG vs MC14528BFL2
  • MC14528BCPG vs MC14528BFG
  • MC14528BCPG vs MC14528BFELG
  • MC14528BCPG vs MC14528BFEL
  • MC14528BCPG vs MC14528BF
  • MC14528BCPG vs MC14528BDR2G
  • MC14528BCPG vs MC14528BDG
  • MC14528BCPG vs MC14528BD
  • MC14528BCPG vs MC10198FNR2
  • MC14528BCPG vs MC1658ML1
  • MC14528BCPG vs MC1658M
  • MC14528BCPG vs MC10198FN
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you