MC14528BDG
MC14528BDG
Active
Description:  IC MULTIVIBRATOR 90NS 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14528BDG Datasheet
History Price: $1.10000
In Stock: 33600
MC14528BDG Specification
Specification
Part No
MC14528BDG
Category
Logic - Multivibrators
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
90 ns
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MC14528BDG PDF Datasheet
MC14528BDG Related Parts
MC10198FNR2
MC10198FNR2
Rochester Electronics
MONOSTABLE MULTIVIBRATOR, 10K SE
MC14528BCPG
MC14528BCPG
onsemi
IC MULTIVIBRATOR 90NS 16DIP
MC14528BD
MC14528BD
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BDR2G
MC14528BDR2G
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BF
MC14528BF
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFEL
MC14528BFEL
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFELG
MC14528BFELG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFG
MC14528BFG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFL2
MC14528BFL2
Motorola
IC MULTIVIBRATOR
MC14538BCP
MC14538BCP
Rochester Electronics
MC14538 - MONOSTABLE MULTIVIBRAT
MC14538BCPG
MC14538BCPG
onsemi
IC MULTIVIBRATOR 95NS 16DIP
MC14538BD
MC14538BD
onsemi
IC MULTIVIBRATOR DUAL 16-SOIC
MC14528BDG Description
The onsemi MC14528BDG is a versatile and reliable integrated circuit designed for use in various digital applications, particularly in the fields of telecommunications, data processing, and control systems. This device is a dual 4-bit binary counter, which is part of the MC14000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. The MC14528BDG is known for its low power consumption, high noise immunity, and wide operating voltage range, making it suitable for a variety of electronic applications.

## Key Features:

1. Dual 4-Bit Binary Counter: The MC14528BDG contains two independent 4-bit binary counters, allowing for counting operations in a compact form factor. Each counter can operate independently, providing flexibility in design.
2. Low Power Consumption: The device operates with low static power consumption, which is essential for battery-operated and energy-efficient applications. This feature makes it ideal for portable devices.
3. High Noise Immunity: The MC14528BDG is designed to provide high noise immunity, making it suitable for use in environments with electrical interference, ensuring reliable operation.
4. Wide Supply Voltage Range: The device can operate over a wide range of supply voltages, typically from 3V to 15V, allowing for adaptability in various circuit designs and applications.
5. TTL Compatibility: The logic levels of the MC14528BDG are compatible with TTL (Transistor-Transistor Logic) levels, facilitating easy integration into existing TTL-based systems.

## Specifications:

- Part Number: MC14528BDG
- Type: Dual 4-Bit Binary Counter
- Package Type: SOIC-16 (Small Outline Integrated Circuit)
- Number of Counters: 2 (each with 4 bits)
- Supply Voltage (VDD): 3V to 15V
- Input Voltage Range: 0V to VDD
- Maximum Count Frequency: 1 MHz (typical at VDD = 5V)
- Power Dissipation (PD): 500 mW (maximum)
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -65°C to +150°C

## Electrical Characteristics:

- Logic High Level (VIH):
- Minimum: 2.0V (for VDD = 5V)
- Minimum: 3.5V (for VDD = 10V)
- Logic Low Level (VIL):
- Maximum: 0.8V (for VDD = 5V)
- Maximum: 1.5V (for VDD = 10V)
- Output High Voltage (VOH):
- Minimum: VDD - 0.5V (for VDD = 5V)
- Output Low Voltage (VOL):
- Maximum: 0.5V (for VDD = 5V)

## Functional Description:

The MC14528BDG features two independent 4-bit binary counters that can be used for counting applications in digital circuits. Each counter can be configured to count up or down based on the control inputs. The counters can be reset to zero, and their outputs can be used to drive other digital logic devices or display units. The device also includes features for cascading counters, allowing for the creation of larger counting systems.

## Applications:

The MC14528BDG is suitable for a wide range of applications, including:
- Digital counting applications
- Frequency division
- Event counting
- Time measurement
- Telecommunications systems
- Consumer electronics
- Industrial control systems

## Conclusion:

The onsemi MC14528BDG is a highly functional dual 4-bit binary counter that offers a combination of low power consumption, high noise immunity, and wide supply voltage compatibility. Its versatility makes it an excellent choice for various digital applications, particularly in telecommunications, data processing, and control systems. For detailed information, including application circuits and thermal characteristics, it is recommended to refer to the manufacturer%27s datasheet.
MC14528BDG Compare Parts
  • MC14528BDG vs MC1658FN
  • MC14528BDG vs MC1658D
  • MC14528BDG vs MC14538BFR1
  • MC14528BDG vs MC14538BFG
  • MC14528BDG vs MC14538BFELG
  • MC14528BDG vs MC14538BFEL
  • MC14528BDG vs MC14538BF
  • MC14528BDG vs MC14538BDWR2G
  • MC14528BDG vs MC14538BDWR2
  • MC14528BDG vs MC14538BDWG
  • MC14528BDG vs MC14538BDTR2G
  • MC14528BDG vs MC14538BDTR2
  • MC14528BDG vs MC14538BDR2G
  • MC14528BDG vs MC14538BDR2
  • MC14528BDG vs MC14538BDG
  • MC14528BDG vs MC14538BD
  • MC14528BDG vs MC14538BCPG
  • MC14528BDG vs MC14538BCP
  • MC14528BDG vs MC14528BFL2
  • MC14528BDG vs MC14528BFG
  • MC14528BDG vs MC14528BFELG
  • MC14528BDG vs MC14528BFEL
  • MC14528BDG vs MC14528BF
  • MC14528BDG vs MC14528BDR2G
  • MC14528BDG vs MC14528BD
  • MC14528BDG vs MC14528BCPG
  • MC14528BDG vs MC10198FNR2
  • MC14528BDG vs MC1658ML1
  • MC14528BDG vs MC1658M
  • MC14528BDG vs MC10198FN
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you