Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC510308QY4VDT
MC510308QY4VDT
Obsolete
Embedded - Microcontrollers
Description:
HC08Q - MCU HC08 8Bit FLASH 4kB
Manufacturer:
Motorola
Datasheet:
MC510308QY4VDT Datasheet
History Price: Obsolete
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MC510308QY4VDT Specification
Specification
Part No
MC510308QY4VDT
Category
Embedded - Microcontrollers
Manufacturer
Motorola
Series
HC08
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
M68HC08
Core Size
8-Bit
Speed
8MHz
Connectivity
-
Peripherals
LVD, POR, PWM
Number of I/O
13
Program Memory Size
4KB (4K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 4x8b SAR
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
16-TSSOP
MC510308QY4VDT Related Parts
MC56F8002VWL
NXP Semiconductors
IC MCU 16BIT 12KB FLASH 28SOIC
MC56F8002VWLR
NXP Semiconductors
IC MCU 16BIT 12KB FLASH 28SOIC
MC56F8006MLC
Freescale Semiconductor
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8006MLC
NXP Semiconductors
16-BIT DSC, 56800E CORE, 16KB FL
MC56F8006MLC
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8006VLC
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 32LQFP
MC56F8006VLF
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 48LQFP
MC56F8006VLF
Freescale Semiconductor
MICROCONTROLLER, 16-BIT, FLASH,
MC56F8006VLF557
NXP Semiconductors
MICROCONTROLLER 16-BIT FLASH
MC56F8006VWL
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 28SOIC
MC56F8006VWLR
NXP Semiconductors
IC MCU 16BIT 16KB FLASH 28SOIC
MC56F8011VFAE
NXP Semiconductors
IC MCU 16BIT 12KB FLASH 32LQFP
MC510308QY4VDT Compare Parts
MC510308QY4VDT vs MC56F84789VLL
MC510308QY4VDT vs MC56F84786VLK
MC510308QY4VDT vs MC56F84786VLK
MC510308QY4VDT vs MC56F84769VLL
MC510308QY4VDT vs MC56F84766VLKR
MC510308QY4VDT vs MC56F84766VLK
MC510308QY4VDT vs MC56F84763VLHR
MC510308QY4VDT vs MC56F84763VLH
MC510308QY4VDT vs MC56F84587VLL557
MC510308QY4VDT vs MC56F84587VLL
MC510308QY4VDT vs MC56F84587VLL
MC510308QY4VDT vs MC56F84587VLL
MC510308QY4VDT vs MC56F84585VLK
MC510308QY4VDT vs MC56F84585VLK
MC510308QY4VDT vs MC56F84567VLL
MC510308QY4VDT vs MC56F84565VLKR
MC510308QY4VDT vs MC56F84565VLK
MC510308QY4VDT vs MC56F84553VLH
MC510308QY4VDT vs MC56F84550VLFR
MC510308QY4VDT vs MC56F84550VLF
MC510308QY4VDT vs MC56F84543VLH
MC510308QY4VDT vs MC56F84540VLF
MC510308QY4VDT vs MC56F84540VLF
MC510308QY4VDT vs MC56F84462VLH
MC510308QY4VDT vs MC56F84452VLH
MC510308QY4VDT vs MC56F84451VLF
MC510308QY4VDT vs MC56F84442VLHR528
MC510308QY4VDT vs MC56F84442VLHR
MC510308QY4VDT vs MC56F84442VLHR
MC510308QY4VDT vs MC56F84442VLH
MC510308QY4VDT vs MC56F84441VLFR
MC510308QY4VDT vs MC56F84441VLF
MC510308QY4VDT vs MC56F83789VLL
MC510308QY4VDT vs MC56F83789AVLLA
MC510308QY4VDT vs MC56F83786VLK
MC510308QY4VDT vs MC56F83783VLH
MC510308QY4VDT vs MC56F83783AVLHA
MC510308QY4VDT vs MC56F83769VLL
MC510308QY4VDT vs MC56F83769AVLLA
MC510308QY4VDT vs MC56F83766VLK
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.