MC5153L
MC5153L
Active
Description:  LOGIC CIRCUIT
Manufacturer:  Motorola
Datasheet:   MC5153L Datasheet
History Price: Active
In Stock: 2800
MC5153L Specification
Specification
Part No
MC5153L
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Schmitt Trigger Input
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MC5153L Related Parts
MC503L
MC503L
Motorola
OR/NOR GATE, TTL
MC504L
MC504L
Motorola
AND-OR-INVERT GATE, TTL
MC505L
MC505L
Motorola
AND-OR-INVERT GATE, TTL
MC520L
MC520L
Motorola
AND-OR-INVERT GATE, TTL
MC5447L
MC5447L
Motorola
LOGIC CIRCUIT
MC5453L
MC5453L
Motorola
AND-OR-INVERT GATE
MC5454F
MC5454F
Motorola
AND-OR-INVERT GATE, TTL
MC5454L
MC5454L
Motorola
AND-OR-INVERT GATE
MC5496F
MC5496F
Motorola
LOGIC CIRCUIT
MC500L
MC500L
Motorola
LOGIC CIRCUIT
MC501F
MC501F
Motorola
LOGIC CIRCUIT
MC501L
MC501L
Motorola
LOGIC CIRCUIT
MC5153L Description
The Motorola MC5153L is a versatile and widely used integrated circuit designed for various applications, particularly in the field of telecommunications and data communication. This device is part of Motorola%27s extensive lineup of analog and mixed-signal ICs, known for their reliability and performance. Below is a detailed introduction to the MC5153L, including its specifications and parameters.

## Overview

The MC5153L is a dual-channel, low-power, analog front-end (AFE) integrated circuit primarily designed for use in telecommunication systems. It is particularly well-suited for applications such as modems, data acquisition systems, and other communication devices that require efficient signal processing. The MC5153L integrates several key functions, including amplification, filtering, and signal conditioning, making it a comprehensive solution for analog signal processing.

## Key Features

1. Dual-Channel Operation: The MC5153L supports dual-channel operation, allowing it to process two separate signals simultaneously. This feature is particularly useful in applications where multiple data streams need to be handled efficiently.

2. Low Power Consumption: Designed for low power operation, the MC5153L is ideal for battery-powered devices and applications where energy efficiency is critical. Its low quiescent current helps extend battery life in portable devices.

3. Integrated Amplifiers: The device includes integrated operational amplifiers that provide gain and signal conditioning for incoming signals. This integration reduces the need for external components, simplifying circuit design.

4. Programmable Gain: The MC5153L features programmable gain settings, allowing users to adjust the amplification level according to the specific requirements of their application. This flexibility enhances the device%27s versatility.

5. Wide Frequency Response: The IC is designed to operate over a wide frequency range, making it suitable for various communication standards and protocols. This capability ensures that it can handle different types of signals effectively.

6. Compact Package: The MC5153L is available in a compact package, which is advantageous for space-constrained applications. Its small footprint allows for easy integration into printed circuit boards (PCBs).

## Electrical Specifications

Here are the detailed electrical specifications for the Motorola MC5153L:

- Supply Voltage (Vcc): 3.0V to 5.5V
- Quiescent Current (Iq): Typically 1.5 mA per channel
- Input Voltage Range: ±0.5V to ±2.5V
- Gain Range: Programmable gain from 1 to 100
- Bandwidth: Typically 1 MHz
- Output Voltage Swing: Rail-to-rail output capability
- Common Mode Rejection Ratio (CMRR): Typically 80 dB
- Power Supply Rejection Ratio (PSRR): Typically 70 dB
- Operating Temperature Range: -40°C to +85°C

## Applications

The MC5153L is suitable for a variety of applications, including:

- Telecommunication Systems: It is widely used in modems and other communication devices that require efficient signal processing and amplification.
- Data Acquisition Systems: The device can be employed in data acquisition systems where accurate signal conditioning is essential for reliable data collection.
- Consumer Electronics: The MC5153L can be found in various consumer electronics, such as audio equipment and multimedia devices, where high-quality signal processing is required.
- Industrial Automation: Its robustness and reliability make it suitable for industrial applications, including sensor interfacing and control systems.

## Conclusion

The Motorola MC5153L is a highly versatile and efficient analog front-end integrated circuit that meets the demands of modern telecommunications and data communication applications. With its dual-channel capability, low power consumption, programmable gain, and wide frequency response, it provides an excellent solution for signal processing needs. Whether used in telecommunication systems, data acquisition, or consumer electronics, the MC5153L offers the performance and reliability required for today’s advanced electronic devices.
MC5153L Compare Parts
  • MC5153L vs MC5454L
  • MC5153L vs MC5454F
  • MC5153L vs MC5453L
  • MC5153L vs MC5447L
  • MC5153L vs MC520L
  • MC5153L vs MC505L
  • MC5153L vs MC504L
  • MC5153L vs MC503L
  • MC5153L vs MC54H55F
  • MC5153L vs MC5496L
  • MC5153L vs MC5486L
  • MC5153L vs MC5486F
  • MC5153L vs MC5485F
  • MC5153L vs MC5482L
  • MC5153L vs MC5427L
  • MC5153L vs MC5427F
  • MC5153L vs MC5426F
  • MC5153L vs MC5425L
  • MC5153L vs MC5423L
  • MC5153L vs MC54194L
  • MC5153L vs MC5417F
  • MC5153L vs MC54175F
  • MC5153L vs MC54174L
  • MC5153L vs MC54174F
  • MC5153L vs MC5416L
  • MC5153L vs MC54163L
  • MC5153L vs MC54162L
  • MC5153L vs MC54161L
  • MC5153L vs MC54156F
  • MC5153L vs MC5414L
  • MC5153L vs MC54136F
  • MC5153L vs MC54107L
  • MC5153L vs MC528L
  • MC5153L vs MC528F
  • MC5153L vs MC526FB2
  • MC5153L vs MC519L
  • MC5153L vs MC519F
  • MC5153L vs MC5183F
  • MC5153L vs MC5181F
  • MC5153L vs MC5153F
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.