MCF5206EAB40
MCF5206EAB40
Obsolete
Description:  IC MPU MCF520X 40MHZ 160QFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 39600
MCF5206EAB40 Specification
Specification
Part No
MCF5206EAB40
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
MCF520x
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Coldfire V2
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
40MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
-
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
160-BQFP
MCF5206EAB40 PDF Datasheet
MCF5206EAB40 Related Parts
MCF5102PV25B
MCF5102PV25B
Motorola
MCF5102PV25B
MCF5102PV33B
MCF5102PV33B
Motorola
MCF5102PV33B
MCF5202PU33B
MCF5202PU33B
Motorola
IC MPU 33MHZ 100TQFP
MCF5206AB16A
MCF5206AB16A
Freescale Semiconductor
IC MPU MCF520X 16MHZ 160QFP
MCF5206AB16A
MCF5206AB16A
NXP Semiconductors
IC MPU MCF520X 16MHZ 160QFP
MCF5206AB25A
MCF5206AB25A
NXP Semiconductors
IC MPU MCF520X 25MHZ 160QFP
MCF5206AB33A
MCF5206AB33A
Freescale Semiconductor
IC MPU MCF520X 33MHZ 160QFP
MCF5206AB33A
MCF5206AB33A
NXP Semiconductors
IC MPU MCF520X 33MHZ 160QFP
MCF5206CAB16A
MCF5206CAB16A
Freescale Semiconductor
IC MPU MCF520X 16MHZ 160QFP
MCF5206CAB16A
MCF5206CAB16A
NXP Semiconductors
IC MPU MCF520X 16MHZ 160QFP
MCF5206CAB25A
MCF5206CAB25A
Motorola
IC MPU MCF520X 25MHZ 160QFP
MCF5206CAB25A
MCF5206CAB25A
Freescale Semiconductor
IC MPU MCF520X 25MHZ 160QFP
MCF5206EAB40 Compare Parts
  • MCF5206EAB40 vs MCF5485CZP200
  • MCF5206EAB40 vs MCF5482CZP166-FR
  • MCF5206EAB40 vs MCF5475ZP266557
  • MCF5206EAB40 vs MCF5475ZP266
  • MCF5206EAB40 vs MCF5329CVM240557
  • MCF5206EAB40 vs MCF5307CFT90B
  • MCF5206EAB40 vs MCF5307AI90BB1
  • MCF5206EAB40 vs MCF5307AI66B557
  • MCF5206EAB40 vs MCF5307A166B
  • MCF5206EAB40 vs MCF5233CVM100
  • MCF5206EAB40 vs MCF5206FT33A
  • MCF5206EAB40 vs MCF5206FT33A
  • MCF5206EAB40 vs MCF5206FT25A
  • MCF5206EAB40 vs MCF5206FT25A
  • MCF5206EAB40 vs MCF5206FT25A
  • MCF5206EAB40 vs MCF5206FT16A
  • MCF5206EAB40 vs MCF5206FT16A
  • MCF5206EAB40 vs MCF5206EFT54
  • MCF5206EAB40 vs MCF5206EFT54
  • MCF5206EAB40 vs MCF5206EFT40
  • MCF5206EAB40 vs MCF5206EFT40
  • MCF5206EAB40 vs MCF5206ECFT40
  • MCF5206EAB40 vs MCF5206ECFT40
  • MCF5206EAB40 vs MCF5206ECAB40
  • MCF5206EAB40 vs MCF5206EAB54
  • MCF5206EAB40 vs MCF5206EAB54
  • MCF5206EAB40 vs MCF5206CFT16A
  • MCF5206EAB40 vs MCF5206CAB25A
  • MCF5206EAB40 vs MCF5206CAB25A
  • MCF5206EAB40 vs MCF5206CAB25A
  • MCF5206EAB40 vs MCF5206CAB16A
  • MCF5206EAB40 vs MCF5206CAB16A
  • MCF5206EAB40 vs MCF5206AB33A
  • MCF5206EAB40 vs MCF5206AB33A
  • MCF5206EAB40 vs MCF5206AB25A
  • MCF5206EAB40 vs MCF5206AB16A
  • MCF5206EAB40 vs MCF5206AB16A
  • MCF5206EAB40 vs MCF5202PU33B
  • MCF5206EAB40 vs MCF5102PV33B
  • MCF5206EAB40 vs MCF5102PV25B
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new