100150W-MIL
100150W-MIL
Active
Description:  D LATCH, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100150W-MIL Datasheet
History Price: $18.00000
In Stock: 1600
100150W-MIL Specification
Specification
Part No
100150W-MIL
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Circuit
-
Output Type
-
Voltage - Supply
-
Independent Circuits
-
Delay Time - Propagation
-
Current - Output High, Low
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
100150W-MIL PDF Datasheet
100150W-MIL Related Parts
100130DC
100130DC
National Semiconductor
D LATCH, 100K SERIES
100130DCQR
100130DCQR
National Semiconductor
D LATCH, 100K SERIES
100150DC
100150DC
National Semiconductor
D LATCH, 100K SERIES
100150DCQR
100150DCQR
National Semiconductor
D LATCH, 100K SERIES
100150J-MIL
100150J-MIL
National Semiconductor
D LATCH, 100K SERIES
100175DC
100175DC
National Semiconductor
D LATCH, 100K SERIES
100355DC
100355DC
Fairchild Semiconductor
D LATCH, 100K SERIES
100355PC
100355PC
Fairchild Semiconductor
D LATCH, 100K SERIES
100355QC
100355QC
Fairchild Semiconductor
D LATCH, 100K SERIES
100355QI
100355QI
Rochester Electronics
IC SWITCH SPST-NO X 4 28PLCC
100130FC
100130FC
National Semiconductor
D LATCH, 100K SERIES
100355W-QMLV
100355W-QMLV
National Semiconductor
100355 - D LATCH, 100K SERIES, 1
100150W-MIL Compare Parts
  • 100150W-MIL vs 100355QC
  • 100150W-MIL vs 100355PC
  • 100150W-MIL vs 100355DC
  • 100150W-MIL vs 100175DC
  • 100150W-MIL vs 100150J-MIL
  • 100150W-MIL vs 100150DCQR
  • 100150W-MIL vs 100150DC
  • 100150W-MIL vs 100130DCQR
  • 100150W-MIL vs 100130DC
  • 100150W-MIL vs 100355W-QMLV
  • 100150W-MIL vs 100130FC
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.