54ACT138DM
54ACT138DM
Active
Description:  DECODER/DRIVER
Manufacturer:  National Semiconductor
Datasheet:   54ACT138DM Datasheet
History Price: $1.41000
In Stock: 40800
54ACT138DM Specification
Specification
Part No
54ACT138DM
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
54ACT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
24mA, 24mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
54ACT138DM PDF Datasheet
54ACT138DM Related Parts
54AC157DM
54AC157DM
National Semiconductor
MULTIPLEXER, AC SERIES, 4 FUNC,
54AC158FMQB
54AC158FMQB
National Semiconductor
QUAD 2-INPUT MULTIPLEXER
54AC158WRQMLV
54AC158WRQMLV
National Semiconductor
54AC158 - QUAD 2-INPUT MULTIPLEX
54AC251WRQMLV
54AC251WRQMLV
National Semiconductor
54AC251 - MULTIPLEXER, AC SERIES
54ACT138/QEA
54ACT138/QEA
Rochester Electronics
DUAL MARKED (5962-8755401MEA)
54ACT138/SFA-R
54ACT138/SFA-R
Rochester Electronics
54ACT138/SFA-R - DUAL MARKED (59
54ACT139DM
54ACT139DM
National Semiconductor
DECODER/DRIVER
54ACT157JRQMLV
54ACT157JRQMLV
National Semiconductor
54ACT157 - MULTIPLEXER, ACT SERI
54ACT157WRQMLV
54ACT157WRQMLV
National Semiconductor
54ACT157 - MULTIPLEXER, ACT SERI
54ACT257WRQMLV
54ACT257WRQMLV
National Semiconductor
54ACT257 - MULTIPLEXER, ACT SERI
54ALS138E/883
54ALS138E/883
National Semiconductor
DECODER/DRIVER, TTL, CQCC20
54ALS138J/883
54ALS138J/883
National Semiconductor
DECODER/DRIVER, TTL
54ACT138DM Compare Parts
  • 54ACT138DM vs 54ALS253J/883
  • 54ACT138DM vs 54ALS251W/883
  • 54ACT138DM vs 54ALS251E/883
  • 54ACT138DM vs 54ALS153W/883
  • 54ACT138DM vs 54ALS153J/883
  • 54ACT138DM vs 54ALS153E/883
  • 54ACT138DM vs 54ALS153/883
  • 54ACT138DM vs 54ALS151W/883
  • 54ACT138DM vs 54ALS138W/883
  • 54ACT138DM vs 54ALS138J/883
  • 54ACT138DM vs 54ALS138E/883
  • 54ACT138DM vs 54ACT257WRQMLV
  • 54ACT138DM vs 54ACT157WRQMLV
  • 54ACT138DM vs 54ACT157JRQMLV
  • 54ACT138DM vs 54ACT139DM
  • 54ACT138DM vs 54ACT138/SFA-R
  • 54ACT138DM vs 54ACT138/QEA
  • 54ACT138DM vs 54AC251WRQMLV
  • 54ACT138DM vs 54AC158WRQMLV
  • 54ACT138DM vs 54AC158FMQB
  • 54ACT138DM vs 54AC157DM
  • 54ACT138DM vs 54ACT257/QEA
  • 54ACT138DM vs 54ACT257/Q2A
  • 54ACT138DM vs 54ACT251/QEA
  • 54ACT138DM vs 54ACT139/QEA
  • 54ACT138DM vs 54ACT11138FK/B
  • 54ACT138DM vs 54AC257/QEA
  • 54ACT138DM vs 54AC251/VFA-R
  • 54ACT138DM vs 54AC251/QFA
  • 54ACT138DM vs 54AC139/Q2A
  • 54ACT138DM vs 54AC138/QFA
  • 54ACT138DM vs 54AC138/QEA
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.