54ALS138J/883
54ALS138J/883
Active
Description:  DECODER/DRIVER, TTL
Manufacturer:  National Semiconductor
History Price: $1.56000
In Stock: 4800
54ALS138J/883 Specification
Specification
Part No
54ALS138J/883
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Circuit
-
Independent Circuits
-
Current - Output High, Low
-
Voltage Supply Source
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
54ALS138J/883 PDF Datasheet
54ALS138J/883 Related Parts
54AC157DM
54AC157DM
National Semiconductor
MULTIPLEXER, AC SERIES, 4 FUNC,
54AC158FMQB
54AC158FMQB
National Semiconductor
QUAD 2-INPUT MULTIPLEXER
54AC158WRQMLV
54AC158WRQMLV
National Semiconductor
54AC158 - QUAD 2-INPUT MULTIPLEX
54AC251WRQMLV
54AC251WRQMLV
National Semiconductor
54AC251 - MULTIPLEXER, AC SERIES
54ACT138/QEA
54ACT138/QEA
Rochester Electronics
DUAL MARKED (5962-8755401MEA)
54ACT138/SFA-R
54ACT138/SFA-R
Rochester Electronics
54ACT138/SFA-R - DUAL MARKED (59
54ACT138DM
54ACT138DM
National Semiconductor
DECODER/DRIVER
54ACT139DM
54ACT139DM
National Semiconductor
DECODER/DRIVER
54ACT157JRQMLV
54ACT157JRQMLV
National Semiconductor
54ACT157 - MULTIPLEXER, ACT SERI
54ACT157WRQMLV
54ACT157WRQMLV
National Semiconductor
54ACT157 - MULTIPLEXER, ACT SERI
54ACT257WRQMLV
54ACT257WRQMLV
National Semiconductor
54ACT257 - MULTIPLEXER, ACT SERI
54ALS138E/883
54ALS138E/883
National Semiconductor
DECODER/DRIVER, TTL, CQCC20
54ALS138J/883 Description
The National Semiconductor 54ALS138J/883 is a high-speed, low-power 3-to-8 line decoder/demultiplexer designed for use in various digital applications. This device is part of the 54ALS series, which is known for its reliability and performance in military and aerospace environments. The 54ALS138J/883 is particularly suitable for applications requiring efficient data routing and control signal management.

## Overview of 54ALS138J/883

The 54ALS138J/883 is a 3-to-8 line decoder that takes three binary inputs and decodes them into one of eight outputs. It is designed to operate with a wide range of supply voltages and is characterized by its fast switching speeds and low power consumption. The device is often used in applications such as memory address decoding, data routing, and control signal generation.

## Key Specifications

1. Functionality:
- The 54ALS138J/883 decodes three binary inputs (A2, A1, A0) into eight mutually exclusive outputs (Y0 to Y7). When a specific combination of inputs is applied, the corresponding output is activated (low), while all other outputs remain inactive (high).

2. Input Voltage Levels:
- The device operates with standard TTL input levels, allowing it to interface with other TTL-compatible devices.

3. Supply Voltage:
- The 54ALS138J/883 operates with a supply voltage (Vcc) typically ranging from 4.5V to 5.5V, making it compatible with most digital logic systems.

4. Power Consumption:
- The device is designed for low power consumption, with a typical supply current of around 2 mA at 5V, which is beneficial for battery-operated and energy-efficient applications.

5. Propagation Delay:
- The typical propagation delay from input to output is approximately 15 ns, allowing for fast operation in high-speed applications.

6. Output Drive Capability:
- The outputs can drive standard TTL loads, with a maximum output current of 20 mA per output, making it suitable for driving LEDs or other low-power devices.

7. Temperature Range:
- The 54ALS138J/883 is designed to operate over a wide temperature range, typically from -55°C to +125°C, making it suitable for military and aerospace applications.

8. Package Type:
- The device is available in a 14-pin dual in-line package (DIP), which facilitates easy integration into various circuit designs.

9. Enable Inputs:
- The 54ALS138J/883 features two enable inputs (G1, G2A, G2B) that control the operation of the decoder. When the enable inputs are active, the decoder functions normally; when disabled, all outputs are high.

10. Logic Family:
- The device belongs to the ALS (Advanced Low Power Schottky) logic family, which provides improved performance and lower power consumption compared to standard TTL devices.

## Applications

The National Semiconductor 54ALS138J/883 is suitable for a variety of applications, including:

- Memory Address Decoding: Used in microprocessor systems to decode address lines for memory selection.
- Data Routing: Employed in data multiplexing and demultiplexing applications to route signals to specific destinations.
- Control Signal Generation: Utilized in control systems to generate specific control signals based on input conditions.
- LED Control: Can be used to drive multiple LEDs in applications requiring visual indicators.

## Conclusion

The National Semiconductor 54ALS138J/883 is a reliable and efficient 3-to-8 line decoder/demultiplexer that offers a range of features suitable for various digital applications. With its low power consumption, fast switching speeds, and wide operating temperature range, it is an excellent choice for engineers and designers looking to implement effective data routing and control solutions in their systems. Whether in military, aerospace, or commercial applications, the 54ALS138J/883 provides the necessary specifications to meet demanding design requirements.
54ALS138J/883 Compare Parts
  • 54ALS138J/883 vs 54ALS253J/883
  • 54ALS138J/883 vs 54ALS251W/883
  • 54ALS138J/883 vs 54ALS251E/883
  • 54ALS138J/883 vs 54ALS153W/883
  • 54ALS138J/883 vs 54ALS153J/883
  • 54ALS138J/883 vs 54ALS153E/883
  • 54ALS138J/883 vs 54ALS153/883
  • 54ALS138J/883 vs 54ALS151W/883
  • 54ALS138J/883 vs 54ALS138W/883
  • 54ALS138J/883 vs 54ALS138E/883
  • 54ALS138J/883 vs 54ACT257WRQMLV
  • 54ALS138J/883 vs 54ACT157WRQMLV
  • 54ALS138J/883 vs 54ACT157JRQMLV
  • 54ALS138J/883 vs 54ACT139DM
  • 54ALS138J/883 vs 54ACT138DM
  • 54ALS138J/883 vs 54ACT138/SFA-R
  • 54ALS138J/883 vs 54ACT138/QEA
  • 54ALS138J/883 vs 54AC251WRQMLV
  • 54ALS138J/883 vs 54AC158WRQMLV
  • 54ALS138J/883 vs 54AC158FMQB
  • 54ALS138J/883 vs 54AC157DM
  • 54ALS138J/883 vs 54ACT257/QEA
  • 54ALS138J/883 vs 54ACT257/Q2A
  • 54ALS138J/883 vs 54ACT251/QEA
  • 54ALS138J/883 vs 54ACT139/QEA
  • 54ALS138J/883 vs 54ACT11138FK/B
  • 54ALS138J/883 vs 54AC257/QEA
  • 54ALS138J/883 vs 54AC251/VFA-R
  • 54ALS138J/883 vs 54AC251/QFA
  • 54ALS138J/883 vs 54AC139/Q2A
  • 54ALS138J/883 vs 54AC138/QFA
  • 54ALS138J/883 vs 54AC138/QEA
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.