74HCU04D
74HCU04D
Active
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  Toshiba Semiconductor
Datasheet:   74HCU04D Datasheet
History Price: $0.59000
In Stock: 42800
74HCU04D Specification
Specification
Part No
74HCU04D
Category
Logic - Gates and Inverters
Manufacturer
Toshiba Semiconductor
Series
74HCU
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
5.2mA, 5.2mA
Input Logic Level - Low
0.3V ~ 1.2V
Input Logic Level - High
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
10ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
74HCU04D PDF Datasheet
74HCU04D Related Parts
74H00DC
74H00DC
National Semiconductor
NAND GATE
74H00PC
74H00PC
National Semiconductor
NAND GATE
74H01DC
74H01DC
National Semiconductor
NAND GATE, TTL
74H01PC
74H01PC
National Semiconductor
NAND GATE, TTL, PDIP14
74H05DC
74H05DC
National Semiconductor
IC INVERT OPEN 6CH 1-IN 14SBDIP
74H05PC
74H05PC
National Semiconductor
IC INV OPEN COL 6CH 1-IN 14DIP
74H08PC
74H08PC
National Semiconductor
AND GATE, TTL, PDIP14
74H08PC
74H08PC
Rochester Electronics
74H08 - AND GATE, TTL, PDIP14
74H10DC
74H10DC
National Semiconductor
NAND GATE, TTL
74H10PC
74H10PC
National Semiconductor
NAND GATE, 3-INPUT, TTL, PDIP14
74H11PC
74H11PC
National Semiconductor
IC GATE AND 3CH 3-INP 14DIP
74H20PC
74H20PC
National Semiconductor
IC GATE NAND 2CH 4-INP 14DIP
74HCU04D Description
The Toshiba Semiconductor 74HCU04D is a high-speed CMOS hex inverter integrated circuit. It is part of the 74HC series, which is known for its high-speed performance, low power consumption, and compatibility with various logic levels. The 74HCU04D is widely used in digital logic applications, making it a popular choice for engineers and designers in various fields, including consumer electronics, telecommunications, and industrial automation.

## Overview

The 74HCU04D features six independent inverter gates, which are capable of converting a logic high input to a logic low output and vice versa. Inverters are fundamental building blocks in digital electronics, and their versatility allows them to be used in a wide range of applications, from simple logic circuits to complex digital systems. The 74HCU04D is designed to operate at high speeds while maintaining low power consumption, making it suitable for battery-operated devices and high-performance applications.

## Key Specifications

1. Logic Family: 74HC (High-speed CMOS)
2. Number of Gates: 6 (Hex inverter gates)
3. Supply Voltage Range (V_CC): 2V to 6V, allowing for compatibility with various logic levels.
4. Input Voltage Levels:
- High Level (V_IH): Minimum 3.5V for V_CC = 5V
- Low Level (V_IL): Maximum 1.5V for V_CC = 5V
5. Output Voltage Levels:
- High Level (V_OH): Typically V_CC - 0.1V at V_CC = 5V
- Low Level (V_OL): Typically 0.1V at V_CC = 5V
6. Maximum Input Current: ±1 µA at V_CC = 5V, ensuring minimal power consumption.
7. Maximum Output Current: ±25 mA, allowing the device to drive multiple loads.
8. Propagation Delay: Typically 10 ns at V_CC = 5V, indicating the speed at which the output responds to changes in the input.
9. Power Dissipation: Low power consumption, typically 1 µA (static) at V_CC = 5V.
10. Temperature Range: -40°C to +125°C, making it suitable for a wide range of operating environments.
11. Package Type: Available in a 14-pin DIP (Dual In-line Package) or TSSOP (Thin Shrink Small Outline Package), providing flexibility in design and layout.

## Features

- High-Speed Operation: The 74HCU04D is designed for fast switching speeds, making it suitable for high-frequency applications.
- Low Power Consumption: The device operates with low static and dynamic power consumption, which is essential for battery-powered devices.
- Wide Supply Voltage Range: The ability to operate across a range of supply voltages enhances its versatility in different applications.
- Robust Design: The device is built to withstand harsh conditions, ensuring reliable performance in various environments.
- TTL Compatibility: The 74HC series is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration with existing digital systems.

## Applications

The Toshiba Semiconductor 74HCU04D is used in a variety of applications, including:

- Digital Logic Circuits: Employed in combinational logic circuits for performing logical operations.
- Signal Processing: Used in applications that require signal conditioning and manipulation.
- Data Communication: Utilized in communication systems for encoding and decoding signals.
- Consumer Electronics: Found in devices such as televisions, audio systems, and home appliances for control logic.
- Industrial Automation: Used in control systems and automation equipment for processing input signals.

## Conclusion

The Toshiba Semiconductor 74HCU04D is a versatile and efficient hex inverter that meets the demands of modern digital applications. With its high-speed performance, low power consumption, and robust design, it is an excellent choice for engineers looking to implement reliable logic solutions in their designs. Whether in consumer electronics, telecommunications, or industrial automation, the 74HCU04D continues to be a valuable component in the field of digital electronics.
74HCU04D Compare Parts
  • 74HCU04D vs 74HCU04S14-13
  • 74HCU04D vs 74HCU04PW/S400118
  • 74HCU04D vs 74HCU04PW-Q100J
  • 74HCU04D vs 74HCU04PW-Q100118
  • 74HCU04D vs 74HCU04PW,118
  • 74HCU04D vs 74HCU04PW,118
  • 74HCU04D vs 74HCU04PW,112
  • 74HCU04D vs 74HCU04PW,112
  • 74HCU04D vs 74HCU04N,652
  • 74HCU04D vs 74HCU04DTR2G
  • 74HCU04D vs 74HCU04DR2G
  • 74HCU04D vs 74HCU04DB,118
  • 74HCU04D vs 74HCU04DB,118
  • 74HCU04D vs 74HCU04DB,112
  • 74HCU04D vs 74HCU04DB
  • 74HCU04D vs 74HCU04D-Q100J
  • 74HCU04D vs 74HCU04D-Q100118
  • 74HCU04D vs 74HCU04D-Q100118
  • 74HCU04D vs 74HCU04D,653
  • 74HCU04D vs 74HCU04D,653
  • 74HCU04D vs 74HCU04D,652
  • 74HCU04D vs 74HCU04D,652
  • 74HCU04D vs 74HCU04BQ-Q100X
  • 74HCU04D vs 74HCU04BQ,115
  • 74HCU04D vs 74HCT9114N,112
  • 74HCU04D vs 74HCT9114D,118
  • 74HCU04D vs 74HCT9114D,112
  • 74HCU04D vs 74HCT86T14-13
  • 74HCU04D vs 74HCT86S14-13
  • 74HCU04D vs 74HCT86PW-Q100,118
  • 74HCU04D vs 74HCT86PW-Q100,118
  • 74HCU04D vs 74HCT86PW,118
  • 74HCU04D vs 74HCT86PW,118
  • 74HCU04D vs 74HCT86PW,112
  • 74HCU04D vs 74HCT86PW,112
  • 74HCU04D vs 74HCT86N,652
  • 74HCU04D vs 74HCT86N
  • 74HCU04D vs 74HCT86DB,118
  • 74HCU04D vs 74HCT86DB,112
  • 74HCU04D vs 74HCT86D/C118
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.