LM111J-8/NOPB
LM111J-8/NOPB
Active
Description:  IC COMPARATOR 1 GEN PUR 8CDIP
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 10800
LM111J-8/NOPB Specification
Specification
Part No
LM111J-8/NOPB
Category
Linear - Comparators
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
-
Voltage - Supply, Single/Dual (?
5V ~ 36V, ?.5V ~ 18V
Voltage - Input Offset (Max)
3mV @ ?5V
Current - Input Bias (Max)
0.1μA @ 15V
Current - Output (Typ)
-
Current - Quiescent (Max)
6mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-CDIP
LM111J-8/NOPB PDF Datasheet
LM111J-8/NOPB Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119J
LM119J
Texas Instruments
IC COMPARATOR 2 GEN PUR 14CDIP
LM111J-8/NOPB Compare Parts
  • LM111J-8/NOPB vs LM193QT
  • LM111J-8/NOPB vs LM193N
  • LM111J-8/NOPB vs LM193H/NOPB
  • LM111J-8/NOPB vs LM193H
  • LM111J-8/NOPB vs LM193DT
  • LM111J-8/NOPB vs LM193DRG4
  • LM111J-8/NOPB vs LM193DR
  • LM111J-8/NOPB vs LM193AYDT
  • LM111J-8/NOPB vs LM193AQT
  • LM111J-8/NOPB vs LM193AJ/883
  • LM111J-8/NOPB vs LM193AH/NOPB
  • LM111J-8/NOPB vs LM193AH
  • LM111J-8/NOPB vs LM161H/883
  • LM111J-8/NOPB vs LM139WB
  • LM111J-8/NOPB vs LM139N
  • LM111J-8/NOPB vs LM139J/SCA
  • LM111J-8/NOPB vs LM139J/PB
  • LM111J-8/NOPB vs LM139J
  • LM111J-8/NOPB vs LM139DT
  • LM111J-8/NOPB vs LM139DRG4
  • LM111J-8/NOPB vs LM139DR
  • LM111J-8/NOPB vs LM139DG4
  • LM111J-8/NOPB vs LM139D
  • LM111J-8/NOPB vs LM139AWGRQMLV
  • LM111J-8/NOPB vs LM139APT
  • LM111J-8/NOPB vs LM139AJRLQMLV
  • LM111J-8/NOPB vs LM139AJB
  • LM111J-8/NOPB vs LM139AJB
  • LM111J-8/NOPB vs LM139AJ/PB
  • LM111J-8/NOPB vs LM139ADT
  • LM111J-8/NOPB vs LM139ADRG4
  • LM111J-8/NOPB vs LM139ADR
  • LM111J-8/NOPB vs LM139ADG4
  • LM111J-8/NOPB vs LM139AD
  • LM111J-8/NOPB vs LM119W/883B
  • LM111J-8/NOPB vs LM119J
  • LM111J-8/NOPB vs LM119HRQMLV
  • LM111J-8/NOPB vs LM119H/NOPB
  • LM111J-8/NOPB vs LM119H/883
  • LM111J-8/NOPB vs LM119H
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.