LM119HRQMLV
LM119HRQMLV
Active
Description:  IC COMPARATOR 2 GEN PUR TO100-10
Manufacturer:  National Semiconductor
Datasheet:   LM119HRQMLV Datasheet
History Price: $503.09000
In Stock: 4400
LM119HRQMLV Specification
Specification
Part No
LM119HRQMLV
Category
Linear - Comparators
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
Open-Collector, DTL, RTL, TTL
Voltage - Supply, Single/Dual (?
36V
Voltage - Input Offset (Max)
4mV @ ?5V
Current - Input Bias (Max)
0.5pA @ ?5V
Current - Output (Typ)
-
Current - Quiescent (Max)
4.5mA, 11.5mA
CMRR, PSRR (Typ)
80dB CMRR
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
TO-100-10 Metal Can
Mounting Type
Through Hole
Supplier Device Package
TO-100-10
LM119HRQMLV PDF Datasheet
LM119HRQMLV Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119J
LM119J
Texas Instruments
IC COMPARATOR 2 GEN PUR 14CDIP
LM119HRQMLV Compare Parts
  • LM119HRQMLV vs LM193QT
  • LM119HRQMLV vs LM193N
  • LM119HRQMLV vs LM193H/NOPB
  • LM119HRQMLV vs LM193H
  • LM119HRQMLV vs LM193DT
  • LM119HRQMLV vs LM193DRG4
  • LM119HRQMLV vs LM193DR
  • LM119HRQMLV vs LM193AYDT
  • LM119HRQMLV vs LM193AQT
  • LM119HRQMLV vs LM193AJ/883
  • LM119HRQMLV vs LM193AH/NOPB
  • LM119HRQMLV vs LM193AH
  • LM119HRQMLV vs LM161H/883
  • LM119HRQMLV vs LM139WB
  • LM119HRQMLV vs LM139N
  • LM119HRQMLV vs LM139J/SCA
  • LM119HRQMLV vs LM139J/PB
  • LM119HRQMLV vs LM139J
  • LM119HRQMLV vs LM139DT
  • LM119HRQMLV vs LM139DRG4
  • LM119HRQMLV vs LM139DR
  • LM119HRQMLV vs LM139DG4
  • LM119HRQMLV vs LM139D
  • LM119HRQMLV vs LM139AWGRQMLV
  • LM119HRQMLV vs LM139APT
  • LM119HRQMLV vs LM139AJRLQMLV
  • LM119HRQMLV vs LM139AJB
  • LM119HRQMLV vs LM139AJB
  • LM119HRQMLV vs LM139AJ/PB
  • LM119HRQMLV vs LM139ADT
  • LM119HRQMLV vs LM139ADRG4
  • LM119HRQMLV vs LM139ADR
  • LM119HRQMLV vs LM139ADG4
  • LM119HRQMLV vs LM139AD
  • LM119HRQMLV vs LM119W/883B
  • LM119HRQMLV vs LM119J
  • LM119HRQMLV vs LM119H/NOPB
  • LM119HRQMLV vs LM119H/883
  • LM119HRQMLV vs LM119H
  • LM119HRQMLV vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.