LM139ADRG4
LM139ADRG4
Discontinued
Description:  IC COMPARATOR 4 DIFF 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM139ADRG4 Datasheet
History Price: $4.61000
In Stock: 48000
LM139ADRG4 Specification
Specification
Part No
LM139ADRG4
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
4
Output Type
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
2mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
LM139ADRG4 Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM139ADRG4 Description
Overview of Texas Instruments LM139ADRG4

The Texas Instruments LM139ADRG4 is a quad comparator designed for a variety of applications, including signal conditioning, level detection, and voltage comparison. This device is known for its high-speed performance, low power consumption, and versatility, making it suitable for both industrial and consumer electronics.

Key Specifications

- Number of Comparators: The LM139ADRG4 contains four independent comparators, allowing for multiple comparisons in a single package, which is ideal for space-constrained designs.
- Supply Voltage: It operates over a wide supply voltage range of 2V to 36V, accommodating various power supply configurations.
- Input Voltage Range: The input voltage range is from 0V to the supply voltage, enabling it to handle a variety of input signals.
- Propagation Delay: The typical propagation delay is around 300 ns, which is suitable for applications requiring fast response times.
- Input Offset Voltage: The input offset voltage is typically 2 mV, ensuring accurate comparisons and minimizing errors in signal detection.
- Output Type: The output is an open-collector configuration, allowing for easy interfacing with different voltage levels and enabling wired-AND logic configurations.
- Power Consumption: The LM139ADRG4 features low power consumption, typically around 1.5 mA per comparator, making it suitable for battery-operated devices.
- Temperature Range: It operates over an extended temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Performance Characteristics

The LM139ADRG4 is designed to provide high-speed performance with low power consumption. Its open-collector output allows for flexibility in interfacing with other components, making it easy to integrate into various circuit designs. The low input offset voltage contributes to its accuracy, making it suitable for precision applications.

Thermal Characteristics

The device is housed in a robust package that enhances thermal performance. The LM139ADRG4 is designed to operate reliably across a wide temperature range, which is critical for applications in automotive, industrial, and consumer electronics. Its thermal stability ensures consistent performance even under varying environmental conditions.

Applications

The Texas Instruments LM139ADRG4 is suitable for a wide range of applications, including:

- Signal Conditioning: Used in circuits that require precise signal comparisons and level detection.
- Voltage Comparators: Ideal for applications that need to compare two voltage levels and provide a digital output based on the comparison.
- Window Comparators: Can be configured to create window comparators for detecting when a signal falls within a specific range.
- Automotive Applications: Employed in automotive systems for monitoring and control functions, benefiting from its wide temperature range and reliability.

Conclusion

In summary, the Texas Instruments LM139ADRG4 is a versatile and high-performance quad comparator that meets the demands of various applications. With its impressive specifications, including a wide supply voltage range, low power consumption, and high-speed performance, it is an excellent choice for engineers looking to implement reliable and efficient signal comparison solutions in their designs. Its adaptability makes it suitable for a broad spectrum of applications, ensuring optimal performance in diverse environments.
LM139ADRG4 Compare Parts
  • LM139ADRG4 vs LM193QT
  • LM139ADRG4 vs LM193N
  • LM139ADRG4 vs LM193H/NOPB
  • LM139ADRG4 vs LM193H
  • LM139ADRG4 vs LM193DT
  • LM139ADRG4 vs LM193DRG4
  • LM139ADRG4 vs LM193DR
  • LM139ADRG4 vs LM193AYDT
  • LM139ADRG4 vs LM193AQT
  • LM139ADRG4 vs LM193AJ/883
  • LM139ADRG4 vs LM193AH/NOPB
  • LM139ADRG4 vs LM193AH
  • LM139ADRG4 vs LM161H/883
  • LM139ADRG4 vs LM139WB
  • LM139ADRG4 vs LM139N
  • LM139ADRG4 vs LM139J/SCA
  • LM139ADRG4 vs LM139J/PB
  • LM139ADRG4 vs LM139J
  • LM139ADRG4 vs LM139DT
  • LM139ADRG4 vs LM139DRG4
  • LM139ADRG4 vs LM139DR
  • LM139ADRG4 vs LM139DG4
  • LM139ADRG4 vs LM139D
  • LM139ADRG4 vs LM139AWGRQMLV
  • LM139ADRG4 vs LM139APT
  • LM139ADRG4 vs LM139AJRLQMLV
  • LM139ADRG4 vs LM139AJB
  • LM139ADRG4 vs LM139AJB
  • LM139ADRG4 vs LM139AJ/PB
  • LM139ADRG4 vs LM139ADT
  • LM139ADRG4 vs LM139ADR
  • LM139ADRG4 vs LM139ADG4
  • LM139ADRG4 vs LM139AD
  • LM139ADRG4 vs LM119W/883B
  • LM139ADRG4 vs LM119J
  • LM139ADRG4 vs LM119HRQMLV
  • LM139ADRG4 vs LM119H/NOPB
  • LM139ADRG4 vs LM119H/883
  • LM139ADRG4 vs LM119H
  • LM139ADRG4 vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.