LM5071MT-80
LM5071MT-80
Active
Description:  0.1A, 665KHZ BICMOS, PDSO16
Manufacturer:  National Semiconductor
Datasheet:   LM5071MT-80 Datasheet
History Price: $2.06000
In Stock: 40000
LM5071MT-80 Specification
Specification
Part No
LM5071MT-80
Category
PMIC - Power Over Ethernet (PoE) Controllers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Controller (PD), DC/DC
Number of Channels
1
Power - Max
12.95 W
Internal Switch(s)
Both
Auxiliary Sense
Yes
Standards
802.3af (PoE)
Voltage - Supply
1.8V ~ 60V
Current - Supply
1mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
LM5071MT-80 PDF Datasheet
LM5071MT-80 Related Parts
LM5070MTC-50
LM5070MTC-50
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTC-50/NOPB
LM5070MTC-50/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTC-50/NOPB
LM5070MTC-50/NOPB
National Semiconductor
LM5070 INTEGRATED POWER OVER ETH
LM5070MTC-80
LM5070MTC-80
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTC-80/NOPB
LM5070MTC-80/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTCX-50/NOPB
LM5070MTCX-50/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070MTCX-80/NOPB
LM5070MTCX-80/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16TSSOP
LM5070SD-50
LM5070SD-50
National Semiconductor
SWITCHING CONTROLLER, CURRENT-MO
LM5070SD-50/NOPB
LM5070SD-50/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16WSON
LM5070SD-80
LM5070SD-80
Texas Instruments
IC POE CNTRL 1 CHANNEL 16WSON
LM5070SD-80/NOPB
LM5070SD-80/NOPB
National Semiconductor
0.42A, 665KHZ BICMOS, PDSO16
LM5070SD-80/NOPB
LM5070SD-80/NOPB
Texas Instruments
IC POE CNTRL 1 CHANNEL 16WSON
LM5071MT-80 Description

## Overview of the Texas Instruments LM5071MT-80

The Texas Instruments LM5071MT-80 is a high-performance, programmable power management IC designed for efficient and reliable voltage regulation in a variety of applications. It is particularly suited for use in systems that require high precision in power conversion and are sensitive to power consumption, such as industrial equipment, telecom devices, and automotive systems. With a focus on efficiency, versatility, and flexibility, the LM5071MT-80 provides multiple outputs and features advanced protection mechanisms to ensure stable operation under varying load conditions.

## Key Features

* High Efficiency: The LM5071MT-80 features an integrated high-efficiency buck regulator, designed to optimize power conversion by providing efficient voltage regulation across a wide range of input voltages. The device can deliver efficient power conversion while minimizing power loss, which is crucial for energy-conscious systems.
* Wide Input Voltage Range: It supports a wide input voltage range from 4.5V to 60V, making it highly adaptable for use in different power environments, from low-voltage to high-voltage applications.
* Programmable Output Voltage: The output voltage can be precisely adjusted via an external resistor divider, providing flexibility in meeting specific voltage requirements for different systems.
* Multiple Output Channels: The LM5071MT-80 provides multiple output voltage options, making it suitable for applications that require more than one output rail. The IC can be used in systems that need both high and low voltage outputs, ensuring compatibility with a wide variety of components.
* Integrated Power Good Signal: It includes a Power Good (PG) signal, which indicates whether the output voltage is within regulation. This feature is essential for monitoring the health of the power system and can be used to trigger alarms or shutdown procedures when the output voltage is out of range.
* Low Quiescent Current: The device operates with a low quiescent current, which minimizes its impact on the overall power budget of battery-operated and low-power systems.
* Overvoltage and Overcurrent Protection: The LM5071MT-80 is designed with built-in protection mechanisms, including overvoltage protection (OVP) and overcurrent protection (OCP). These features help safeguard the system and ensure safe operation under fault conditions.
* Thermal Shutdown: The IC also includes thermal shutdown protection, which automatically disables the output when the internal temperature exceeds a safe threshold, preventing damage from excessive heat.
* Compact Package: The LM5071MT-80 is housed in a compact 8-pin MSOP package, making it suitable for space-constrained designs.

## Applications

* Industrial Power Supply Systems: The LM5071MT-80 is ideal for industrial applications where reliable and efficient power conversion is needed, such as motor drives, factory automation, and control systems.
* Telecommunications Equipment: Its wide input voltage range and high-efficiency conversion make it a good choice for telecom power systems, where power efficiency and stability are critical.
* Automotive Electronics: The LM5071MT-80's wide input voltage range and rugged protection features make it suitable for automotive applications, including power management in vehicle control systems and safety devices.
* Battery-Powered Systems: With its low quiescent current and ability to efficiently manage multiple outputs, this IC is well-suited for battery-powered devices, such as portable medical devices, sensors, and IoT applications.
* DC-DC Conversion: The LM5071MT-80 can be used as a DC-DC converter in various electronic systems where efficient and stable voltage regulation is required.

## Detailed Specifications

* Supply Voltage Range: 4.5V to 60V
* Output Voltage Range: Programmable (0.8V to 15V)
* Quiescent Current: 25 µA (typical)
* Output Current: Capable of delivering up to 1A (continuous)
* Efficiency: Up to 95% efficiency, depending on the load and configuration
* Switching Frequency: 300 kHz to 2 MHz, adjustable via an external resistor
* Overvoltage Protection: Integrated OVP to protect the system from excessive voltage
* Overcurrent Protection: Built-in OCP to prevent damage due to overcurrent conditions
* Thermal Shutdown: Integrated thermal shutdown to protect against overheating
* Power Good Output: Logic-level output that indicates when the output voltage is within the specified range
* Operating Temperature Range: -40°C to +125°C
* Package Type: 8-pin MSOP (Micro Small Outline Package)
* Shutdown Current: 1 µA (typical) in shutdown mode
* Control Mode: PWM (Pulse Width Modulation) control for stable voltage regulation
* Startup Time: < 1 ms (typical)
* Ripple Rejection: High ripple rejection to minimize noise and fluctuations in the output voltage

## Performance Characteristics

The LM5071MT-80 is a highly efficient, versatile, and reliable power management IC. Its low quiescent current ensures minimal impact on the overall power consumption of the system, which is critical for battery-powered applications. The IC provides a broad input voltage range and programmable output voltage, making it flexible enough to meet the needs of a wide variety of systems. With integrated protection features such as overvoltage, overcurrent, and thermal shutdown, the LM5071MT-80 ensures safe operation under different load conditions and environmental factors.

Its ability to deliver high efficiency—up to 95%—at varying loads makes it an attractive solution for power-sensitive systems. The wide adjustable frequency range also allows for flexibility in tuning the system's performance to suit specific application needs, whether the goal is to optimize for size, efficiency, or EMI (Electromagnetic Interference) reduction.

## Conclusion

The Texas Instruments LM5071MT-80 offers a well-rounded solution for a wide range of power management needs, combining high efficiency, multiple output options, and robust protection features. Whether used in industrial, automotive, or battery-powered applications, the LM5071MT-80 ensures reliable and efficient voltage regulation while minimizing power loss and maintaining system safety. Its compact package and flexible features make it a versatile choice for modern power conversion applications where size, efficiency, and protection are paramount.
LM5071MT-80 Compare Parts
  • LM5071MT-80 vs LM5073MHX
  • LM5071MT-80 vs LM5073MH/NOPB
  • LM5071MT-80 vs LM5073MH
  • LM5071MT-80 vs LM5072MHX-80/NOPB
  • LM5071MT-80 vs LM5072MHX-80
  • LM5071MT-80 vs LM5072MHX-50/NOPB
  • LM5071MT-80 vs LM5072MHX-50
  • LM5071MT-80 vs LM5072MH-80/NOPB
  • LM5071MT-80 vs LM5072MH-80
  • LM5071MT-80 vs LM5072MH-50/NOPB
  • LM5071MT-80 vs LM5072MH-50/NOPB
  • LM5071MT-80 vs LM5072MH-50
  • LM5071MT-80 vs LM5071MTX-80/NOPB
  • LM5071MT-80 vs LM5071MTX-50/NOPB
  • LM5071MT-80 vs LM5071MTX-50
  • LM5071MT-80 vs LM5071MT-80/NOPB
  • LM5071MT-80 vs LM5071MT-50/NOPB
  • LM5071MT-80 vs LM5070SDX-80/NOPB
  • LM5071MT-80 vs LM5070SDX-80
  • LM5071MT-80 vs LM5070SDX-50/NOPB
  • LM5071MT-80 vs LM5070SDX-50
  • LM5071MT-80 vs LM5070SD-80/NOPB
  • LM5071MT-80 vs LM5070SD-80/NOPB
  • LM5071MT-80 vs LM5070SD-80
  • LM5071MT-80 vs LM5070SD-50/NOPB
  • LM5071MT-80 vs LM5070SD-50
  • LM5071MT-80 vs LM5070MTCX-80/NOPB
  • LM5071MT-80 vs LM5070MTCX-50/NOPB
  • LM5071MT-80 vs LM5070MTC-80/NOPB
  • LM5071MT-80 vs LM5070MTC-80
  • LM5071MT-80 vs LM5070MTC-50/NOPB
  • LM5071MT-80 vs LM5070MTC-50/NOPB
  • LM5071MT-80 vs LM5070MTC-50
  • LM5071MT-80 vs LM5072MHX-50/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.