LM5176RHFR
LM5176RHFR
Active
Description:  IC POWER REGULATOR
Manufacturer:  Texas Instruments
Datasheet:   LM5176RHFR Datasheet
History Price: $4.35600
In Stock: 32000
LM5176RHFR Specification
Specification
Part No
LM5176RHFR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck-Boost
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.2V ~ 55V
Frequency - Switching
100kHz ~ 600kHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-VQFN (5x4)
LM5176RHFR Related Parts
LM5009SDC/NOPB
LM5009SDC/NOPB
National Semiconductor
LM5009 9.5-95V WIDE VIN, 150MA C
LM5020MM-1
LM5020MM-1
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-1/NOPB
LM5020MM-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2
LM5020MM-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MM-2/NOPB
LM5020MM-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1
LM5020MMX-1
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-1/NOPB
LM5020MMX-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2
LM5020MMX-2
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020MMX-2/NOPB
LM5020MMX-2/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10MSOP
LM5020SD-1
LM5020SD-1
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-1/NOPB
LM5020SD-1/NOPB
Texas Instruments
IC REG CTRLR FLYBACK 10WSON
LM5020SD-2
LM5020SD-2
National Semiconductor
SWITCHING CONTROLLER, CURRENT-MO
LM5176RHFR Description
The Texas Instruments LM5176RHFR is a highly versatile and efficient buck-boost DC-DC converter designed to provide stable output voltage across a wide range of input voltages. This device is particularly useful in applications where the input voltage can fluctuate above or below the desired output voltage, making it ideal for battery-powered devices, industrial power supplies, and automotive applications.

## Key Features

1. Wide Input Voltage Range: The LM5176RHFR supports an input voltage range from 3.5V to 60V. This broad range allows it to accommodate various power sources, including batteries, solar panels, and industrial power supplies.

2. Adjustable Output Voltage: The output voltage can be adjusted from 1.2V to 15V, providing flexibility for different applications. This adjustability is crucial for powering various devices that require specific voltage levels.

3. High Efficiency: The LM5176RHFR is designed to achieve high efficiency, often exceeding 95% under typical operating conditions. This high efficiency minimizes heat generation, which is particularly important in battery-operated devices to extend battery life.

4. Synchronous Rectification: The device features synchronous rectification, which reduces power losses associated with traditional diode rectification. This results in improved efficiency and thermal performance, especially at higher load currents.

5. Integrated Power FETs: The LM5176RHFR includes integrated high-side and low-side MOSFETs, which simplifies the design and reduces the number of external components required. This integration also helps to minimize the overall footprint of the power supply circuit.

6. Flexible Control Architecture: The controller supports both voltage mode and current mode control, allowing designers to optimize performance for various applications. This flexibility enables better transient response and stability.

7. Built-in Protection Features: The LM5176RHFR includes several protection features, such as:
- Overcurrent Protection: Prevents damage to the device and connected components by limiting the output current.
- Thermal Shutdown: Protects the device from overheating by shutting down the converter if the junction temperature exceeds a certain threshold.
- Under-Voltage Lockout (UVLO): Ensures that the device operates only when the input voltage is above a specified threshold, preventing erratic behavior.

8. Adjustable Switching Frequency: The switching frequency can be adjusted from 100 kHz to 1 MHz, allowing designers to optimize the trade-off between efficiency and component size. Higher frequencies can reduce the size of passive components but may increase switching losses.

9. Small Package Size: The LM5176RHFR is available in a compact HTQFP-32 package, which is advantageous for space-constrained applications. This small footprint allows for easier integration into various designs.

## Specifications

- Input Voltage Range: 3.5V to 60V
- Output Voltage Range: 1.2V to 15V (adjustable)
- Output Current: Up to 3A
- Efficiency: Up to 95% (typical)
- Switching Frequency: Adjustable from 100 kHz to 1 MHz
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTQFP-32
- Integrated High-Side and Low-Side FETs: Yes
- Overcurrent Protection: Yes
- Thermal Shutdown: Yes
- Under-Voltage Lockout: Yes

## Applications

The LM5176RHFR is suitable for a wide range of applications, including:

- Battery-Powered Devices: Ideal for applications where the input voltage may vary, such as in battery management systems and portable electronics.
- Industrial Power Supplies: Used in industrial equipment that requires stable power under varying load conditions, ensuring reliable operation.
- Automotive Systems: Suitable for automotive applications where robust performance and reliability are critical, such as in power distribution and management systems.
- Telecommunications Equipment: Can be used in telecom power supplies to ensure stable operation across a range of input voltages, supporting communication infrastructure.
- Consumer Electronics: Applicable in various consumer devices that require efficient power management, such as smartphones, tablets, and wearable technology.

## Conclusion

The Texas Instruments LM5176RHFR is a highly efficient and versatile buck-boost controller that meets the demands of modern power management applications. With its wide input voltage range, adjustable output voltage, and integrated features, it provides designers with a reliable solution for managing power in a variety of settings. Its combination of flexibility, protection features, and compact design makes it an excellent choice for both industrial and consumer applications, ensuring stable and efficient power delivery across a range of conditions.
LM5176RHFR Compare Parts
  • LM5176RHFR vs LM5642XMTX
  • LM5176RHFR vs LM5642XMT/NOPB
  • LM5176RHFR vs LM5642XMT
  • LM5176RHFR vs LM5642XMHX/NOPB
  • LM5176RHFR vs LM5642XMHX
  • LM5176RHFR vs LM5642XMH/NOPB
  • LM5176RHFR vs LM5642XMH
  • LM5176RHFR vs LM5642MTCX/NOPB
  • LM5176RHFR vs LM5642MTCX
  • LM5176RHFR vs LM5642MTC/NOPB
  • LM5176RHFR vs LM5642MTC
  • LM5176RHFR vs LM5642MTC
  • LM5176RHFR vs LM5642MHX/NOPB
  • LM5176RHFR vs LM5642MH/NOPB
  • LM5176RHFR vs LM5176RHFT
  • LM5176RHFR vs LM5176QPWPTQ1
  • LM5176RHFR vs LM5176QPWPRQ1
  • LM5176RHFR vs LM5176PWPT
  • LM5176RHFR vs LM5176PWPR
  • LM5176RHFR vs LM5175RHFT
  • LM5176RHFR vs LM5175RHFR
  • LM5176RHFR vs LM5175QPWPTQ1
  • LM5176RHFR vs LM5175QPWPRQ1
  • LM5176RHFR vs LM5175PWPT
  • LM5176RHFR vs LM5175PWPR
  • LM5176RHFR vs LM5170QPHPTQ1
  • LM5176RHFR vs LM5170QPHPRQ1
  • LM5176RHFR vs LM5170PHPT
  • LM5176RHFR vs LM5170PHPR
  • LM5176RHFR vs LM5156QDSSRQ1
  • LM5176RHFR vs LM5156HQPWPRQ1
  • LM5176RHFR vs LM5156HPWPR
  • LM5176RHFR vs LM5156DSSR
  • LM5176RHFR vs LM51561QDSSRQ1
  • LM5176RHFR vs LM51561HQPWPRQ1
  • LM5176RHFR vs LM51561HPWPR
  • LM5176RHFR vs LM51561DSSR
  • LM5176RHFR vs LM5155QDSSTQ1
  • LM5176RHFR vs LM5155QDSSRQ1
  • LM5176RHFR vs LM5155DSST
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.