Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ National Semiconductor LMH0034MA
LMH0034MA
Active
Interface - Specialized
Description:
LINE EQUALIZER, PDSO16
Manufacturer:
National Semiconductor
Datasheet:
LMH0034MA Datasheet
History Price: $20.76000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LMH0034MA Specification
Specification
Part No
LMH0034MA
Category
Interface - Specialized
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
SMPTE 292M / 259 M
Interface
Serial
Voltage - Supply
3.135V ~ 3.465V
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
LMH0034MA PDF Datasheet
LMH0034MA Datasheet
Click and Download: LMH0034MA Datasheet
LMH0034MA Related Parts
LMH0024MA
National Semiconductor
LINE EQUALIZER, PDSO16
LMH0024MA
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0024MA/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0024MAE
National Semiconductor
TELECOM IC, BICMOS, PDSO16
LMH0024MAE
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0024MAE/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0024MAX
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0024MAX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0034MA/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0034MA/NOPB
National Semiconductor
LMH0034 LMH0034 SMPTE 292M / 259
LMH0034MAX
National Semiconductor
LINE EQUALIZER, PDSO16
LMH0034MAX
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0034MA Compare Parts
LMH0034MA vs LMH1219RTWR
LMH0034MA vs LMH0395SQX/NOPB
LMH0034MA vs LMH0395SQX/NOPB
LMH0034MA vs LMH0395SQE/NOPB
LMH0034MA vs LMH0395SQ/NOPB
LMH0034MA vs LMH0394SQX/NOPB
LMH0034MA vs LMH0394SQE/NOPB
LMH0034MA vs LMH0394SQ/NOPB
LMH0034MA vs LMH0387SLE/NOPB
LMH0034MA vs LMH0387SL/NOPB
LMH0034MA vs LMH0384SQX/NOPB
LMH0034MA vs LMH0384SQE/NOPB
LMH0034MA vs LMH0384SQ/NOPB
LMH0034MA vs LMH0384SQ
LMH0034MA vs LMH0344SQX/NOPB
LMH0034MA vs LMH0344SQE/NOPB
LMH0034MA vs LMH0344SQ/NOPB
LMH0034MA vs LMH0344GRX/NOPB
LMH0034MA vs LMH0344GRE/NOPB
LMH0034MA vs LMH0344GR/NOPB
LMH0034MA vs LMH0344GR/NOPB
LMH0034MA vs LMH0341SQE/NOPB
LMH0034MA vs LMH0340SQX/NOPB
LMH0034MA vs LMH0340SQE/NOPB
LMH0034MA vs LMH0340SQ/NOPB
LMH0034MA vs LMH0324RTWT
LMH0034MA vs LMH0324RTWR
LMH0034MA vs LMH0202MTX/NOPB
LMH0034MA vs LMH0202MTX
LMH0034MA vs LMH0202MT/NOPB
LMH0034MA vs LMH0202MT/NOPB
LMH0034MA vs LMH0202MT
LMH0034MA vs LMH0074SQX/NOPB
LMH0034MA vs LMH0074SQE/NOPB
LMH0034MA vs LMH0074SQ/NOPB
LMH0034MA vs LMH0070SQX/NOPB
LMH0034MA vs LMH0070SQE/NOPB
LMH0034MA vs LMH0070SQE/NOPB
LMH0034MA vs LMH0070SQ/NOPB
LMH0034MA vs LMH0046MHX/NOPB
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.