Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ Texas Instruments LMH0024MA/NOPB
LMH0024MA/NOPB
Active
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
LMH0024MA/NOPB Datasheet
History Price: $20.25000
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LMH0024MA/NOPB Specification
Specification
Part No
LMH0024MA/NOPB
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
SMPTE 259M / 344M
Interface
Serial
Voltage - Supply
3.3V
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
LMH0024MA/NOPB Related Parts
LMH0024MA
National Semiconductor
LINE EQUALIZER, PDSO16
LMH0024MA
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0024MAE
National Semiconductor
TELECOM IC, BICMOS, PDSO16
LMH0024MAE
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0024MAE/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0024MAX
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0024MAX/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0034MA
National Semiconductor
LINE EQUALIZER, PDSO16
LMH0034MA
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0034MA/NOPB
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
LMH0034MA/NOPB
National Semiconductor
LMH0034 LMH0034 SMPTE 292M / 259
LMH0034MAX
National Semiconductor
LINE EQUALIZER, PDSO16
LMH0024MA/NOPB Compare Parts
LMH0024MA/NOPB vs LMH1219RTWR
LMH0024MA/NOPB vs LMH0395SQX/NOPB
LMH0024MA/NOPB vs LMH0395SQX/NOPB
LMH0024MA/NOPB vs LMH0395SQE/NOPB
LMH0024MA/NOPB vs LMH0395SQ/NOPB
LMH0024MA/NOPB vs LMH0394SQX/NOPB
LMH0024MA/NOPB vs LMH0394SQE/NOPB
LMH0024MA/NOPB vs LMH0394SQ/NOPB
LMH0024MA/NOPB vs LMH0387SLE/NOPB
LMH0024MA/NOPB vs LMH0387SL/NOPB
LMH0024MA/NOPB vs LMH0384SQX/NOPB
LMH0024MA/NOPB vs LMH0384SQE/NOPB
LMH0024MA/NOPB vs LMH0384SQ/NOPB
LMH0024MA/NOPB vs LMH0384SQ
LMH0024MA/NOPB vs LMH0344SQX/NOPB
LMH0024MA/NOPB vs LMH0344SQE/NOPB
LMH0024MA/NOPB vs LMH0344SQ/NOPB
LMH0024MA/NOPB vs LMH0344GRX/NOPB
LMH0024MA/NOPB vs LMH0344GRE/NOPB
LMH0024MA/NOPB vs LMH0344GR/NOPB
LMH0024MA/NOPB vs LMH0344GR/NOPB
LMH0024MA/NOPB vs LMH0341SQE/NOPB
LMH0024MA/NOPB vs LMH0340SQX/NOPB
LMH0024MA/NOPB vs LMH0340SQE/NOPB
LMH0024MA/NOPB vs LMH0340SQ/NOPB
LMH0024MA/NOPB vs LMH0324RTWT
LMH0024MA/NOPB vs LMH0324RTWR
LMH0024MA/NOPB vs LMH0202MTX/NOPB
LMH0024MA/NOPB vs LMH0202MTX
LMH0024MA/NOPB vs LMH0202MT/NOPB
LMH0024MA/NOPB vs LMH0202MT/NOPB
LMH0024MA/NOPB vs LMH0202MT
LMH0024MA/NOPB vs LMH0074SQX/NOPB
LMH0024MA/NOPB vs LMH0074SQE/NOPB
LMH0024MA/NOPB vs LMH0074SQ/NOPB
LMH0024MA/NOPB vs LMH0070SQX/NOPB
LMH0024MA/NOPB vs LMH0070SQE/NOPB
LMH0024MA/NOPB vs LMH0070SQE/NOPB
LMH0024MA/NOPB vs LMH0070SQ/NOPB
LMH0024MA/NOPB vs LMH0046MHX/NOPB
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.