LP2992IM5-3.3
LP2992IM5-3.3
Active
Description:  IC REG LINEAR 3.3V 250MA SOT23-5
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 29600
LP2992IM5-3.3 Specification
Specification
Part No
LP2992IM5-3.3
Category
PMIC - Voltage Regulators - Linear
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.85V @ 250mA
Current - Output
250mA
Current - Quiescent (Iq)
95 μA
Current - Supply (Max)
4 mA
PSRR
45dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LP2992IM5-3.3 PDF Datasheet
LP2992IM5-3.3 Related Parts
LP2950-02BZ
LP2950-02BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02BZ TR
LP2950-02BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ
LP2950-02YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-02YZ TR
LP2950-02YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ
LP2950-03BZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03BZ TR
LP2950-03BZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ
LP2950-03YZ
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-03YZ TR
LP2950-03YZ TR
Microchip Technology
IC REG LINEAR 5V 100MA TO92-3
LP2950-30LP
LP2950-30LP
Texas Instruments
IC REG LINEAR 3V 100MA TO92-3
LP2992IM5-3.3 Description
Overview of Texas Instruments LP2992IM5-3.3

The Texas Instruments LP2992IM5-3.3 is a low-dropout (LDO) voltage regulator designed to provide a stable output voltage of 3.3V. It is particularly well-suited for applications requiring low noise and high power supply rejection, making it ideal for sensitive analog and digital circuits. The LP2992 is known for its excellent transient response and low quiescent current, which enhances its performance in battery-powered devices.

Key Specifications

- Output Voltage: The LP2992IM5-3.3 provides a fixed output voltage of 3.3V. This makes it suitable for powering various microcontrollers, sensors, and other electronic components that require a stable voltage supply.

- Input Voltage Range: The device operates with an input voltage range of 2.5V to 16V. This wide range allows it to be used in various applications, from low-voltage battery systems to higher voltage power supplies.

- Dropout Voltage: The dropout voltage is typically 300 mV at a load current of 100 mA. This low dropout voltage ensures that the regulator can maintain its output voltage even when the input voltage is close to the output voltage, which is particularly useful in battery-operated devices.

- Output Current: The LP2992IM5-3.3 can deliver a maximum output current of 150 mA. This capability makes it suitable for powering low to moderate current loads.

- Quiescent Current: The quiescent current is typically around 30 µA. This low quiescent current is advantageous for battery-powered applications, as it helps extend battery life.

- Power Supply Rejection Ratio (PSRR): The PSRR is typically 70 dB at 1 kHz. This high PSRR indicates that the regulator effectively rejects variations in the input voltage, providing a clean output voltage.

- Temperature Range: The LP2992IM5-3.3 operates over a temperature range of -40°C to +125°C. This wide operating temperature range makes it suitable for industrial and automotive applications where temperature extremes may be encountered.

- Package Type: The device is available in a 5-pin SOT-23 package, which is compact and suitable for space-constrained applications. This package type also facilitates easy integration into printed circuit boards (PCBs).

Performance Characteristics

- Transient Response: The LP2992IM5-3.3 exhibits excellent transient response, quickly adjusting to changes in load conditions. This characteristic is crucial for applications where the load may vary rapidly, ensuring stable output voltage.

- Noise Performance: The regulator features low output noise, typically around 30 µVRMS (10 Hz to 100 kHz). This low noise level is essential for sensitive analog applications, such as RF circuits and precision measurement systems.

- Thermal Protection: The LP2992 includes built-in thermal shutdown protection, which prevents the device from overheating in case of excessive power dissipation. This feature enhances the reliability and longevity of the regulator.

- Short-Circuit Protection: The device also incorporates short-circuit protection, which safeguards the regulator and the connected load in the event of a fault condition.

Applications

The LP2992IM5-3.3 is widely used in various applications, including:

- Battery-Powered Devices: Its low quiescent current and low dropout voltage make it ideal for battery-operated devices, extending battery life while providing stable power.

- Microcontroller Power Supply: The fixed output voltage of 3.3V is suitable for powering microcontrollers and digital signal processors, ensuring reliable operation.

- Sensor Power Supply: The low noise and high PSRR characteristics make it suitable for powering sensors in precision measurement applications.

- Portable Electronics: The compact SOT-23 package and low power consumption make it an excellent choice for portable electronic devices.

Conclusion

The Texas Instruments LP2992IM5-3.3 is a versatile and high-performance low-dropout voltage regulator that excels in providing a stable 3.3V output. With its wide input voltage range, low dropout voltage, and excellent transient response, it is well-suited for a variety of applications, particularly in battery-powered and sensitive electronic devices. Its robust design, including thermal and short-circuit protection, further enhances its reliability and usability in demanding environments.
LP2992IM5-3.3 Compare Parts
  • LP2992IM5-3.3 vs LP2992IM5X-5.0/NOPB
  • LP2992IM5-3.3 vs LP2992IM5X-5.0
  • LP2992IM5-3.3 vs LP2992IM5X-3.3/NOPB
  • LP2992IM5-3.3 vs LP2992IM5X-3.3
  • LP2992IM5-3.3 vs LP2992IM5X-3.0/NOPB
  • LP2992IM5-3.3 vs LP2992IM5X-2.5/NOPB
  • LP2992IM5-3.3 vs LP2992IM5X-2.5/NOPB
  • LP2992IM5-3.3 vs LP2992IM5X-2.5
  • LP2992IM5-3.3 vs LP2992IM5X-1.8/NOPB
  • LP2992IM5-3.3 vs LP2992IM5X-1.8
  • LP2992IM5-3.3 vs LP2992IM5X-1.8
  • LP2992IM5-3.3 vs LP2992IM5X-1.5/NOPB
  • LP2992IM5-3.3 vs LP2992IM5X-1.5
  • LP2992IM5-3.3 vs LP2992IM5-5.0/NOPB
  • LP2992IM5-3.3 vs LP2992IM5-5.0
  • LP2992IM5-3.3 vs LP2992IM5-5.0
  • LP2992IM5-3.3 vs LP2992IM5-3.3/NOPB
  • LP2992IM5-3.3 vs LP2992IM5-3.3/NOPB
  • LP2992IM5-3.3 vs LP2992IM5-3.3-TI
  • LP2992IM5-3.3 vs LP2992IM5-3.0/NOPB
  • LP2992IM5-3.3 vs LP2992IM5-3.0
  • LP2992IM5-3.3 vs LP2992IM5-3.0
  • LP2992IM5-3.3 vs LP2992IM5-2.5/NOPB
  • LP2992IM5-3.3 vs LP2992IM5-2.5
  • LP2992IM5-3.3 vs LP2992IM5-1.8/NOPB
  • LP2992IM5-3.3 vs LP2992IM5-1.8
  • LP2992IM5-3.3 vs LP2992IM5-1.8
  • LP2992IM5-3.3 vs LP2992IM5-1.5/NOPB
  • LP2992IM5-3.3 vs LP2992IM5-1.5
  • LP2992IM5-3.3 vs LP2992IM5-1.5
  • LP2992IM5-3.3 vs LP2992ILDX-5.0/NOPB
  • LP2992IM5-3.3 vs LP2992ILDX-5.0
  • LP2992IM5-3.3 vs LP2992ILDX-5.0
  • LP2992IM5-3.3 vs LP2992ILDX-3.3/NOPB
  • LP2992IM5-3.3 vs LP2992ILDX-3.3
  • LP2992IM5-3.3 vs LP2992ILDX-2.5
  • LP2992IM5-3.3 vs LP2992ILDX-1.8/NOPB
  • LP2992IM5-3.3 vs LP2992ILDX-1.8
  • LP2992IM5-3.3 vs LP2992ILDX-1.5/NOPB
  • LP2992IM5-3.3 vs LP2992ILDX-1.5
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.