☰
74AVC1T1004DP
74AVC1T1004DP
Active
Description:  74AVC1T1004DP - 1-TO-4 FAN-OUT B
Manufacturer:  Nexperia
History Price: Active
In Stock: 28960
74AVC1T1004DP Specification
Specification
Part No
74AVC1T1004DP
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Nexperia
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Input
-
Output
-
Frequency - Max
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74AVC1T1004DP PDF Datasheet
74AVC1T1004DP Related Parts
74AVC1T1004DPJ
74AVC1T1004DPJ
Nexperia
IC CLK BUFFER 1:4 10TSSOP
74AVC1T1004GU33Z
74AVC1T1004GU33Z
Nexperia
IC CLK BUFFER 1:4 10X2QFN
74AVC1T1022DP118
74AVC1T1022DP118
NXP Semiconductors
NOW NEXPERIA 74AVC1T1022 LOW SKE
74AVC1T1022DPJ
74AVC1T1022DPJ
Nexperia
IC CLK BUFFER 1:4 10TSSOP
74AVC1T1022DPJ
74AVC1T1022DPJ
NXP Semiconductors
IC CLK BUFFER 1:4 10TSSOP
74AVC1T1022GUX
74AVC1T1022GUX
Nexperia
IC CLK BUFFER 1:4 10XQFN
74AVC1T1022GUX
74AVC1T1022GUX
NXP Semiconductors
IC CLK BUFFER 1:4 10XQFN
74AVC1T1022GUX
74AVC1T1022GUX
NXP Semiconductors
IC CLK BUFFER 1:4 10XQFN
74AVC9112DCH
74AVC9112DCH
Nexperia
IC CLK BUFFER 1:4 8VSSOP
74AVC9112GTX
74AVC9112GTX
Nexperia
IC CLK BUFFER 1:4 8XSON
74AVC1T1004GU33
74AVC1T1004GU33
Nexperia
74AVC1T1004GU - 1-TO-4 FAN-OUT B
74AVC1T1004DP Description

The Nexperia 74AVC1T1004DP is a high-speed, single-bit dual supply voltage translator and buffer optimized for low-voltage applications. It functions as a dual supply, single-bit level-shifting buffer, allowing bidirectional voltage translation between two different logic voltage levels without the need for direction control. The device is designed for high-speed data transfer with minimal propagation delay, low power consumption, and strong noise immunity. Its dual-supply architecture supports independent voltage rails for input and output, making it suitable for interfacing between modern low-voltage logic families such as 1.8 V, 2.5 V, and 3.3 V, as well as traditional 5 V logic systems. The 74AVC1T1004DP is supplied in a small 6-pin SOT-353 package, suitable for compact PCB designs.

## Electrical Characteristics

* Supply Voltage (V_CC): 1.65 V to 3.6 V (VCCA), 1.65 V to 5.5 V (VCCB)
* Input Voltage Range (V_IH / V_IL):

* High Level Input (V_IH): 0.7 × VCCx minimum
* Low Level Input (V_IL): 0.3 × VCCx maximum
* Output Voltage Levels (V_OH / V_OL):

* VOH: VCCB − 0.2 V typical at I_OH = −2 mA
* VOL: 0.2 V typical at I_OL = 2 mA
* Maximum Propagation Delay (t_PLH / t_PHL): 2.8 ns typical at VCCA = 1.8 V, VCCB = 3.3 V, CL = 15 pF
* Input Leakage Current (I_I): ±1 μA typical
* Output Drive Current: ±32 mA maximum
* Maximum Data Rate: 600 Mbps typical
* Supply Current (I_CC): 2 μA typical in static condition
* Output Enable (OE) Input Current: ±1 μA

## Package and Mechanical Features

* Package Type: 6-pin SOT-353
* Lead Pitch: 0.65 mm
* Mounting Style: Surface-mount
* Lead Finish: Matte tin over copper alloy
* Package Dimensions: 2.0 mm × 1.6 mm × 1.0 mm typical
* Thermal Resistance: 260°C/W junction-to-ambient typical in free air

## Performance Characteristics

* Dual Supply Voltage: Supports independent VCCA and VCCB for flexible logic level translation
* High-Speed Operation: Propagation delay as low as 2.8 ns supports high-frequency interface between devices
* Bidirectional Level Shifting: Automatically adapts to the direction of data without explicit direction control
* Low Power Consumption: Static supply current of 2 μA minimizes energy usage in low-power applications
* Robust Noise Immunity: LVxH CMOS logic family provides excellent signal integrity and tolerance to noise
* Compact Form Factor: SOT-353 package allows integration in highly constrained PCB layouts
* Wide Voltage Translation: Supports interfacing between 1.65 V, 2.5 V, 3.3 V, and 5 V logic families

## Applications

* Low-voltage digital logic level translation
* High-speed interface between microcontrollers, FPGAs, and memory devices
* Portable and battery-operated systems requiring energy-efficient voltage translation
* Consumer electronics and communication devices
* Industrial automation and embedded systems requiring bidirectional data exchange
* Interfacing legacy 5 V logic systems with modern 3.3 V or lower devices

## Electrical Limits and Ratings

* Maximum Supply Voltage: VCCA ≤ 3.6 V, VCCB ≤ 5.5 V
* Minimum Supply Voltage: VCCA ≥ 1.65 V, VCCB ≥ 1.65 V
* Maximum Input Voltage: VCCB + 0.5 V
* Maximum Output Current: ±32 mA per output
* Operating Temperature Range: −40°C to +125°C
* Storage Temperature Range: −65°C to +150°C
* Maximum Junction Temperature: 125°C

## Key Advantages

* High-speed dual supply voltage translation with propagation delay under 3 ns enables fast digital communication
* Bidirectional level shifting without direction control simplifies PCB design and logic interfacing
* Wide voltage range supports multiple low-voltage logic families and legacy systems
* Low static supply current optimizes energy efficiency for portable and battery-powered applications
* Compact 6-pin SOT-353 package reduces PCB footprint while supporting automated assembly
* Robust signal integrity and noise immunity ensure reliable high-speed operation
* Flexible dual-supply architecture enables interfacing between mismatched voltage domains

The 74AVC1T1004DP provides an efficient, high-speed solution for voltage translation and buffering in modern digital systems. Its compact form, dual-supply capability, and low propagation delay make it suitable for embedded systems, microcontroller interfaces, memory expansion, and high-speed communication circuits where reliable voltage level conversion is critical.
74AVC1T1004DP Compare Parts
  • 74AVC1T1004DP vs 74AVC9112DCH
  • 74AVC1T1004DP vs 74AVC1T1022GUX
  • 74AVC1T1004DP vs 74AVC1T1022GUX
  • 74AVC1T1004DP vs 74AVC1T1022GUX
  • 74AVC1T1004DP vs 74AVC1T1022DPJ
  • 74AVC1T1004DP vs 74AVC1T1022DPJ
  • 74AVC1T1004DP vs 74AVC1T1022DP118
  • 74AVC1T1004DP vs 74AVC1T1004GU33Z
  • 74AVC1T1004DP vs 74AVC1T1004DPJ
  • 74AVC1T1004DP vs 74AVC1T1004GU33
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller