☰
74AVC9112DCH
74AVC9112DCH
Active
Description:  IC CLK BUFFER 1:4 8VSSOP
Manufacturer:  Nexperia
History Price: $0.62000
In Stock: 27360
74AVC9112DCH Specification
Specification
Part No
74AVC9112DCH
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Nexperia
Series
74AVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
Clock
Output
Clock
Frequency - Max
-
Voltage - Supply
0.8V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
8-VSSOP
74AVC9112DCH PDF Datasheet
74AVC9112DCH Related Parts
74AVC1T1004DP
74AVC1T1004DP
Nexperia
74AVC1T1004DP - 1-TO-4 FAN-OUT B
74AVC1T1004DPJ
74AVC1T1004DPJ
Nexperia
IC CLK BUFFER 1:4 10TSSOP
74AVC1T1004GU33Z
74AVC1T1004GU33Z
Nexperia
IC CLK BUFFER 1:4 10X2QFN
74AVC1T1022DP118
74AVC1T1022DP118
NXP Semiconductors
NOW NEXPERIA 74AVC1T1022 LOW SKE
74AVC1T1022DPJ
74AVC1T1022DPJ
Nexperia
IC CLK BUFFER 1:4 10TSSOP
74AVC1T1022DPJ
74AVC1T1022DPJ
NXP Semiconductors
IC CLK BUFFER 1:4 10TSSOP
74AVC1T1022GUX
74AVC1T1022GUX
Nexperia
IC CLK BUFFER 1:4 10XQFN
74AVC1T1022GUX
74AVC1T1022GUX
NXP Semiconductors
IC CLK BUFFER 1:4 10XQFN
74AVC1T1022GUX
74AVC1T1022GUX
NXP Semiconductors
IC CLK BUFFER 1:4 10XQFN
74AVC9112GTX
74AVC9112GTX
Nexperia
IC CLK BUFFER 1:4 8XSON
74AVC1T1004GU33
74AVC1T1004GU33
Nexperia
74AVC1T1004GU - 1-TO-4 FAN-OUT B
74AVC9112DCH Description
The Nexperia 74AVC9112DCH is a high-performance, low-voltage dual 2-input multiplexer/demultiplexer designed for use in a variety of digital applications. This device is part of the AVC (Advanced Voltage CMOS) family, which is known for its low power consumption, high-speed performance, and versatility in handling digital signals. The 74AVC9112DCH is particularly suitable for applications that require efficient data routing and switching, making it an essential component in modern electronic systems.

## Key Features

1. Dual 2-Input Multiplexer/Demultiplexer: The 74AVC9112DCH features two independent 2-input multiplexers, allowing for the selection of one of two data inputs to be routed to a single output. This capability is essential for applications requiring data selection and routing.

2. Wide Supply Voltage Range: This device operates over a supply voltage range from 1.0V to 3.6V, enabling it to interface with various logic levels. This flexibility makes it suitable for a wide range of applications, including low-voltage systems.

3. High-Speed Operation: The 74AVC9112DCH supports high-speed data transmission with a maximum propagation delay of approximately 3.5 ns at 3.3V. This ensures efficient performance in fast-paced digital environments.

4. Low Power Consumption: The device is designed for low power operation, with a typical supply current of only 1 µA at 3.3V. This feature is particularly advantageous for battery-powered devices, extending their operational life.

5. 3-State Outputs: The outputs of the device are 3-state, allowing for easy connection to shared data buses and reducing the risk of bus contention. This feature is essential in applications where multiple devices may need to access the same data lines.

6. Wide Operating Temperature Range: The 74AVC9112DCH operates effectively over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications.

7. Compact Package: The device is available in a small TSSOP (Thin Shrink Small Outline Package) with 16 pins, which is ideal for space-constrained applications and allows for easy integration into various circuit designs.

8. ESD Protection: The 74AVC9112DCH features built-in electrostatic discharge (ESD) protection, enhancing its reliability and robustness in various operating conditions.

## Specifications

- Part Number: 74AVC9112DCH
- Logic Family: AVC (Advanced Voltage CMOS)
- Function: Dual 2-input multiplexer/demultiplexer
- Supply Voltage (Vcc): 1.0V to 3.6V
- Typical Supply Current (Icc): 1 µA at 3.3V
- Propagation Delay:
- 3.5 ns (at Vcc = 3.3V)
- Input Capacitance: 3.5 pF
- Output Capacitance: 5.0 pF
- Operating Temperature Range: -40°C to +125°C
- Package Type: TSSOP-16
- Pin Count: 16 pins

## Applications

The Nexperia 74AVC9112DCH is suitable for a wide range of applications, including:

- Data Routing: Ideal for applications requiring efficient data routing and selection, such as in communication systems and data acquisition systems.
- Signal Switching: Commonly used in signal switching applications where multiple data sources need to be connected to a single output.
- Portable Electronics: Employed in battery-powered devices where low power consumption and efficient data handling are critical.
- Consumer Electronics: Used in various consumer devices, including smartphones, tablets, and home appliances, to manage data flow effectively.
- Industrial Automation: Suitable for control systems and automation equipment that require reliable data routing in harsh environments.

## Conclusion

The Nexperia 74AVC9112DCH is a highly versatile and efficient dual 2-input multiplexer/demultiplexer that meets the demands of modern digital applications. Its combination of wide supply voltage range, high-speed performance, and low power consumption makes it an excellent choice for engineers and designers looking to implement reliable data routing solutions in their projects. With its compact size and robust features, the 74AVC9112DCH is well-suited for a variety of applications across different industries, ensuring optimal performance in both consumer and industrial environments.
74AVC9112DCH Compare Parts
  • 74AVC9112DCH vs 74AVC1T1022GUX
  • 74AVC9112DCH vs 74AVC1T1022GUX
  • 74AVC9112DCH vs 74AVC1T1022GUX
  • 74AVC9112DCH vs 74AVC1T1022DPJ
  • 74AVC9112DCH vs 74AVC1T1022DPJ
  • 74AVC9112DCH vs 74AVC1T1022DP118
  • 74AVC9112DCH vs 74AVC1T1004GU33Z
  • 74AVC9112DCH vs 74AVC1T1004DPJ
  • 74AVC9112DCH vs 74AVC1T1004DP
  • 74AVC9112DCH vs 74AVC1T1004GU33
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller