74HC107DB,112
74HC107DB,112
Active
Description:  IC FF JK-TYPE DUAL 1BIT 14SSOP
Manufacturer:  NXP Semiconductors
History Price: $0.30000
In Stock: 3200
74HC107DB,112 Specification
Specification
Part No
74HC107DB,112
Category
Logic - Flip Flops
Manufacturer
NXP Semiconductors
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
85 MHz
Max Propagation Delay @ V, Max CL
27ns @ 6V, 50pF
Trigger Type
Negative Edge
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2V ~ 6V
Current - Quiescent (Iq)
4 μA
Input Capacitance
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SSOP
Package / Case
14-SSOP (0.209", 5.30mm Width)
74HC107DB,112 PDF Datasheet
74HC107DB,112 Related Parts
74H106PC
74H106PC
Rochester Electronics
J-K FLIP-FLOP, 2 FUNC, NEGATIVE
74H108PC
74H108PC
National Semiconductor
J-K FLIP-FLOP
74H74DC
74H74DC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74H74PC
74H74PC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74HC107D,652
74HC107D,652
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,652
74HC107D,652
NXP Semiconductors
IC JK TYPE NEG TRG DUAL 14SOIC
74HC107D,653
74HC107D,653
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,653
74HC107D,653
NXP Semiconductors
IC DUAL JK F-F NEG-EDGE 14-SOIC
74HC107D-Q100J
74HC107D-Q100J
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107DB,112-NXP
74HC107DB,112-NXP
NXP Semiconductors
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC107DB,118
74HC107DB,118
NXP Semiconductors
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC107DB,118
74HC107DB,118
Nexperia
IC FF JK-TYPE DUAL 1BIT 14SSOP
74HC107DB,112 Compare Parts
  • 74HC107DB,112 vs 74HCT74PW-Q100,118
  • 74HC107DB,112 vs 74HCT74PW,118
  • 74HC107DB,112 vs 74HCT74PW,118
  • 74HC107DB,112 vs 74HCT74PW,112
  • 74HC107DB,112 vs 74HCT74PW,112
  • 74HC107DB,112 vs 74HCT74PW,112
  • 74HC107DB,112 vs 74HCT74PW,112
  • 74HC107DB,112 vs 74HCT74N,652
  • 74HC107DB,112 vs 74HCT74DB,118-NXP
  • 74HC107DB,112 vs 74HCT74DB,118
  • 74HC107DB,112 vs 74HCT74DB,118
  • 74HC107DB,112 vs 74HCT74DB,112-NEX
  • 74HC107DB,112 vs 74HCT74DB,112
  • 74HC107DB,112 vs 74HCT74DB,112
  • 74HC107DB,112 vs 74HCT74DB,112
  • 74HC107DB,112 vs 74HCT74DB,112
  • 74HC107DB,112 vs 74HCT74D/C118
  • 74HC107DB,112 vs 74HCT74D-Q100,118
  • 74HC107DB,112 vs 74HCT74D,653
  • 74HC107DB,112 vs 74HCT74D,653
  • 74HC107DB,112 vs 74HCT74D,653
  • 74HC107DB,112 vs 74HCT74D,652
  • 74HC107DB,112 vs 74HCT74D,652
  • 74HC107DB,112 vs 74HCT74BZZ
  • 74HC107DB,112 vs 74HCT74BQ-Q100115
  • 74HC107DB,112 vs 74HCT74BQ-Q100,115
  • 74HC107DB,112 vs 74HCT74BQ,115
  • 74HC107DB,112 vs 74HCT74BQ,115
  • 74HC107DB,112 vs 74HCT7273N,112
  • 74HC107DB,112 vs 74HCT7273D,118
  • 74HC107DB,112 vs 74HCT7273D,112
  • 74HC107DB,112 vs 74HCT574PW/C1118
  • 74HC107DB,112 vs 74HCT574PW/AUJ
  • 74HC107DB,112 vs 74HCT574PW-Q100118
  • 74HC107DB,112 vs 74HCT574PW-Q100,11
  • 74HC107DB,112 vs 74HCT574PW,118
  • 74HC107DB,112 vs 74HCT574PW,112
  • 74HC107DB,112 vs 74HCT574PW,112
  • 74HC107DB,112 vs 74HCT574N,652
  • 74HC107DB,112 vs 74HCT574FP-E
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.