74HC107D,652
74HC107D,652
Active
Description:  IC JK TYPE NEG TRG DUAL 14SOIC
Manufacturer:  NXP Semiconductors
History Price: $0.17000
In Stock: 37600
74HC107D,652 Specification
Specification
Part No
74HC107D,652
Category
Logic - Flip Flops
Manufacturer
NXP Semiconductors
Series
74HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
85 MHz
Max Propagation Delay @ V, Max CL
27ns @ 6V, 50pF
Trigger Type
Negative Edge
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2V ~ 6V
Current - Quiescent (Iq)
4 μA
Input Capacitance
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SO
Package / Case
14-SOIC (0.154", 3.90mm Width)
74HC107D,652 PDF Datasheet
74HC107D,652 Related Parts
74H106PC
74H106PC
Rochester Electronics
J-K FLIP-FLOP, 2 FUNC, NEGATIVE
74H108PC
74H108PC
National Semiconductor
J-K FLIP-FLOP
74H74DC
74H74DC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74H74PC
74H74PC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74HC107D,653
74HC107D,653
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,653
74HC107D,653
NXP Semiconductors
IC DUAL JK F-F NEG-EDGE 14-SOIC
74HC107D-Q100J
74HC107D-Q100J
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107DB,112
74HC107DB,112
NXP Semiconductors
IC FF JK-TYPE DUAL 1BIT 14SSOP
74HC107DB,112
74HC107DB,112
Nexperia
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC107DB,112-NXP
74HC107DB,112-NXP
NXP Semiconductors
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC107DB,118
74HC107DB,118
NXP Semiconductors
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC107DB,118
74HC107DB,118
Nexperia
IC FF JK-TYPE DUAL 1BIT 14SSOP
74HC107D,652 Compare Parts
  • 74HC107D,652 vs 74HCT74PW-Q100,118
  • 74HC107D,652 vs 74HCT74PW,118
  • 74HC107D,652 vs 74HCT74PW,118
  • 74HC107D,652 vs 74HCT74PW,112
  • 74HC107D,652 vs 74HCT74PW,112
  • 74HC107D,652 vs 74HCT74PW,112
  • 74HC107D,652 vs 74HCT74PW,112
  • 74HC107D,652 vs 74HCT74N,652
  • 74HC107D,652 vs 74HCT74DB,118-NXP
  • 74HC107D,652 vs 74HCT74DB,118
  • 74HC107D,652 vs 74HCT74DB,118
  • 74HC107D,652 vs 74HCT74DB,112-NEX
  • 74HC107D,652 vs 74HCT74DB,112
  • 74HC107D,652 vs 74HCT74DB,112
  • 74HC107D,652 vs 74HCT74DB,112
  • 74HC107D,652 vs 74HCT74DB,112
  • 74HC107D,652 vs 74HCT74D/C118
  • 74HC107D,652 vs 74HCT74D-Q100,118
  • 74HC107D,652 vs 74HCT74D,653
  • 74HC107D,652 vs 74HCT74D,653
  • 74HC107D,652 vs 74HCT74D,653
  • 74HC107D,652 vs 74HCT74D,652
  • 74HC107D,652 vs 74HCT74D,652
  • 74HC107D,652 vs 74HCT74BZZ
  • 74HC107D,652 vs 74HCT74BQ-Q100115
  • 74HC107D,652 vs 74HCT74BQ-Q100,115
  • 74HC107D,652 vs 74HCT74BQ,115
  • 74HC107D,652 vs 74HCT74BQ,115
  • 74HC107D,652 vs 74HCT7273N,112
  • 74HC107D,652 vs 74HCT7273D,118
  • 74HC107D,652 vs 74HCT7273D,112
  • 74HC107D,652 vs 74HCT574PW/C1118
  • 74HC107D,652 vs 74HCT574PW/AUJ
  • 74HC107D,652 vs 74HCT574PW-Q100118
  • 74HC107D,652 vs 74HCT574PW-Q100,11
  • 74HC107D,652 vs 74HCT574PW,118
  • 74HC107D,652 vs 74HCT574PW,112
  • 74HC107D,652 vs 74HCT574PW,112
  • 74HC107D,652 vs 74HCT574N,652
  • 74HC107D,652 vs 74HCT574FP-E
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.